- Capacitance
- Capacitor Type
- Custom Capabilities
- Depth
- Dielectric Material
- Gross weight
- Height
- Ihs Manufacturer
- JESD-609 Code
- Length
- Multilayer
- Negative Tolerance
Attribute column
Manufacturer
Bel Power Electric Double Layer Capacitors (EDLC), Supercapacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Dielectric Material | Number of Terminals | Connection scheme | Dielectric strength | Gross weight | Ihs Manufacturer | Load voltage | Maximum current | Maximum voltage | Operating ambient temperature | Operating Temperature-Max | Operating Temperature-Min | Package Style | Part Life Cycle Code | Rohs Code | Transport packaging size/quantity | Series | JESD-609 Code | Temperature Coefficient | Type | Terminal Finish | Color | Capacitance | Packing Method | Depth | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Insulation resistance | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage current | Current | Positive Tolerance | Negative Tolerance | Control mode | Luminous intensity | Operating temperature range | Custom Capabilities | Load current | Power | Background color | Control voltage | Switching time | Height | Length | Width | Character height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1206B102K101NT AAC Components Inc | In Stock | - | Datasheet | CERAMIC | 2 | common cathode | - | 2.92 | AMERICAN ACCURATE COMPONENTS INC | - | (per segment) forward - 25 / pulse forward - 80 mA | forward - 2.3 V | - | 125 °C | -55 °C | SMT | Obsolete | No | 50*36*30/1008 | 1206B(100V) | e0 | 15% ppm/°C | Seven-segment LED indicator, 3 digits | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | red | 0.001 μF | TR | 7.2 (housing) mm | unknown | CERAMIC CAPACITOR | X7R | Yes | - | 100 V | 1206 | reverse - 5 V | - | (per segment) reverse - 25 µA | 10% | 10% | - | (per segment) at least 14 µcd | -30 …+75 °C | Other Size,Cap,Volt & 13" Reel Available | - | dissipated (per segment) - not more than 80 mW | black | - | - | 0.85 mm | 3.2 mm | 1.6 mm | 9.2 (0.36") mm | ||
![]() 1206B153K500NT AAC Components Inc | In Stock | - | Datasheet | CERAMIC | 2 | - | 2500 (50 Hz / 1 min.) V | 102.00 | AMERICAN ACCURATE COMPONENTS INC | ~440 V | - | - | -20…+50 (without condensation) C | 125 °C | -55 °C | SMT | Obsolete | No | 52*29.5*19/100 | 1206B(50V) | e0 | 15% ppm/°C | Single-phase solid state relay SSR-1 series | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | 0.015 μF | TR | 57.4 mm | unknown | CERAMIC CAPACITOR | X7R | Yes | ≥1000 (at Uispp.dc=500V) MOhm | 50 V | 1206 | - | 20-50 mA | - | 10% | 10% | R - with instantaneous (random) turn-on | - | - | Other Size,Cap,Volt & 13" Reel Available | 60 A | - | - | 3...32 (DC) V | ≤10 ms | 28 (without cover) mm | 3.2 mm | 44.8 mm | - |