- 2nd Connector Number of Positions Loaded
- Case Connection
- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- Exterior Housing Material
- Forward Voltage-Max (VF)
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Non-rep Pk Forward Current-Max
Attribute column
Manufacturer
Bel Power Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Forward Voltage-Max (VF) | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | 2nd Connector Number of Positions Loaded |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
JANTX1N1184 Semicon Components Inc | In Stock | - | Datasheet | NO | SILICON | 1 | 1 | 1.7 V | SEMICON COMPONENTS INC | 175 °C | -65 °C | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | - | EAR99 | - | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | MIL-19500/297 | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 35 A | 1 | 100 V | 500 A | 10000 μA | - | GENERAL PURPOSE | ||
T3900 Semicon Components Inc | In Stock | - | Datasheet | NO | SILICON | 2 | 1 | 1.4 V | SEMICON COMPONENTS INC | 175 °C | -65 °C | METAL | O-MBFM-P2 | ROUND | FLANGE MOUNT | Obsolete | No | e0 | EAR99 | TIN LEAD | 8541.10.00.80 | BOTTOM | PIN/PEG | unknown | - | O-MBFM-P2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 20 A | 1 | 100 V | 200 A | 50 μA | 0.2 μs | GENERAL PURPOSE |