- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power - Max
- Series
- Supplier Device Package
- Tolerance
Attribute column
Manufacturer
Bel Power Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Exterior Housing Material | Breakdown Voltage-Nom | Ihs Manufacturer | Impedance (Max) (Zzt) | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Part Status | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Voltage - Zener (Nom) (Vz) | Rep Pk Reverse Voltage-Max | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Output Range | Breakdown Voltage-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
JANTX1N5647A Semicon Components Inc | In Stock | - | Datasheet | - | - | NO | - | SILICON | 2 | 1 | 39 V | SEMICON COMPONENTS INC | - | - | 175 °C | -65 °C | UNSPECIFIED | ROUND | LONG FORM | Obsolete | No | - | - | - | - | e0 | - | EAR99 | TIN LEAD | 8541.10.00.50 | AXIAL | WIRE | unknown | MIL-19500/500 | O-XALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | - | - | 33 V | 1500 W | 5 μA | 37.1 V | 53.9 V | 1 W | 41 V | ||
![]() BZT52C5V1-W8 NextGen Components | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | - | - | 130 Ohms | NextGen Components | - | - | - | - | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | BZT52C | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 1.5 V | 900 mV @ 10 mA | - | 500 mW | 5.1 V | - | - | - | - | - | - | - | ||
![]() BZT52C5V1S -W8 NextGen Components | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | - | SOD-323 | - | - | - | - | - | 130 Ohms | NextGen Components | - | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | BZT52C | ±5% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 2 μA @ 1.5 V | 900 mV @ 10 mA | - | 200 mW | 5.1 V | - | - | - | - | - | - | - |