- Analog IC - Other Type
- Control Technique
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Input Voltage-Max
- Input Voltage-Min
- Input Voltage-Nom
- JESD-30 Code
- JESD-609 Code
- Moisture Sensitivity Levels
- Number of Functions
Attribute column
Manufacturer
Bel Power PMIC - Voltage Regulators - Linear Switching
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Output Current-Max | Control Technique | Switcher Configuration | Switching Frequency-Max | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X3015P-R1 Bel Power Solutions | In Stock | - | Datasheet | YES | 23 | POWER-ONE INC | 6 V | 3 V | 3 | 115 °C | -40 °C | UNSPECIFIED | QCCN | QCCN, | RECTANGULAR | CHIP CARRIER | Obsolete | LGA | No | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | BOTTOM | NO LEAD | 1 | compliant | 23 | R-XBCC-N23 | Not Qualified | 5 V | INDUSTRIAL | SWITCHING REGULATOR | 15 A | PULSE WIDTH MODULATION | BUCK | 550 kHz | 12 mm | 10 mm | ||
![]() X3015P-T1 Bel Power Solutions | In Stock | - | Datasheet | YES | 23 | POWER-ONE INC | 6 V | 3 V | 3 | 115 °C | -40 °C | UNSPECIFIED | QCCN | QCCN, | RECTANGULAR | CHIP CARRIER | Obsolete | LGA | No | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | BOTTOM | NO LEAD | 1 | compliant | 23 | R-XBCC-N23 | Not Qualified | 5 V | INDUSTRIAL | SWITCHING REGULATOR | 15 A | PULSE WIDTH MODULATION | BUCK | 550 kHz | - | - |