- Number of Outputs
- Height
- Length
- Output Power
- Width
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Voltage-Channel 1
- Series
- Applications
- Approval Agency
Attribute column
Manufacturer
Bel Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Power | Voltage - Output 2 | Current - Output 1 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Isolation Voltage | Load Regulation | Product | Features | Input Voltage | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABC601-1T24 Bel Power Solutions | 2626 |
| - | Chassis Mount | CB, CE, CSA, IEC, UL | ABC601 | Bel Power Solutions | 20 | 47 Hz to 440 Hz | Bel Power Solutions | + 50 C | Bel Power Solutions | - 20 C | Chassis | Open Frame | - | 24 VDC | - | Box | Active | Details | 60601-1; 60950-1 | - | - | 85 ~ 305 VAC, 170 ~ 300 VDC | 24V | -20°C ~ 70°C (With Derating) | ABC601 (600W) | 7.03" L x 4.21" W x 1.61" H (178.5mm x 107.0mm x 41.0mm) | Open Frame | ITE (Commercial), Medical | 600W | AC-DC Power Supply | 1 | CE, cURus, DEMKO | 94% | 4 kV | 600 W | - | 25 A | Switching Power Supplies | - | - | No | 5.66 kV | Regulated | Switching Supplies | Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input | 85 VAC to 305 VAC, 170 VDC to 300 VDC | Switching Power Supplies | 41 mm | 178.5 mm | 107 mm | ||
![]() MULP275-1315 Bel Power | 2845 |
| - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | 15 VDC | - | - | - | - | - | - | - | - | - | - | MULP275 | - | - | - | - | - | 1 Output | - | - | - | 275 W | - | - | - | - | - | - | - | - | - | - | 80 VAC to 264 VAC, 390 VDC | - | 19.05 mm | 127 mm | 76.2 mm | ||
![]() LFWLT300-1002 Bel Power | 40 |
| - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | 15 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 300 W | - | - | - | - | - | - | - | - | - | - | 90 VAC to 264 VAC, 120 VDC to 390 VDC | - | 38.1 mm | 127 mm | 76.2 mm | ||
![]() LFWLP350-1003 Bel Power | 2905 |
| - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 350 W | - | - | - | - | - | - | - | - | - | - | 90 VAC to 264 VAC, 390 VDC | - | 25.4 mm | 127 mm | 76.2 mm | ||
![]() LFMWLT60-3000 Bel Power | In Stock | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | 3 A | 5.2 VDC | 12.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 60 W | - | - | - | - | - | - | - | - | - | - | 90 VAC to 264 VAC | - | 30.48 mm | 101.6 mm | 50.8 mm | ||
![]() ULP40-1315 Bel Power | 13 |
| - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | 15 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 40 W | - | - | - | - | - | - | - | - | - | - | 85 VAC to 264 VAC, 390 VDC | - | 19.05 mm | 76.2 mm | 50.8 mm | ||
![]() MWLC550-1058 Bel Power | 2779 |
| - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | 58 VDC | - | - | - | - | - | - | - | - | - | - | MWLC550 | - | - | - | - | - | 1 Output | - | - | - | 550 W | - | - | - | - | - | - | - | - | - | - | 90 VAC to 264 VAC, 390 VDC | - | 38.1 mm | 127 mm | 76.2 mm | ||
![]() LFWLT150-1303 Bel Power | 7 |
| - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 150 W | - | - | - | - | - | - | - | - | - | - | 90 VAC to 264 VAC, 120 VDC to 390 VDC | - | 29.5 mm | 101.6 mm | 50.8 mm | ||
![]() LFWLT300-CK Bel Power | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kits | - | - | - | - | - | - | ||
![]() LFWLP225-1303 Bel Power | 105 |
| - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 225 W | - | - | - | - | - | - | - | - | - | - | 85 VAC to 264 VAC, 390 VDC | - | 25.4 mm | 101.6 mm | 50.8 mm | ||
![]() LFMWLT60-1003 Bel Power | 32 |
| - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 60 W | - | - | - | - | - | - | - | - | - | - | 90 VAC to 264 VAC | - | 28.5 mm | 101.6 mm | 50.8 mm | ||
![]() ULP180-1324 Bel Power | 136 |
| - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 180 W | - | - | - | - | - | - | - | - | - | - | 85 VAC to 264 VAC, 390 VDC | - | 19.05 mm | 101.6 mm | 50.8 mm | ||
![]() LFWLP225-CK Bel Power | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kits | - | - | - | - | - | - | ||
![]() LFWLT200-1003 Bel Power | In Stock | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 200 W | - | - | - | - | - | - | - | - | - | - | 90 VAC to 264 VAC, 120 VDC to 390 VDC | - | 38.1 mm | 127 mm | 76.2 mm | ||
![]() ULP275-PGPF-CK Bel Power | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kits | - | - | - | - | - | - | ||
![]() LFWLP75-1301 Bel Power | 113 |
| - | - | - | - | - | - | - | - | + 70 C | - | - 40 C | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | WLP75 | - | - | - | - | - | 1 Output | - | - | - | 75 W | - | - | - | - | - | - | - | - | - | - | 85 VAC to 264 VAC, 390 VDC | - | 25.4 mm | 76.2 mm | 50.8 mm | ||
![]() LFWLT150-1003 Bel Power | 24 |
| - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 150 W | - | - | - | - | - | - | - | - | - | - | 90 VAC to 264 VAC, 120 VDC to 390 VDC | - | 29.5 mm | 101.6 mm | 50.8 mm | ||
![]() ULP275-CK Bel Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kits | - | - | - | - | - | - | ||
![]() LFWLT450-1004-S Bel Power | In Stock | - | - | - | - | - | - | - | - | - | + 70 C | - | 0 C | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | 450 W | - | - | - | - | - | - | - | - | - | - | 90 VAC to 264 VAC, 120 VDC to 390 VDC | - | 42.2 mm | 200 mm | 101.6 mm | ||
![]() LFWLP120-CK Bel Power | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Kits | - | - | - | - | - | - |