- Number of Outputs
- Height
- Length
- Output Power
- Width
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Voltage-Channel 1
- Series
- Applications
- Approval Agency
Attribute column
Manufacturer
Bel Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Voltage-Channel 1 | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Input | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FLS250-2030 Bel Power Solutions | In Stock | - | - | Chassis Mount | + 70 C | Bel Power Solutions | - 40 C | Chassis | Open Frame | 12 VDC | Box | Active | 62368-1 | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 30V | -40°C ~ 70°C (With Derating) | FLS250 (250W) | 4.50" L x 2.50" W x 1.57" H (114.3mm x 63.5mm x 39.9mm) | Open Frame | ITE (Commercial) | 249W (348W Forced Air) | 1 | CB, CE, CSA, NEMKO, UL | 94% | 4 kV | 300 W | - | 11.6 A | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Standby Output, Universal Input | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 1.5 mm | 4.5 mm | 2.5 mm | ||
![]() MFLS250-1024 Bel Power Solutions | In Stock | - | - | Chassis Mount | + 70 C | Bel Power Solutions | - 40 C | Chassis | Open Frame | 24 VDC | Box | Active | 60601-1 | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 24V | -40°C ~ 70°C (With Derating) | MFLS250 (250W) | 4.50" L x 2.50" W x 1.58" H (114.3mm x 63.5mm x 40.1mm) | Open Frame | Medical | 250W (348W Forced Air) | 1 | CB, CE, CSA, NEMKO, UL | 94% | 4.38 kV | 350 W | - | 14.5 A | - | - | - | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC, 120 VDC to 373 VDC | 1.5 mm | 4.5 mm | 2.5 mm | ||
![]() FLS250-2024 Bel Power Solutions | In Stock | - | - | Chassis Mount | + 70 C | Bel Power Solutions | - 40 C | Chassis | Open Frame | 24 VDC | Box | Active | 62368-1 | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 24V | -40°C ~ 70°C (With Derating) | FLS250 (250W) | 4.50" L x 2.50" W x 1.58" H (114.3mm x 63.5mm x 40.1mm) | Open Frame | ITE (Commercial) | 250W (348W Forced Air) | 1 | CB, CE, CSA, NEMKO, UL | 94% | 4 kV | 350 W | - | 14.5 A | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Standby Output, Universal Input | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 1.5 mm | 4.5 mm | 2.5 mm | ||
![]() FLS250-1058 Bel Power Solutions | In Stock | - | - | Chassis Mount | + 70 C | Bel Power Solutions | - 40 C | Chassis | Open Frame | 58 VDC | Box | Active | 62368-1 | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 58V | -40°C ~ 70°C (With Derating) | FLS250 (250W) | 4.50" L x 2.50" W x 1.57" H (114.3mm x 63.5mm x 39.9mm) | Open Frame | ITE (Commercial) | 249W (348W Forced Air) | 1 | CB, CE, CSA, NEMKO, UL | 94% | 4 kV | 350 W | - | 6 A | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 1.5 mm | 4.5 mm | 2.5 mm | ||
![]() MFLS400-1315-SF Bel Power Solutions | In Stock | - | - | Chassis Mount | + 70 C | Bel Power Solutions | - 40 C | Chassis | Enclosed | 15 VDC | Box | Active | 60601-1 | - | - | 85 ~ 264 VAC | 15V | -40°C ~ 70°C (With Derating) | MFLS400 (400W) | 5.31" L x 4.29" W x 1.97" H (135.0mm x 109.0mm x 50.0mm) | Enclosed | Medical | 300W | 1 | CB, CE, CSA, NEMKO, UL | 90% | 4.38 kV | 400 W | - | 20 A | - | - | - | Switching Supplies | Adjustable Output, PFC, Universal Input | 85 VAC to 264 VAC | 50 mm | 135 mm | 109 mm | ||
![]() MFLS400-1358-TF Bel Power Solutions | In Stock | - | - | Chassis Mount | + 70 C | Bel Power Solutions | - 40 C | Chassis | Enclosed | 58 VDC | Box | Active | 60601-1 | - | - | 85 ~ 264 VAC | 58V | -40°C ~ 70°C (With Derating) | MFLS400 (400W) | 5.31" L x 4.29" W x 1.97" H (135.0mm x 109.0mm x 50.0mm) | Enclosed | Medical | 400W | 1 | CB, CE, CSA, NEMKO, UL | 90% | 4.38 kV | 400 W | - | 6.9 A | - | - | - | Switching Supplies | Adjustable Output, PFC, Universal Input | 85 VAC to 264 VAC | 82.3 mm | 123.7 mm | 77.2 mm | ||
![]() MFLS250-1330 Bel Power Solutions | In Stock | - | - | Chassis Mount | + 70 C | Bel Power Solutions | - 40 C | Chassis | Open Frame | 30 VDC | Box | Active | 60601-1 | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 30V | -40°C ~ 70°C (With Derating) | FLS250 (250W) | 4.50" L x 2.50" W x 1.57" H (114.3mm x 63.5mm x 39.9mm) | Open Frame | Medical | 249W (348W Forced Air) | 1 | CB, CE, CSA, NEMKO, UL | 94% | 4.38 kV | 350 W | - | 11.6 A | - | - | - | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC, 120 VDC to 373 VDC | 1.5 mm | 4.5 mm | 2.5 mm | ||
![]() FLS400-1358-SF Bel Power Solutions | In Stock | - | - | Chassis Mount | + 70 C | Bel Power Solutions | - 40 C | Chassis | Enclosed | 58 VDC | Box | Active | 62368-1 | - | - | 85 ~ 264 VAC | 58V | -40°C ~ 70°C (With Derating) | FLS400 (400W) | 5.31" L x 4.29" W x 1.97" H (135.0mm x 109.0mm x 50.0mm) | Enclosed | ITE (Commercial) | 400W | 1 | CB, CE, CSA, NEMKO, UL | 90% | 4 kV | 400 W | - | 6.9 A | - | - | - | Switching Supplies | Adjustable Output, PFC, Universal Input | 85 VAC to 264 VAC | 50 mm | 135 mm | 109 mm | ||
![]() MFLS400-1315-TF Bel Power Solutions | In Stock | - | - | Chassis Mount | + 70 C | Bel Power Solutions | - 40 C | Chassis | Enclosed | 15 VDC | Box | Active | 60601-1 | - | - | 85 ~ 264 VAC | 15V | -40°C ~ 70°C (With Derating) | MFLS400 (400W) | 5.31" L x 4.29" W x 1.97" H (135.0mm x 109.0mm x 50.0mm) | Enclosed | Medical | 300W | 1 | CB, CE, CSA, NEMKO, UL | 90% | 4.38 kV | 400 W | - | 20 A | - | - | - | Switching Supplies | Adjustable Output, PFC, Universal Input | 85 VAC to 264 VAC | 82.3 mm | 123.7 mm | 77.2 mm | ||
![]() FLS250-2348 Bel Power Solutions | In Stock | - | - | Chassis Mount | + 70 C | Bel Power Solutions | - 40 C | Chassis | Open Frame | 48 VDC | Box | Active | 62368-1 | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 48V | -40°C ~ 70°C (With Derating) | FLS250 (250W) | 4.50" L x 2.50" W x 1.58" H (114.3mm x 63.5mm x 40.1mm) | Open Frame | ITE (Commercial) | 250W (346W Forced Air) | 1 | CB, CE, CSA, NEMKO, UL | 94% | 4 kV | 350 W | - | 7.2 A | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Standby Output, Universal Input | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 1.5 mm | 4.5 mm | 2.5 mm | ||
![]() FLS250-2058 Bel Power Solutions | In Stock | - | - | Chassis Mount | + 70 C | Bel Power Solutions | - 40 C | Chassis | Open Frame | 58 VDC | Box | Active | 62368-1 | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 58V | -40°C ~ 70°C (With Derating) | FLS250 (250W) | 4.50" L x 2.50" W x 1.57" H (114.3mm x 63.5mm x 39.9mm) | Open Frame | ITE (Commercial) | 249W (348W Forced Air) | 1 | CB, CE, CSA, NEMKO, UL | 94% | 4 kV | 350 W | - | 6 A | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Standby Output, Universal Input | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 1.5 mm | 4.5 mm | 2.5 mm | ||
![]() FLS250-1358 Bel Power Solutions | In Stock | - | - | Chassis Mount | + 70 C | Bel Power Solutions | - 40 C | Chassis | Open Frame | 58 VDC | Box | Active | 62368-1 | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 58V | -40°C ~ 70°C (With Derating) | FLS250 (250W) | 4.50" L x 2.50" W x 1.57" H (114.3mm x 63.5mm x 39.9mm) | Open Frame | ITE (Commercial) | 249W (348W Forced Air) | 1 | CB, CE, CSA, NEMKO, UL | 94% | 4 kV | 350 W | - | 6 A | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 1.5 mm | 4.5 mm | 2.5 mm | ||
![]() MFLS250-1315 Bel Power Solutions | In Stock | - | - | Chassis Mount | + 70 C | Bel Power Solutions | - 40 C | Chassis | Open Frame | 15 VDC | Box | Active | 60601-1 | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 15V | -40°C ~ 70°C (With Derating) | FLS250 (250W) | 4.50" L x 2.50" W x 1.57" H (114.3mm x 63.5mm x 39.9mm) | Open Frame | Medical | 200W (270W Forced Air) | 1 | CB, CE, CSA, NEMKO, UL | 94% | 4.38 kV | 350 W | - | 18 A | - | - | - | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC, 120 VDC to 373 VDC | 1.5 mm | 4.5 mm | 2.5 mm | ||
![]() MFLS250-2048 Bel Power Solutions | In Stock | - | - | Chassis Mount | + 70 C | Bel Power Solutions | - 40 C | Chassis | Open Frame | 48 VDC | Box | Active | 60601-1 | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 48V | -40°C ~ 70°C (With Derating) | MFLS250 (250W) | 4.50" L x 2.50" W x 1.58" H (114.3mm x 63.5mm x 40.1mm) | Open Frame | Medical | 250W (346W Forced Air) | 1 | CB, CE, CSA, NEMKO, UL | 94% | 4.38 kV | 350 W | - | 7.2 A | - | - | - | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Standby Output, Universal Input | 85 VAC to 264 VAC, 120 VDC to 373 VDC | 1.5 mm | 4.5 mm | 2.5 mm | ||
![]() FLS250-1312 Bel Power Solutions | In Stock | - | - | Chassis Mount | + 70 C | Bel Power Solutions | - 40 C | Chassis | Open Frame | 12 VDC | Box | Active | 62368-1 | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 12V | -40°C ~ 70°C (With Derating) | FLS250 (250W) | 4.50" L x 2.50" W x 1.58" H (114.3mm x 63.5mm x 40.1mm) | Open Frame | ITE (Commercial) | 199W (300W Forced Air) | 1 | CB, CE, CSA, NEMKO, UL | 94% | 4 kV | 350 W | - | 25 A | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 1.5 mm | 4.5 mm | 2.5 mm | ||
![]() MFLS250-2012 Bel Power Solutions | In Stock | - | - | Chassis Mount | + 70 C | Bel Power Solutions | - 40 C | Chassis | Open Frame | 12 VDC | Box | Active | 60601-1 | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 12V | -40°C ~ 70°C (With Derating) | MFLS250 (250W) | 4.50" L x 2.50" W x 1.58" H (114.3mm x 63.5mm x 40.1mm) | Open Frame | Medical | 199W (300W Forced Air) | 1 | CB, CE, CSA, NEMKO, UL | 94% | 4.38 kV | 350 W | - | 25 A | - | - | - | Switching Supplies | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Standby Output, Universal Input | 85 VAC to 264 VAC, 120 VDC to 373 VDC | 1.5 mm | 4.5 mm | 2.5 mm | ||
![]() FLS400-1348-SF Bel Power Solutions | In Stock | - | - | Chassis Mount | + 70 C | Bel Power Solutions | - 40 C | Chassis | Enclosed | 48 VDC | Box | Active | 62368-1 | - | - | 85 ~ 264 VAC | 48V | -40°C ~ 70°C (With Derating) | FLS400 (400W) | 5.31" L x 4.29" W x 1.97" H (135.0mm x 109.0mm x 50.0mm) | Enclosed | ITE (Commercial) | 398W | 1 | CB, CE, CSA, NEMKO, UL | 90% | 4 kV | 400 W | - | 8.3 A | - | - | - | Switching Supplies | Adjustable Output, PFC, Remote Sense, Universal Input | 85 VAC to 264 VAC | 50 mm | 135 mm | 109 mm | ||
![]() MFLS400-1324-SF Bel Power Solutions | In Stock | - | - | Chassis Mount | + 70 C | Bel Power Solutions | - 40 C | Chassis | Enclosed | 24 VDC | Box | Active | 60601-1 | - | - | 85 ~ 264 VAC | 24V | -40°C ~ 70°C (With Derating) | MFLS400 (400W) | 5.31" L x 4.29" W x 1.97" H (135.0mm x 109.0mm x 50.0mm) | Enclosed | Medical | 401W | 1 | CB, CE, CSA, NEMKO, UL | 90% | 4.38 kV | 400 W | - | 16.7 A | - | - | No | Switching Supplies | Adjustable Output, PFC, Universal Input | 85 VAC to 264 VAC | 50 mm | 135 mm | 109 mm | ||
![]() FLS250-1048 Bel Power Solutions | In Stock | - | - | Chassis Mount | + 70 C | Bel Power Solutions | - 40 C | Chassis | Open Frame | 48 VDC | Box | Active | 62368-1 | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 48V | -40°C ~ 70°C (With Derating) | FLS250 (250W) | 4.50" L x 2.50" W x 1.58" H (114.3mm x 63.5mm x 40.1mm) | Open Frame | ITE (Commercial) | 250W (346W Forced Air) | 1 | CB, CE, CSA, NEMKO, UL | 94% | 4 kV | 350 W | - | 7.2 A | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 1.5 mm | 4.5 mm | 2.5 mm | ||
![]() FLS250-1348 Bel Power Solutions | In Stock | - | - | Chassis Mount | + 70 C | Bel Power Solutions | - 40 C | Chassis | Open Frame | 48 VDC | Box | Active | 62368-1 | - | - | 85 ~ 264 VAC, 120 ~ 370 VDC | 48V | -40°C ~ 70°C (With Derating) | FLS250 (250W) | 4.50" L x 2.50" W x 1.58" H (114.3mm x 63.5mm x 40.1mm) | Open Frame | ITE (Commercial) | 250W (346W Forced Air) | 1 | CB, CE, CSA, NEMKO, UL | 94% | 4 kV | 350 W | - | 7.2 A | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Universal Input | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 1.5 mm | 4.5 mm | 2.5 mm |