- Number of Outputs
- Series
- Package / Case
- Type
- Mfr
- Product Status
- Applications
- Package
- Operating Temperature
- Mounting Type
- Size / Dimension
- Efficiency
Attribute column
Manufacturer
Bel Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Control Features | Voltage - Output 2 | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 110IMX7-12-12-8G Bel Power Solutions | 2723 |
| - | 10 Weeks | Through Hole | 14-DIP Module, 9 Leads | - | -40°C~85°C With Derating | - | Melcher IMX7 (7W) | 2.00Lx1.00W x 0.41 H 50.8mmx25.4mmx10.4mm | Active | Not Applicable | Isolated Module, Conformal Coated | ITE (Commercial), Railway | 7.2W | 2 | 83% | 2.5kV | 150V | 60V | - | 12V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() 70IMX7-15-15-8G Bel Power Solutions | 2728 |
| - | 10 Weeks | Through Hole | 14-DIP Module, 9 Leads | Industrial grade | -40°C~85°C | Bulk | Melcher IMX7 (7W) | 2.00Lx1.00W x 0.42 H 50.8mmx25.4mmx10.5mm | Active | 1 (Unlimited) | Isolated Module, Conformal Coated | ITE (Commercial), Railway | 7W | 2 | 83% | 2kV | 121V | 40V | - | 15V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() 24IMS6-05-9 Bel Power Solutions | In Stock | - | - | 16 Weeks | Through Hole | 24-DIP Module, 13 Leads | - | -40°C~71°C | Bulk | Melcher IMS6 (6W) | 1.30Lx0.79W x 0.33 H 33.0mmx20.1mmx8.4mm | Active | 1 (Unlimited) | Isolated Module, Conformal Coated | ITE (Commercial) | 6W | 1 | 82% | 1.5kV | 36V | 18V | - | - | OVP, SCP | Non-RoHS Compliant | ||
![]() EMS15DE-NS1 Bel Power Solutions | In Stock | - | - | - | Through Hole | 8-DIP Module | - | -40°C~85°C | Bulk | EMS | 2.30Lx0.90W x 0.43 H 58.4mmx22.9mmx10.9mm | Obsolete | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 50W | 1 | 90% | 1.5kV | 60V | 18V | Enable, Active Low | - | Remote On/Off, OCP, OTP, OVP, UVLO | Non-RoHS Compliant | ||
![]() PSA42Z2A-7IR Bel Power Solutions | In Stock | - | - | - | Through Hole | 6-DIP Module | - | -25°C~71°C | Bulk | Melcher PSA | 2.76Lx1.98W x 0.99 H 70.2mmx50.2mmx25.2mm | Active | 1 (Unlimited) | Non-Isolated PoL Module, Conformal Coated | ITE (Commercial), Railway | - | 1 | 95% | - | 144V | 58V | - | - | - | ROHS3 Compliant | ||
![]() PSA12Z3D-7 Bel Power Solutions | In Stock | - | - | - | Through Hole | 6-DIP Module | - | -25°C~71°C | Bulk | Melcher PSA | 2.76Lx1.98W x 0.99 H 70.2mmx50.2mmx25.2mm | Active | 1 (Unlimited) | Non-Isolated PoL Module, Conformal Coated | ITE (Commercial), Railway | - | 1 | 89% | - | 40V | 15V | - | - | - | ROHS3 Compliant | ||
![]() PSA5A5A-7I Bel Power Solutions | In Stock | - | - | - | Through Hole | 6-DIP Module | - | -25°C~71°C | Bulk | Melcher PSA | 2.76Lx1.98W x 0.99 H 70.2mmx50.2mmx25.2mm | Active | 1 (Unlimited) | Non-Isolated PoL Module, Conformal Coated | ITE (Commercial), Railway | - | 1 | 83% | - | 35V | 7V | - | - | - | ROHS3 Compliant | ||
![]() Q48S08120-PS00G Bel Power Solutions | In Stock | - | - | - | Surface Mount | 8-SMD Module, 1/4 Brick | - | -40°C~85°C | Bulk | Q48 | 2.30Lx1.45W x 0.34 H 58.4mmx36.8mmx8.6mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 96W | 1 | 89.5% | 2kV | 75V | 36V | Enable, Active High | - | Remote On/Off, OCP, OTP, OVP, UVLO | ROHS3 Compliant | ||
![]() PSA5F4A-9I Bel Power Solutions | In Stock | - | - | - | Through Hole | 6-DIP Module | - | -40°C~71°C | Bulk | Melcher PSA | 2.76Lx1.98W x 0.99 H 70.2mmx50.2mmx25.2mm | Active | 1 (Unlimited) | Non-Isolated PoL Module, Conformal Coated | ITE (Commercial), Railway | - | 1 | - | - | 35V | 7V | - | - | - | ROHS3 Compliant | ||
![]() PSA5K5A-7IRY Bel Power Solutions | In Stock | - | - | - | Through Hole | 6-DIP Module | - | -25°C~71°C | Bulk | Melcher PSA | 2.76Lx1.98W x 0.99 H 70.2mmx50.2mmx25.2mm | Active | 1 (Unlimited) | Non-Isolated PoL Module, Conformal Coated | ITE (Commercial), Railway | - | 1 | 83% | - | 35V | 7V | - | - | - | ROHS3 Compliant | ||
![]() 20IMX15-05-8RGZ Bel Power Solutions | In Stock | - | - | - | Through Hole | 17-DIP Module | - | -40°C~85°C | Bulk | Melcher IMX15 (15W) | 2.00Lx1.60W x 0.41 H 50.8mmx40.6mmx10.5mm | Active | 1 (Unlimited) | Isolated Module, Conformal Coated | ITE (Commercial) | 15W | 1 | 86% | 2.1kV | 36V | 8.4V | - | - | OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() PSR242-7RY Bel Power Solutions | In Stock | - | - | - | Through Hole | 6-DIP Module | - | -25°C~71°C | Bulk | Melcher PSR | 2.76Lx1.98W x 0.99 H 70.2mmx50.2mmx25.2mm | Active | 1 (Unlimited) | Non-Isolated PoL Module, Conformal Coated | ITE (Commercial), Railway | - | 1 | 92% | - | 80V | 29V | - | - | OCP, SCP, UVLO | ROHS3 Compliant | ||
![]() PSR53-7IR Bel Power Solutions | In Stock | - | - | - | Through Hole | 6-DIP Module | - | -25°C~71°C | Bulk | Melcher PSR | 2.76Lx1.98W x 0.99 H 70.2mmx50.2mmx25.2mm | Active | 1 (Unlimited) | Non-Isolated PoL Module, Conformal Coated | ITE (Commercial), Railway | - | 1 | 79% | - | 80V | 8V | Enable, Active Low | - | Remote On/Off, OCP, SCP, UVLO | ROHS3 Compliant | ||
![]() PSA121.5-7IRY Bel Power Solutions | In Stock | - | - | - | Through Hole | 6-DIP Module | - | -25°C~71°C | Bulk | Melcher PSA | 2.56Lx1.98W x 0.99 H 65.0mmx50.2mmx25.2mm | Active | 1 (Unlimited) | Non-Isolated PoL Module, Conformal Coated | ITE (Commercial), Railway | - | 1 | 87% | - | 144V | 18V | - | - | - | ROHS3 Compliant | ||
![]() RNS0.9ET-M6G Bel Power Solutions | In Stock | - | - | - | Surface Mount | 18-SMD Module | - | -45°C~110°C | Bulk | RNS (10W) | 1.87Lx1.10W x 0.34 H 47.4mmx28.0mmx8.5mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 10W | 1 | 80% | 1.5kV | 72V | 18V | Enable, Active High | - | Remote On/Off, OCP, UVLO | ROHS3 Compliant | ||
![]() Q24T15050-NBC0G Bel Power Solutions | In Stock | - | - | - | Through Hole | 8-DIP Module, 1/4 Brick | - | -40°C~85°C | Bulk | Q24 | 2.30Lx1.45W x 0.34 H 58.4mmx36.8mmx8.6mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial) | 75W | 1 | 88.5% | 2kV | 36V | 18V | Enable, Active Low | - | Remote On/Off, OCP, OTP, OVP, UVLO | ROHS3 Compliant | ||
![]() PSR122.5-7IP Bel Power Solutions | In Stock | - | - | - | Through Hole | 6-DIP Module | - | -25°C~71°C | Bulk | Melcher PSR | 2.76Lx1.98W x 0.99 H 70.2mmx50.2mmx25.2mm | Active | 1 (Unlimited) | Non-Isolated PoL Module, Conformal Coated | ITE (Commercial), Railway | - | 1 | 87% | - | 80V | 15V | Enable, Active Low | - | Remote On/Off, OCP, SCP, UVLO | ROHS3 Compliant | ||
![]() 40IMX7-24-24-8M Bel Power Solutions | In Stock | - | - | - | Through Hole | 14-DIP Module, 9 Leads | - | -40°C~85°C | Bulk | Melcher IMX7 (7W) | 2.00Lx1.00W x 0.41 H 50.8mmx25.4mmx10.5mm | Active | 1 (Unlimited) | Isolated Module, Conformal Coated | ITE (Commercial), Railway | 7W | 2 | 82% | 1.5kV | 75V | 16.8V | - | 24V | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() 110IMY15-05-8RGZ-G Bel Power Solutions | 2457 |
| - | - | Through Hole | 17-DIP Module, 6 Leads | - | -40°C~85°C | Bulk | Melcher IMY15 (15W) | 2.00Lx1.60W x 0.41 H 50.8mmx40.6mmx10.5mm | Active | 1 (Unlimited) | Isolated Module, Conformal Coated | ITE (Commercial), Railway | 15W | 1 | 83% | 4.2kV | 150V | 50V | - | - | OCP, OTP, OVP, SCP, UVLO | ROHS3 Compliant | ||
![]() PSA12Z3A-9IR Bel Power Solutions | In Stock | - | - | - | Through Hole | 6-DIP Module | - | -40°C~71°C | Bulk | Melcher PSA | 2.76Lx1.98W x 0.99 H 70.2mmx50.2mmx25.2mm | Active | 1 (Unlimited) | Non-Isolated PoL Module, Conformal Coated | ITE (Commercial), Railway | - | 1 | 89% | - | 40V | 15V | - | - | - | ROHS3 Compliant |