- Number of Outputs
- Series
- Package / Case
- Type
- Mfr
- Product Status
- Applications
- Package
- Operating Temperature
- Mounting Type
- Size / Dimension
- Efficiency
Attribute column
Manufacturer
Bel Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RQB-50Y12 Bel Power Solutions | 2940 |
| - | Through Hole | Quarter Brick | Quarter Brick | Bel Power Solutions | 144 | - | 160 V | 14 V | Bel Power Solutions | + 105 C | Bel Power Solutions | - 40 C | Chassis | - | - | 12 V | - | Tray | Active | Details | 62368-1 | - | 12V | -40°C ~ 105°C | - | RQB-50Y (50W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 50 W | DC-DC Converter | 1 | cCSAus, CE, UKCA | 90% | 3 kV | 160V | 14V | 4.16A | 50 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Remote On/Off, Remote Sense | 14 VDC to 160 VDC | Isolated DC/DC Converters - Chassis Mount | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() RQB-50Y24C Bel Power Solutions | In Stock | - | - | Through Hole | Quarter Brick | Quarter Brick | Bel Power Solutions | - | - | 160 V | 14 V | Bel Power Solutions | + 105 C | Bel Power Solutions | - 40 C | Chassis | - | - | 24 V | - | Tray | Active | Details | 62368-1 | - | 24V | -40°C ~ 105°C | - | RQB-50Y (50W) | 2.28" L x 1.45" W x 1.00" H (57.9mm x 36.8mm x 25.4mm) | Isolated Module | ITE (Commercial) | 50 W | DC-DC Converter | 1 | cCSAus, CE, UKCA | 88% | 3 kV | 160V | 14V | 2.08A | 50 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Heat Sink, Remote On/Off, Remote Sense | 14 VDC to 160 VDC | Isolated DC/DC Converters - Chassis Mount | 25.4 mm | 57.9 mm | 36.8 mm | ||
![]() RQB-50Y54 Bel Power Solutions | 2254 |
| - | Through Hole | Quarter Brick | Quarter Brick | Bel Power Solutions | 144 | - | 160 V | 14 V | Bel Power Solutions | + 105 C | Bel Power Solutions | - 40 C | Chassis | - | - | 54 V | - | Tray | Active | Details | 62368-1 | - | 54V | -40°C ~ 105°C | - | RQB-50Y (50W) | 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 50 W | DC-DC Converter | 1 | cCSAus, CE, UKCA | 90% | 3 kV | 160V | 14V | 930mA | 50 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Remote On/Off, Remote Sense | 14 VDC to 160 VDC | Isolated DC/DC Converters - Chassis Mount | 12.7 mm | 57.9 mm | 36.8 mm | ||
![]() RQB-50Y24F Bel Power Solutions | In Stock | - | - | Through Hole | Quarter Brick | Quarter Brick | Bel Power Solutions | - | - | 160 V | 14 V | Bel Power Solutions | + 105 C | Bel Power Solutions | - 40 C | Chassis | - | - | 24 V | - | Tray | Active | Details | 62368-1 | - | 24V | -40°C ~ 105°C | - | RQB-50Y (50W) | 2.44" L x 2.20" W x 0.57" H (62.0mm x 56.0mm x 14.5mm) | Isolated Module | ITE (Commercial) | 50 W | DC-DC Converter | 1 | cCSAus, CE, UKCA | 88% | 3 kV | 160V | 14V | 2.08A | 50 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | 14 VDC to 160 VDC | Isolated DC/DC Converters - Chassis Mount | 14.5 mm | 62 mm | 56 mm | ||
![]() RQB-50Y15C Bel Power Solutions | In Stock | - | - | Through Hole | Quarter Brick | Quarter Brick | Bel Power Solutions | - | - | 160 V | 14 V | Bel Power Solutions | + 105 C | Bel Power Solutions | - 40 C | Chassis | - | - | 15 V | - | Tray | Active | Details | 62368-1 | - | 15V | -40°C ~ 105°C | - | RQB-50Y (50W) | 2.28" L x 1.45" W x 1.00" H (57.9mm x 36.8mm x 25.4mm) | Isolated Module | ITE (Commercial) | 50 W | DC-DC Converter | 1 | cCSAus, CE, UKCA | 90% | 3 kV | 160V | 14V | 3.33A | 50 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Heat Sink, Remote On/Off, Remote Sense | 14 VDC to 160 VDC | Isolated DC/DC Converters - Chassis Mount | 25.4 mm | 57.9 mm | 36.8 mm | ||
![]() RQB-50Y12C Bel Power Solutions | In Stock | - | - | Through Hole | Quarter Brick | Quarter Brick | Bel Power Solutions | - | - | 160 V | 14 V | Bel Power Solutions | + 105 C | Bel Power Solutions | - 40 C | Chassis | - | - | 12 V | - | Tray | Active | Details | 62368-1 | - | 12V | -40°C ~ 105°C | - | RQB-50Y (50W) | 2.28" L x 1.45" W x 1.00" H (57.9mm x 36.8mm x 25.4mm) | Isolated Module | ITE (Commercial) | 50 W | DC-DC Converter | 1 | cCSAus, CE, UKCA | 90% | 3 kV | 160V | 14V | 4.16A | 50 W | - | - | Isolated DC-DC Converters | - | - | 3 kV | Isolated | Adjustable Output, Heat Sink, Remote On/Off, Remote Sense | 14 VDC to 160 VDC | Isolated DC/DC Converters - Chassis Mount | 25.4 mm | 57.9 mm | 36.8 mm | ||
![]() SLDN-40E1ALR Bel Power Solutions | 733 |
| - | - | - | - | - | 300 | Industrial | 14.4 V | 4.5 V | - | + 85 C | - | - 40 C | SMD/SMT | 40 A | - | 450 mV to 2 V | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 80 W | - | - | - | - | - | - | Non-Isolated / POL | - | - | - | 10.9 mm | 33.02 mm | 13.46 mm | ||
![]() 40IMX15-05-05-8G Bel Power Solutions | In Stock | - | - | - | - | - | - | 12 | Medical | 75 V | 16.8 V | - | + 85 C | - | - 40 C | Through Hole | 3.5 A | - | 5 V | 5 V | - | - | Details | - | - | - | - | - | IMX15 | - | - | - | - | - | 2 Output | - | - | - | - | - | - | 13 W | - | - | - | - | - | - | Isolated | - | 16.8 V to 75 V | - | 10.5 mm | 50.8 mm | 40.6 mm | ||
![]() QM48T40012-NBAUG Bel Power Solutions | In Stock | - | - | - | 1/4 Brick | - | - | 90 | Industrial | 75 V | 36 V | - | - | - | - | Through Hole | 40 A | - | 1.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 132 W | - | - | - | - | - | 2 kV | Isolated | - | 36 V to 75 V | - | 12.7 mm | 58.4 mm | 36.8 mm | ||
![]() RFT-10Y48 Bel Power Solutions | 129 |
| - | Through Hole | 6-DIP Module | - | - | 100 | Industrial | 160 V | 14 V | - | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 208 mA | - | 48 V | - | Bulk | Active | Details | 62368-1 | 1.481506 oz | 48V | -40°C ~ 105°C | Tube | RFT-10Y | 2.00 L x 1.00 W x 0.46 H (50.8mm x 25.4mm x 11.8mm) | Isolated Module | Railway Related Equipments | 9.9 W | - | 1 Output | cCSAus, CE, UKCA | 84% | 3 kV | 160V | 14V | 208mA | 10 W | - | - | - | - | - | 3 kVAC | Isolated | Adjustable Output | 14 VDC to 160 VDC | - | 11.8 mm | 50.8 mm | 25.4 mm | ||
![]() RFT-10Y48F Bel Power Solutions | 49 |
| - | Through Hole | 6-DIP Module | - | - | - | Industrial | 160 VDC | 14 VDC | - | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 208 mA | - | 48 VDC | - | Tray | Active | Details | 62368-1 | 2.151712 oz | 48V | -40°C ~ 105°C | Tray | RFT-10Y | 2.00 L x 1.57 W x 0.46 H (50.8mm x 40.0mm x 11.8mm) | Isolated Module | Railway Related Equipments | 9.9 W | - | 1 Output | cCSAus, CE, UKCA | 84% | 3 kV | 160V | 14V | 208mA | 10 W | - | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Baseplate | 14 VDC to 160 VDC | - | 11.8 mm | 50.8 mm | 40 mm | ||
![]() RFT-10Y03C Bel Power Solutions | In Stock | - | - | Through Hole | 6-DIP Module | - | - | - | Industrial | 160 VDC | 14 VDC | - | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 3030 mA | - | 3.3 VDC | - | Tray | Active | Details | 62368-1 | 1.587328 oz | 3.3V | -40°C ~ 105°C | Tray | RFT-10Y | 2.00 L x 1.00 W x 0.90 H (50.8mm x 25.4mm x 22.8mm) | Isolated Module | Railway Related Equipments | 9.9 W | - | 1 Output | cCSAus, CE, UKCA | 80% | 3 kV | 160V | 14V | 3.03A | 10 W | - | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Heat Sink | 14 VDC to 160 VDC | - | 22.8 mm | 50.8 mm | 25.4 mm | ||
![]() RFT-30Y12C Bel Power Solutions | 32 |
| - | Through Hole | 6-DIP Module | - | - | - | Industrial | 160 VDC | 14 VDC | - | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 2500 mA | - | 12 VDC | - | Tray | Active | Details | 62368-1 | 1.587328 oz | 12V | -40°C ~ 105°C | Tray | RFT-30Y | 2.00 L x 1.00 W x 0.90 H (50.8mm x 25.4mm x 22.8mm) | Isolated Module | Railway Related Equipments | 30 W | - | 1 Output | cCSAus, CE, UKCA | 87% | 3 kV | 160V | 14V | 2.5A | 30 W | - | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Heat Sink | 14 VDC to 160 VDC | - | 22.8 mm | 50.8 mm | 25.4 mm | ||
![]() RFT-20Y03F Bel Power Solutions | 32 |
| - | Through Hole | 6-DIP Module | - | - | - | Industrial | 160 VDC | 14 VDC | - | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 6060 mA | - | 3.3 VDC | - | Tray | Active | Details | 62368-1 | 2.151712 oz | 3.3V | -40°C ~ 105°C | Tray | RFT-20Y | 2.00 L x 1.57 W x 0.46 H (50.8mm x 40.0mm x 11.8mm) | Isolated Module | Railway Related Equipments | 20 W | - | 1 Output | cCSAus, CE, UKCA | 84% | 3 kV | 160V | 14V | 6.06A | 20 W | - | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Baseplate | 14 VDC to 160 VDC | - | 11.8 mm | 50.8 mm | 40 mm | ||
![]() RFT-30Y28C Bel Power Solutions | 2096 |
| - | Through Hole | 6-DIP Module | - | - | - | Industrial | 160 VDC | 14 VDC | - | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 1071 mA | - | 28 VDC | - | Tray | Active | Details | 62368-1 | 1.587328 oz | 28V | -40°C ~ 105°C | Tray | RFT-30Y | 2.00 L x 1.00 W x 0.90 H (50.8mm x 25.4mm x 22.8mm) | Isolated Module | Railway Related Equipments | 30 W | - | 1 Output | cCSAus, CE, UKCA | 88% | 3 kV | 160V | 14V | 1.071A | 30 W | - | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Heat Sink | 14 VDC to 160 VDC | - | 22.8 mm | 50.8 mm | 25.4 mm | ||
![]() RFT-20Y24 Bel Power Solutions | 131 |
| - | Through Hole | 6-DIP Module | - | - | 100 | Industrial | 160 V | 14 V | - | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 833 mA | - | 24 V | - | Bulk | Active | Details | 62368-1 | 1.481506 oz | 24V | -40°C ~ 105°C | Tube | RFT-20Y | 2.00 L x 1.00 W x 0.46 H (50.8mm x 25.4mm x 11.8mm) | Isolated Module | Railway Related Equipments | 20 W | - | 1 Output | cCSAus, CE, UKCA | 86% | 3 kV | 160V | 14V | 833mA | 20 W | - | - | - | - | - | 3 kVAC | Isolated | Adjustable Output | 14 VDC to 160 VDC | - | 11.8 mm | 50.8 mm | 25.4 mm | ||
![]() RFT-10Y03F Bel Power Solutions | In Stock | - | - | Through Hole | 6-DIP Module | - | - | - | Industrial | 160 VDC | 14 VDC | - | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 3030 mA | - | 3.3 VDC | - | Tray | Active | Details | 62368-1 | 2.151712 oz | 3.3V | -40°C ~ 105°C | Tray | RFT-10Y | 2.00 L x 1.57 W x 0.46 H (50.8mm x 40.0mm x 11.8mm) | Isolated Module | Railway Related Equipments | 9.9 W | - | 1 Output | cCSAus, CE, UKCA | 80% | 3 kV | 160V | 14V | 3.03A | 10 W | - | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Baseplate | 14 VDC to 160 VDC | - | 11.8 mm | 50.8 mm | 40 mm | ||
![]() RFT-10Y24F Bel Power Solutions | 49 |
| - | Through Hole | 6-DIP Module | - | - | - | Industrial | 160 VDC | 14 VDC | - | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 417 mA | - | 24 VDC | - | Tray | Active | Details | 62368-1 | 2.151712 oz | 24V | -40°C ~ 105°C | Tray | RFT-10Y | 2.00 L x 1.57 W x 0.46 H (50.8mm x 40.0mm x 11.8mm) | Isolated Module | Railway Related Equipments | 10 W | - | 1 Output | cCSAus, CE, UKCA | 84% | 3 kV | 160V | 14V | 417mA | 10 W | - | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Baseplate | 14 VDC to 160 VDC | - | 11.8 mm | 50.8 mm | 40 mm | ||
![]() RFT-20Y15C Bel Power Solutions | 32 |
| - | Through Hole | 6-DIP Module | - | - | - | Industrial | 160 VDC | 14 VDC | - | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 1333 mA | - | 15 VDC | - | Tray | Active | Details | 62368-1 | 1.587328 oz | 15V | -40°C ~ 105°C | Tray | RFT-20Y | 2.00 L x 1.00 W x 0.90 H (50.8mm x 25.4mm x 22.8mm) | Isolated Module | Railway Related Equipments | 20 W | - | 1 Output | cCSAus, CE, UKCA | 86% | 3 kV | 160V | 14V | 1.333A | 20 W | - | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Heat Sink | 14 VDC to 160 VDC | - | 22.8 mm | 50.8 mm | 25.4 mm | ||
![]() RFT-30Y48F Bel Power Solutions | In Stock | - | - | Through Hole | 6-DIP Module | - | - | - | Industrial | 160 VDC | 14 VDC | - | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 625 mA | - | 48 VDC | - | Tray | Active | Details | 62368-1 | 2.151712 oz | 48V | -40°C ~ 105°C | Tray | RFT-30Y | 2.00 L x 1.57 W x 0.46 H (50.8mm x 40.0mm x 11.8mm) | Isolated Module | Railway Related Equipments | 30 W | - | 1 Output | cCSAus, CE, UKCA | 89% | 3 kV | 160V | 14V | 625mA | 30 W | - | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Baseplate | 14 VDC to 160 VDC | - | 11.8 mm | 50.8 mm | 40 mm |