- Number of Outputs
- Series
- Package / Case
- Type
- Mfr
- Product Status
- Applications
- Package
- Operating Temperature
- Mounting Type
- Size / Dimension
- Efficiency
Attribute column
Manufacturer
Bel Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFT-30Y15F Bel Power Solutions | In Stock | - | - | Through Hole | 6-DIP Module | - | - | Industrial | 160 VDC | 14 VDC | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 2000 mA | - | 15 VDC | - | Tray | Active | Details | 62368-1 | 2.151712 oz | 15V | -40°C ~ 105°C | Tray | RFT-30Y | 2.00 L x 1.57 W x 0.46 H (50.8mm x 40.0mm x 11.8mm) | Isolated Module | Railway Related Equipments | 30 W | 1 Output | cCSAus, CE, UKCA | 87% | 3 kV | 160V | 14V | 2A | 30 W | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Baseplate | 14 VDC to 160 VDC | 11.8 mm | 50.8 mm | 40 mm | ||
![]() RFT-20Y03 Bel Power Solutions | 2030 |
| - | Through Hole | 6-DIP Module | - | 100 | Industrial | 160 V | 14 V | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 6060 mA | - | 3.3 V | - | Bulk | Active | Details | 62368-1 | 1.481506 oz | 3.3V | -40°C ~ 105°C | Tube | RFT-20Y | 2.00 L x 1.00 W x 0.46 H (50.8mm x 25.4mm x 11.8mm) | Isolated Module | Railway Related Equipments | 20 W | 1 Output | cCSAus, CE, UKCA | 84% | 3 kV | 160V | 14V | 6.06A | 20 W | - | - | - | - | 3 kVAC | Isolated | Adjustable Output | 14 VDC to 160 VDC | 11.8 mm | 50.8 mm | 25.4 mm | ||
![]() RFT-20Y12C Bel Power Solutions | In Stock | - | - | Through Hole | 6-DIP Module | - | - | Industrial | 160 VDC | 14 VDC | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 1667 mA | - | 12 VDC | - | Tray | Active | Details | 62368-1 | 1.587328 oz | 12V | -40°C ~ 105°C | Tray | RFT-20Y | 2.00 L x 1.00 W x 0.90 H (50.8mm x 25.4mm x 22.8mm) | Isolated Module | Railway Related Equipments | 20 W | 1 Output | cCSAus, CE, UKCA | 85% | 3 kV | 160V | 14V | 1.667A | 20 W | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Heat Sink | 14 VDC to 160 VDC | 22.8 mm | 50.8 mm | 25.4 mm | ||
![]() RFT-30Y54C Bel Power Solutions | In Stock | - | - | Through Hole | 6-DIP Module | - | - | Industrial | 160 VDC | 14 VDC | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 556 mA | - | 54 VDC | - | Tray | Active | Details | 62368-1 | 1.587328 oz | 54V | -40°C ~ 105°C | Tray | RFT-30Y | 2.00 L x 1.00 W x 0.90 H (50.8mm x 25.4mm x 22.8mm) | Isolated Module | Railway Related Equipments | 30 W | 1 Output | cCSAus, CE, UKCA | 89% | 3 kV | 160V | 14V | 556mA | 30 W | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Heat Sink | 14 VDC to 160 VDC | 22.8 mm | 50.8 mm | 25.4 mm | ||
![]() RFT-30Y48C Bel Power Solutions | 23 |
| - | Through Hole | 6-DIP Module | - | - | Industrial | 160 VDC | 14 VDC | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 625 mA | - | 48 VDC | - | Tray | Active | Details | 62368-1 | 1.587328 oz | 48V | -40°C ~ 105°C | Tray | RFT-30Y | 2.00 L x 1.00 W x 0.90 H (50.8mm x 25.4mm x 22.8mm) | Isolated Module | Railway Related Equipments | 30 W | 1 Output | cCSAus, CE, UKCA | 89% | 3 kV | 160V | 14V | 625mA | 30 W | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Heat Sink | 14 VDC to 160 VDC | 22.8 mm | 50.8 mm | 25.4 mm | ||
![]() RFT-20Y54C Bel Power Solutions | 23 |
| - | Through Hole | 6-DIP Module | - | - | Industrial | 160 VDC | 14 VDC | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 370 mA | - | 54 VDC | - | Tray | Active | Details | 62368-1 | 1.587328 oz | 54V | -40°C ~ 105°C | Tray | RFT-20Y | 2.00 L x 1.00 W x 0.90 H (50.8mm x 25.4mm x 22.8mm) | Isolated Module | Railway Related Equipments | 20 W | 1 Output | cCSAus, CE, UKCA | 86% | 3 kV | 160V | 14V | 370mA | 20 W | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Heat Sink | 14 VDC to 160 VDC | 22.8 mm | 50.8 mm | 25.4 mm | ||
![]() RFT-30Y05C Bel Power Solutions | In Stock | - | - | Through Hole | 6-DIP Module | - | - | Industrial | 160 VDC | 14 VDC | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 6000 mA | - | 5 VDC | - | Tray | Active | Details | 62368-1 | 1.587328 oz | 5V | -40°C ~ 105°C | Tray | RFT-30Y | 2.00 L x 1.00 W x 0.90 H (50.8mm x 25.4mm x 22.8mm) | Isolated Module | Railway Related Equipments | 30 W | 1 Output | cCSAus, CE, UKCA | 88% | 3 kV | 160V | 14V | 6A | 30 W | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Heat Sink | 14 VDC to 160 VDC | 22.8 mm | 50.8 mm | 25.4 mm | ||
![]() RFT-20Y28C Bel Power Solutions | 23 |
| - | Through Hole | 6-DIP Module | - | - | Industrial | 160 VDC | 14 VDC | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 714 mA | - | 28 VDC | - | Tray | Active | Details | 62368-1 | 1.587328 oz | 28V | -40°C ~ 105°C | Tray | RFT-20Y | 2.00 L x 1.00 W x 0.90 H (50.8mm x 25.4mm x 22.8mm) | Isolated Module | Railway Related Equipments | 20 W | 1 Output | cCSAus, CE, UKCA | 86% | 3 kV | 160V | 14V | 714mA | 20 W | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Heat Sink | 14 VDC to 160 VDC | 22.8 mm | 50.8 mm | 25.4 mm | ||
![]() RFT-30Y15C Bel Power Solutions | 23 |
| - | Through Hole | 6-DIP Module | - | - | Industrial | 160 VDC | 14 VDC | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 2000 mA | - | 15 VDC | - | Tray | Active | Details | 62368-1 | 1.587328 oz | 15V | -40°C ~ 105°C | Tray | RFT-30Y | 2.00 L x 1.00 W x 0.90 H (50.8mm x 25.4mm x 22.8mm) | Isolated Module | Railway Related Equipments | 30 W | 1 Output | cCSAus, CE, UKCA | 87% | 3 kV | 160V | 14V | 2A | 30 W | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Heat Sink | 14 VDC to 160 VDC | 22.8 mm | 50.8 mm | 25.4 mm | ||
![]() RFT-20Y24F Bel Power Solutions | In Stock | - | - | Through Hole | 6-DIP Module | - | - | Industrial | 160 VDC | 14 VDC | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 833 mA | - | 24 VDC | - | Tray | Active | Details | 62368-1 | 2.151712 oz | 24V | -40°C ~ 105°C | Tray | RFT-20Y | 2.00 L x 1.57 W x 0.46 H (50.8mm x 40.0mm x 11.8mm) | Isolated Module | Railway Related Equipments | 20 W | 1 Output | cCSAus, CE, UKCA | 86% | 3 kV | 160V | 14V | 833mA | 20 W | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Baseplate | 14 VDC to 160 VDC | 11.8 mm | 50.8 mm | 40 mm | ||
![]() RFT-10Y54 Bel Power Solutions | 151 |
| - | Through Hole | 6-DIP Module | - | 100 | Industrial | 160 V | 14 V | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 185 mA | - | 54 V | - | Bulk | Active | Details | 62368-1 | 1.481506 oz | 54V | -40°C ~ 105°C | Tube | RFT-10Y | 2.00 L x 1.00 W x 0.46 H (50.8mm x 25.4mm x 11.8mm) | Isolated Module | Railway Related Equipments | 9.9 W | 1 Output | cCSAus, CE, UKCA | 84% | 3 kV | 160V | 14V | 185mA | 10 W | - | - | - | - | 3 kVAC | Isolated | Adjustable Output | 14 VDC to 160 VDC | 11.8 mm | 50.8 mm | 25.4 mm | ||
![]() RFT-10Y54F Bel Power Solutions | 23 |
| - | Through Hole | 6-DIP Module | - | - | Industrial | 160 VDC | 14 VDC | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 185 mA | - | 54 VDC | - | Tray | Active | Details | 62368-1 | 2.151712 oz | 54V | -40°C ~ 105°C | Tray | RFT-10Y | 2.00 L x 1.57 W x 0.46 H (50.8mm x 40.0mm x 11.8mm) | Isolated Module | Railway Related Equipments | 9.9 W | 1 Output | cCSAus, CE, UKCA | 84% | 3 kV | 160V | 14V | 185mA | 10 W | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Baseplate | 14 VDC to 160 VDC | 11.8 mm | 50.8 mm | 40 mm | ||
![]() RFT-10Y12F Bel Power Solutions | In Stock | - | - | Through Hole | 6-DIP Module | - | - | Industrial | 160 VDC | 14 VDC | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 833 mA | - | 12 VDC | - | Tray | Active | Details | 62368-1 | 2.151712 oz | 12V | -40°C ~ 105°C | Tray | RFT-10Y | 2.00 L x 1.57 W x 0.46 H (50.8mm x 40.0mm x 11.8mm) | Isolated Module | Railway Related Equipments | 9.9 W | 1 Output | cCSAus, CE, UKCA | 84% | 3 kV | 160V | 14V | 833mA | 10 W | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Baseplate | 14 VDC to 160 VDC | 22.8 mm | 50.8 mm | 25.4 mm | ||
![]() RFT-30Y12 Bel Power Solutions | 154 |
| - | Through Hole | 6-DIP Module | - | 100 | Industrial | 160 V | 14 V | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 2500 mA | - | 12 V | - | Bulk | Active | Details | 62368-1 | 1.481506 oz | 12V | -40°C ~ 105°C | Tube | RFT-30Y | 2.00 L x 1.00 W x 0.46 H (50.8mm x 25.4mm x 11.8mm) | Isolated Module | Railway Related Equipments | 30 W | 1 Output | cCSAus, CE, UKCA | 87% | 3 kV | 160V | 14V | 2.5A | 30 W | - | - | - | - | 3 kVAC | Isolated | Adjustable Output | 14 VDC to 160 VDC | 11.8 mm | 50.8 mm | 25.4 mm | ||
![]() RFT-30Y54F Bel Power Solutions | 23 |
| - | Through Hole | 6-DIP Module | - | - | Industrial | 160 VDC | 14 VDC | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 556 mA | - | 54 VDC | - | Tray | Active | Details | 62368-1 | 2.151712 oz | 54V | -40°C ~ 105°C | Tray | RFT-30Y | 2.00 L x 1.57 W x 0.46 H (50.8mm x 40.0mm x 11.8mm) | Isolated Module | Railway Related Equipments | 30 W | 1 Output | cCSAus, CE, UKCA | 89% | 3 kV | 160V | 14V | 556mA | 30 W | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Baseplate | 14 VDC to 160 VDC | 11.8 mm | 50.8 mm | 40 mm | ||
![]() RFT-30Y24F Bel Power Solutions | 2144 |
| - | Through Hole | 6-DIP Module | - | - | Industrial | 160 VDC | 14 VDC | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 1250 mA | - | 24 VDC | - | Tray | Active | Details | 62368-1 | 2.151712 oz | 24V | -40°C ~ 105°C | Tray | RFT-30Y | 2.00 L x 1.57 W x 0.46 H (50.8mm x 40.0mm x 11.8mm) | Isolated Module | Railway Related Equipments | 30 W | 1 Output | cCSAus, CE, UKCA | 88% | 3 kV | 160V | 14V | 1.25A | 30 W | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Baseplate | 14 VDC to 160 VDC | 11.8 mm | 50.8 mm | 40 mm | ||
![]() RFT-20Y48C Bel Power Solutions | In Stock | - | - | Through Hole | 6-DIP Module | - | - | Industrial | 160 VDC | 14 VDC | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 417 mA | - | 48 VDC | - | Tray | Active | Details | 62368-1 | 1.587328 oz | 48V | -40°C ~ 105°C | Tray | RFT-20Y | 2.00 L x 1.00 W x 0.90 H (50.8mm x 25.4mm x 22.8mm) | Isolated Module | Railway Related Equipments | 20 W | 1 Output | cCSAus, CE, UKCA | 86% | 3 kV | 160V | 14V | 417mA | 20 W | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Heat Sink | 14 VDC to 160 VDC | 22.8 mm | 50.8 mm | 25.4 mm | ||
![]() RFT-30Y05F Bel Power Solutions | In Stock | - | - | Through Hole | 6-DIP Module | - | - | Industrial | 160 VDC | 14 VDC | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 6000 mA | - | 5 VDC | - | Tray | Active | Details | 62368-1 | 2.151712 oz | 5V | -40°C ~ 105°C | Tray | RFT-30Y | 2.00 L x 1.57 W x 0.46 H (50.8mm x 40.0mm x 11.8mm) | Isolated Module | Railway Related Equipments | 30 W | 1 Output | cCSAus, CE, UKCA | 88% | 3 kV | 160V | 14V | 6A | 30 W | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Baseplate | 14 VDC to 160 VDC | 11.8 mm | 50.8 mm | 40 mm | ||
![]() RFT-20Y28F Bel Power Solutions | In Stock | - | - | Through Hole | 6-DIP Module | - | - | Industrial | 160 VDC | 14 VDC | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 714 mA | - | 28 VDC | - | Tray | Active | Details | 62368-1 | 2.151712 oz | 28V | -40°C ~ 105°C | Tray | RFT-20Y | 2.00 L x 1.57 W x 0.46 H (50.8mm x 40.0mm x 11.8mm) | Isolated Module | Railway Related Equipments | 20 W | 1 Output | cCSAus, CE, UKCA | 86% | 3 kV | 160V | 14V | 714mA | 20 W | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Baseplate | 14 VDC to 160 VDC | 11.8 mm | 50.8 mm | 40 mm | ||
![]() RFT-10Y54C Bel Power Solutions | 23 |
| - | Through Hole | 6-DIP Module | - | - | Industrial | 160 VDC | 14 VDC | + 105 C | Bel Power Solutions | - 40 C | Through Hole | 185 mA | - | 54 VDC | - | Tray | Active | Details | 62368-1 | 1.587328 oz | 54V | -40°C ~ 105°C | Tray | RFT-10Y | 2.00 L x 1.00 W x 0.90 H (50.8mm x 25.4mm x 22.8mm) | Isolated Module | Railway Related Equipments | 9.9 W | 1 Output | cCSAus, CE, UKCA | 84% | 3 kV | 160V | 14V | 185mA | 10 W | - | - | - | - | 3 kVAC | DC/DC Converters | Adjustable Output, Heat Sink | 14 VDC to 160 VDC | 22.8 mm | 50.8 mm | 25.4 mm |