- Number of Outputs
- RoHS
- Series
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Brand
- Product Category
- Product Type
- Operating Temperature
- Mfr
- Features
Attribute column
Manufacturer
Bel Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Usage Level | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFC250-4004 Bel Power Solutions | In Stock | - | Datasheet | - | Chassis Mount | - | 0°C~70°C With Derating | PFC250 (250W) | 8.50Lx4.75W x 2.00 H 215.9mmx120.7mmx50.8mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 250W | 4 | CE | 75% | 2.6kV | 40A 10A 6A 3A | 12V | 15V | 15V | Yes | Adjustable Output, PFC, Remote Sense, Universal Input | Non-RoHS Compliant | ||
![]() MAP42-1024G Bel Power Solutions | 2946 |
| - | 12 Weeks | Chassis Mount | - | 0°C~70°C With Derating | MAP42 (42W) | 5.00Lx3.00W x 1.25 H 127.0mmx76.2mmx31.8mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 40W | 1 | CE | 70% | 2.6kV | - | - | - | - | Yes | Adjustable Output, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() LT1704-7 Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | -25°C~71°C | Melcher T (500W) | 6.60Lx5.60W x 4.40 H 167.6mmx142.2mmx111.8mm | Active | 1 (Unlimited) | Enclosed, Conformal Coated | ITE (Commercial) | 500W | 1 | CE, CSAus | 92.5% | 2.8kV | 10A | - | - | - | - | Adjustable Output, Hot Swappable, Load Sharing, PFC, Universal Input | ROHS3 Compliant | ||
![]() PFC375-1024FMG Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | 0°C~70°C With Derating | PFC375 (375W) | - | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 375W | 1 | CE | 68% | 2.6kV | 15A | - | - | - | No | Adjustable Output, Load Sharing, PFC, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() MAP130-1012G Bel Power Solutions | 2047 |
| - | 12 Weeks | Chassis Mount | Commercial grade | 0°C~70°C With Derating | MAP130 (130W) | 8.50Lx4.50W x 2.00 H 215.9mmx114.3mmx50.8mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 130W | 1 | CB, cCSAus, CE | 80% | 2.6kV | - | - | - | - | Yes | Adjustable Output, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() LM1601-9R Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | -40°C~71°C With Derating | Melcher M (50W) | 6.60Lx4.37W x 1.54 H 168.0mmx111.0mmx39.0mm | Active | 1 (Unlimited) | Enclosed, Conformal Coated | ITE (Commercial), Railway | 50W | 1 | cCSAus, CE | 81% | 4kV | 2A | - | - | - | - | Adjustable Output, DC Input Capable, Remote On/Off, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() LM1901-9R Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | -40°C~71°C With Derating | Melcher M (50W) | 6.60Lx4.37W x 1.54 H 168.0mmx111.0mmx39.0mm | Active | 1 (Unlimited) | Enclosed, Conformal Coated | ITE (Commercial), Railway | 50W | 1 | cCSAus, CE | 81% | 4kV | 1A | - | - | - | - | Adjustable Output, DC Input Capable, Remote On/Off, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() UT1201-7B1 Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | -25°C~71°C With Derating | Melcher T (500W) | 6.60Lx5.60W x 4.40 H 168.0mmx141.0mmx111.0mm | Active | Not Applicable | Enclosed, Conformal Coated | ITE (Commercial) | 500W | 1 | cCSAus, CE | 91% | 2.8kV | 16A | - | - | - | - | Adjustable Output, Load Sharing, PFC | ROHS3 Compliant | ||
![]() MBC60-1024G Bel Power Solutions | In Stock | - | - | 18 Weeks | Chassis Mount | Commercial grade | -20°C~70°C With Derating | MBC60 (60W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | Active | 1 (Unlimited) | Open Frame | Medical | 60W | 1 | CE, CSA | 85% | 4.242kV | - | - | - | - | No | Adjustable Output, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() LR2320-9 Bel Power Solutions | 583 |
| - | 12 Weeks | DIN Rail | - | -40°C~71°C | Melcher LR (240W) | 6.60Lx4.40W x 2.40 H 168.0mmx111.0mmx60.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 300W | 2 | cCSAus, CE | 90% | 2.84kV | - | 12V | - | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() LM3040-9 Bel Power Solutions | In Stock | - | - | - | Chassis Mount | Commercial grade | -40°C~71°C | Melcher M (50W) | 6.63Lx4.38W x 1.52 H 168.5mmx111.2mmx38.7mm | Active | 1 (Unlimited) | Enclosed, Conformal Coated | ITE (Commercial) | 50W | 3 | CE, cCSAus, cURus | 76% | 2.8kV | - | 15V | 15V | - | - | Adjustable Output, DC Input Capable, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() ABC275-1T58L Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | -40°C~70°C With Derating | ABC275 (275W) | 5.00Lx3.00W x 0.75 H 127.0mmx76.2mmx19.1mm | Active | - | Open Frame | ITE (Commercial) | 160W 275W Forced Air | 1 | CE | 92% | 3kV | - | - | - | - | No | Adjustable Output, DC Input Capable, PFC, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() ABC225-1058L Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | -40°C~70°C With Derating | ABC225 (225W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx25.4mm | Active | - | Open Frame | ITE (Commercial) | 113W 225W Forced Air | 1 | CE | 94% | 3kV | - | - | - | - | No | DC Input Capable, PFC, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() LWN1902-6EG Bel Power Solutions | 905 |
| - | 12 Weeks | DIN Rail | - | -40°C~60°C | Melcher W (250W) | 4.47Lx4.05W x 5.43 H 113.6mmx103.0mmx138.0mm | Active | 1 (Unlimited) | Enclosed, Conformal Coated | Industrial, ITE (Commercial) | - | 1 | cCSAus, CE, cULus, NEMKO | - | 2kV | - | - | - | - | - | Universal Input | ROHS3 Compliant | ||
![]() LWN2663-6EG Bel Power Solutions | 2925 |
| - | 12 Weeks | DIN Rail | - | -40°C~60°C | Melcher W (250W) | 4.47Lx4.05W x 5.43 H 113.6mmx103.0mmx138.0mm | Active | 1 (Unlimited) | Enclosed, Conformal Coated | Industrial, ITE (Commercial) | - | 2 | cCSAus, CE, cULus, NEMKO | - | 2kV | - | - | - | - | - | Universal Input | ROHS3 Compliant | ||
![]() ABC75-1012L Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | -40°C~70°C With Derating | ABC75 (75W) | 3.00Lx2.00W x 1.00 H 76.2mmx50.8mmx25.4mm | Active | - | Open Frame | ITE (Commercial) | 75W | 1 | CB, CCC, CE, CSA, cUL, NEMKO, UL | 90% | 3kV | - | - | - | - | No | Adjustable Output, DC Input Capable, PFC, Universal Input | ROHS3 Compliant | ||
![]() ABC75-1030L Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | -40°C~70°C With Derating | ABC75 (75W) | 3.00Lx2.00W x 1.00 H 76.2mmx50.8mmx25.4mm | Active | - | Open Frame | ITE (Commercial) | 75W | 1 | CB, CCC, CE, CSA, cUL, NEMKO, UL | 91% | 3kV | - | - | - | - | No | Adjustable Output, DC Input Capable, PFC, Universal Input | ROHS3 Compliant | ||
![]() ABC75-1048L Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | -40°C~70°C With Derating | ABC75 (75W) | 3.00Lx2.00W x 1.00 H 76.2mmx50.8mmx25.4mm | Active | - | Open Frame | ITE (Commercial) | 75W | 1 | CB, CCC, CE, CSA, cUL, NEMKO, UL | 93% | 3kV | - | - | - | - | No | Adjustable Output, DC Input Capable, PFC, Universal Input | ROHS3 Compliant | ||
![]() ABC350-1030L Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | -40°C~70°C With Derating | ABC350 (350W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | Active | - | Open Frame | ITE (Commercial) | 200W 350W Forced Air | 1 | CE | 93% | 3kV | - | - | - | - | No | Adjustable Output, DC Input Capable, PFC, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() LDT480-24 Bel Power Solutions | In Stock | - | - | 18 Weeks | DIN Rail | - | -40°C~70°C | LDT480 (480W) | 4.92Lx2.87W x 5.51 H 125.0mmx73.0mmx140.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 480W | 1 | - | 92% | 4.2kV | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, PFC | ROHS3 Compliant |