- Number of Outputs
- RoHS
- Series
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Brand
- Product Category
- Product Type
- Operating Temperature
- Mfr
- Features
Attribute column
Manufacturer
Bel Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Usage Level | Operating Temperature | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Voltage - Output 2 | Total Power Output-Max | Voltage - Output 3 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBC40-1015G-2 Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | -20°C~70°C With Derating | MBC40 (40W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | - | Active | 1 (Unlimited) | - | - | Open Frame | Medical | 40W | - | - | - | - | - | - | - | - | - | 1 | - | - | 85% | 4.242kV | - | - | - | - | - | - | - | No | Adjustable Output, Remote Sense, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() LRP2320-9 Bel Power Solutions | 718 |
| - | 12 Weeks | DIN Rail | - | - | -40°C~71°C | Melcher LRP (300W) | 6.60Lx4.40W x 2.40 H 168.0mmx111.0mmx60.0mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 300W | - | - | - | - | - | - | - | - | - | 2 | - | cCSAus, CE | 90% | 2.84kV | - | - | - | - | 12V | - | - | No | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() LS1301-9ERG Bel Power Solutions | 559 |
| - | 12 Weeks | Chassis Mount | - | - | -40°C~71°C | Melcher S (100W) | 6.60Lx4.40W x 2.40 H 168.0mmx111.0mmx60.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed, Conformal Coated | ITE (Commercial), Railway | 96W | - | - | - | - | - | - | - | - | - | 1 | - | cCSAus, CE, NEMKO | 83% | 2kV | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() MBC40-3000G-2 Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | -20°C~70°C With Derating | MBC40 (40W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | - | Active | 1 (Unlimited) | - | - | Open Frame | Medical | 40W | - | - | - | - | - | - | - | - | - | 3 | - | - | 85% | 4.242kV | - | - | - | - | 12.5V | - | -12.8V | No | Adjustable Output, Remote Sense, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() MBC40-3002G-2 Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | -20°C~70°C With Derating | MBC40 (40W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | - | Active | 1 (Unlimited) | - | - | Open Frame | Medical | 40W | - | - | - | - | - | - | - | - | - | 3 | - | - | 85% | 4.242kV | - | - | - | - | 14.6V | - | -14.8V | No | Adjustable Output, Remote Sense, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() LM2320-9EG Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | -40°C~71°C | Melcher M (50W) | 6.63Lx4.38W x 1.52 H 168.5mmx111.2mmx38.7mm | - | Active | 1 (Unlimited) | - | - | Enclosed, Conformal Coated | ITE (Commercial) | 50W | - | - | - | - | - | - | - | - | - | 2 | - | CE, cCSAus, cURus | 80% | 2.8kV | - | - | - | 2A 2A | 12V | - | - | - | Adjustable Output, DC Input Capable, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() LM1001-9ER Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | -40°C~71°C With Derating | Melcher M (50W) | 6.60Lx4.37W x 1.54 H 168.0mmx111.0mmx39.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed, Conformal Coated | ITE (Commercial), Railway | 50W | - | - | - | - | - | - | - | - | - | 1 | - | cCSAus, CE | 73% | 4kV | - | - | - | 8A | - | - | - | - | Adjustable Output, DC Input Capable, Remote On/Off, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() LK4501-9ER Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | -40°C~71°C | Melcher K (150W) | 6.60Lx4.40W x 3.20 H 168.0mmx111.0mmx80.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed, Conformal Coated | ITE (Commercial), Railway | 150W | - | - | - | - | - | - | - | - | - | 1 | - | cCSAus, CE, cULus, NEMKO | 85% | 4kV | - | - | - | 10A | - | - | - | - | Adjustable Output, Load Sharing, PFC, Universal Input | ROHS3 Compliant | ||
![]() LK2660-9ERT Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | -40°C~71°C | Melcher K (150W) | 6.60Lx4.40W x 3.20 H 168.0mmx111.0mmx80.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed, Conformal Coated | ITE (Commercial), Railway | 144W | - | - | - | - | - | - | - | - | - | 2 | - | cCSAus, CE, cULus, NEMKO | 82% | 4kV | - | - | - | 3A 3A | 24V | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Remote On/Off, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() ABC300-1T12G Bel Power Solutions | In Stock | - | - | 18 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | ABC300 (300W) | 5.00Lx3.00W x 1.50 H 127.0mmx76.2mmx38.1mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 200W 300W Forced Air | - | - | - | - | - | - | - | - | - | 1 | - | CE | - | 5.9kV | - | - | - | - | - | - | - | No | Adjustable Output, DC Input Capable, Remote Sense, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() ABC60-3000G Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | -20°C~70°C With Derating | ABC60 (60W) | 4.00Lx2.00W x 1.20 H 101.6mmx50.8mmx30.5mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 60W | - | - | - | - | - | - | - | - | - | 3 | - | CE | 85% | 4.242kV | - | - | - | - | 12.5V | - | -12.8V | Yes | Adjustable Output, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() LM1001-9R Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | -40°C~71°C With Derating | Melcher M (50W) | 6.60Lx4.37W x 1.54 H 168.0mmx111.0mmx39.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed, Conformal Coated | ITE (Commercial), Railway | 50W | - | - | - | - | - | - | - | - | - | 1 | - | cCSAus, CE | 73% | 4kV | - | - | - | 8A | - | - | - | - | Adjustable Output, DC Input Capable, Remote On/Off, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() FXC7000-48-S Bel Power Solutions | In Stock | - | - | 16 Weeks | Rack Mount | - | - | 0°C~70°C With Derating | FXC7000 (7000W) | 15.17Lx8.00W x 5.00 H 385.3mmx203.2mmx127.0mm | - | Active | Not Applicable | - | - | Front End | ITE (Commercial) | 7000W | - | - | - | - | - | - | - | - | - | 1 | - | CE | 91% | 4kV | - | - | - | - | - | - | - | No | Adjustable Output, I²C™ Interface, Remote Sense, Standby Output | Non-RoHS Compliant | ||
![]() LDN20-12 Bel Power Solutions | 59 |
| - | 18 Weeks | DIN Rail | - | Commercial grade | -40°C~70°C With Derating | LDN20 (20W) | 2.42Lx1.38W x 3.54 H 61.5mmx35.0mmx90.0mm | - | Active | Not Applicable | - | - | Enclosed | ITE (Commercial) | 20W | - | - | - | - | - | - | - | - | - | 1 | - | - | 80% | 4.2kV | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20 | ROHS3 Compliant | ||
![]() MPB125-1012G Bel Power Solutions | In Stock | - | - | 16 Weeks | Chassis Mount | - | - | -20°C~70°C With Derating | MPB125 (125W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 125W | - | - | - | - | - | - | - | - | - | 1 | - | CE | 86% | 3kV | - | - | - | - | - | - | - | Yes | Adjustable Output, Load Sharing, PFC, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() PFC250-1003F Bel Power Solutions | In Stock | - | Datasheet | - | Chassis Mount | - | - | 0°C~70°C With Derating | PFC250 (250W) | 8.50Lx4.75W x 2.00 H 215.9mmx120.7mmx50.8mm | - | Obsolete | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | 250W | - | - | - | - | - | - | - | - | - | 1 | - | CE | 75% | 2.6kV | - | - | - | 50A | - | - | - | No | Adjustable Output, PFC, Remote Sense, Universal Input | Non-RoHS Compliant | ||
![]() MAP40-1005C Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | 0°C~70°C With Derating | MAP40 (40W) | 5.00Lx3.00W x 1.25 H 127.0mmx76.2mmx31.8mm | - | Obsolete | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | 40W | - | - | - | - | - | - | - | - | - | 1 | - | CE | 70% | 2.6kV | - | - | - | 8A | - | - | - | Yes | Adjustable Output, Universal Input | - | ||
![]() HDBB-105W-AG Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | 0°C~50°C | Linear DBB | 14.25Lx4.87W x 3.38 H 362.0mmx123.7mmx85.9mm | - | Obsolete | 1 (Unlimited) | - | - | Linear | ITE (Commercial) | 101W | - | - | - | - | - | - | - | - | - | 3 | - | - | 45% | 3kV | - | - | - | 12A 1.7A 1.7A | 12V | - | -12V | - | Adjustable Output, Remote Sense | - | ||
![]() SBLP65-1003G Bel Power Solutions | In Stock | - | Datasheet | - | Chassis Mount | NO | - | -10°C~70°C With Derating | SBLP65 (65W) | 4.00Lx2.00W x 1.30 H 101.6mmx50.8mmx33.0mm | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Open Frame | ITE (Commercial) | 60W 65W Forced Air | OPERATES FROM AN 90-264 VAC INPUT SUPPLY | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 8 | R-XDMA-X8 | 1 | Not Qualified | CB, CE | 85% | 4.242kV | 3.3V | 100V | YES | 19A | - | 65W | - | Yes | Adjustable Output, Remote Sense, Universal Input | RoHS Compliant | ||
![]() MPU200-1012G Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | 0°C~70°C With Derating | MPU200 (200W) | 8.00Lx4.20W x 1.50 H 203.2mmx106.7mmx38.10mm | - | Obsolete | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 200W | - | - | - | - | - | - | - | - | - | 1 | - | - | 75% | 2.6kV | - | - | - | - | - | - | - | No | Adjustable Output, Load Sharing, PFC, Remote Sense, Universal Input | ROHS3 Compliant |