- Number of Outputs
- RoHS
- Series
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Brand
- Product Category
- Product Type
- Operating Temperature
- Mfr
- Features
Attribute column
Manufacturer
Bel Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Usage Level | Voltage-Input | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDT481-12 Bel Power Solutions | 2629 |
| - | - | DIN Rail | - | 340V~550VAC 3 Phase | -40°C~70°C | LDT481 (480W) | 5.41Lx3.15W x 5.00 H 137.5mmx80.0mmx127.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 480W | 1 | - | 87.5% | 4.2kV | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20 | ROHS3 Compliant | ||
![]() LDN85-5 Bel Power Solutions | In Stock | - | - | 18 Weeks | DIN Rail | - | - | -40°C~70°C | LDN85 (85W) | 4.33Lx1.57W x 4.53 H 110.0mmx40.0mmx115.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 43W | 1 | - | 75% | 4.2kV | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Universal Input | ROHS3 Compliant | ||
![]() MPB125-2012RG Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | -20°C~70°C With Derating | MPB125 (125W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 125W | 2 | CE | 86% | 3kV | 10.5A 500mA | 12V | - | - | Yes | Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() LDT481-24 Bel Power Solutions | In Stock | - | - | - | DIN Rail | - | 340V~550VAC 3 Phase | -40°C~70°C | LDT481 (480W) | 5.41Lx3.15W x 5.00 H 137.5mmx80.0mmx127.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 480W | 1 | - | 93.5% | 4.2kV | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20 | ROHS3 Compliant | ||
![]() LDT481-72 Bel Power Solutions | In Stock | - | - | - | DIN Rail | - | 340V~550VAC 3 Phase | -40°C~70°C | LDT481 (480W) | 5.41Lx3.15W x 5.00 H 137.5mmx80.0mmx127.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 480W | 1 | - | 94% | 4.2kV | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20 | ROHS3 Compliant | ||
![]() LDN481-72 Bel Power Solutions | In Stock | - | - | 18 Weeks | DIN Rail | - | - | -40°C~70°C | LDN481 (480W) | 5.41Lx3.15W x 5.00 H 137.5mmx80.0mmx127.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 480W | 1 | - | 92% | 4.2kV | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20 | ROHS3 Compliant | ||
![]() LS1601-9ERG Bel Power Solutions | 925 |
| - | 12 Weeks | Chassis Mount | - | - | -40°C~71°C | Melcher S (100W) | 6.60Lx4.40W x 2.40 H 168.0mmx111.0mmx60.0mm | Active | 1 (Unlimited) | Enclosed, Conformal Coated | ITE (Commercial), Railway | 101W | 1 | cCSAus, CE, NEMKO | 85% | 2kV | - | - | - | - | - | Adjustable Output, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() LDN85-24 Bel Power Solutions | In Stock | - | - | 18 Weeks | DIN Rail | - | - | -40°C~70°C | LDN85 (85W) | 4.33Lx1.57W x 4.53 H 110.0mmx40.0mmx115.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 84W | 1 | - | 88% | 4.2kV | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Universal Input | ROHS3 Compliant | ||
![]() LDN481-48 Bel Power Solutions | In Stock | - | - | 18 Weeks | DIN Rail | - | - | -40°C~70°C | LDN481 (480W) | 5.41Lx3.15W x 5.00 H 137.5mmx80.0mmx127.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 480W | 1 | - | 91.5% | 4.2kV | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20 | ROHS3 Compliant | ||
![]() LK1001-7R Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | -25°C~71°C | Melcher K (150W) | 6.60Lx4.40W x 3.20 H 168.0mmx111.0mmx80.0mm | Active | 1 (Unlimited) | Enclosed, Conformal Coated | ITE (Commercial), Railway | 150W | 1 | cCSAus, CE, cULus, NEMKO | 79% | 4kV | - | - | - | - | - | Load Sharing, Universal Input | ROHS3 Compliant | ||
![]() PFC375-4000FG Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | 0°C~70°C With Derating | PFC375 (375W) | - | Active | - | Enclosed | ITE (Commercial) | 375W | 4 | CE | 68% | 2.6kV | 40A 10A 6A 3A | 12V | 12V | 5V | Yes | Adjustable Output, Load Sharing, PFC, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() MAP140-1024 Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | 0°C~70°C With Derating | MAP140 (140W) | 7.00Lx4.30W x 1.80 H 177.8mmx109.2mmx45.7mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 80W 140W Forced Air | 1 | CB, cCSAus, CE | 80% | 2.6kV | 4.6A | - | - | - | No | Adjustable Output, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() PFC250-4530G Bel Power Solutions | 2154 |
| - | 12 Weeks | Chassis Mount | - | - | 0°C~70°C With Derating | PFC250 (250W) | 8.50Lx4.75W x 2.00 H 215.9mmx120.7mmx50.8mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 250W | 4 | CE | 75% | 2.6kV | - | 3.3V | 12V | 12V | Yes | Adjustable Output, PFC, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() LRS10-28-901G Bel Power Solutions | 814 |
| - | 12 Weeks | Chassis Mount | - | - | -40°C~71°C | Melcher LRS | - | Active | Not Applicable | Enclosed | ITE (Commercial), Railway | 560W | 2 | CE, CSAus | - | 2.8kV | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PET800-12-074RA Bel Power Solutions | 2833 |
| - | 16 Weeks | Rack Mount | - | - | 0°C~50°C | PET800 (800W) | 7.28Lx2.89W x 1.54 H 185.0mmx73.5mmx39.0mm | Active | Not Applicable | Front End | ITE (Commercial) | 800W | 1 | CE | 93% | - | - | - | - | - | - | Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() LWR1801-6EM1G Bel Power Solutions | 2318 |
| - | 12 Weeks | DIN Rail | - | - | -40°C~60°C | Melcher W (125W) | 4.47Lx4.05W x 5.43 H 113.6mmx103.0mmx138.0mm | Active | Not Applicable | Enclosed, Conformal Coated | ITE (Commercial) | 250W | 1 | cCSAus, CE, cULus, NEMKO, TUV | 88% | 2.8kV | - | - | - | - | - | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() LT1240-7ZG Bel Power Solutions | 663 |
| - | 12 Weeks | Chassis Mount | - | - | -25°C~71°C | Melcher T (500W) | 6.60Lx5.60W x 4.40 H 167.6mmx142.2mmx111.8mm | Active | Not Applicable | Enclosed, Conformal Coated | ITE (Commercial) | 500W | 1 | cCSAus, CE | 91% | 2.8kV | - | - | - | - | - | Adjustable Output, Hot Swappable, Load Sharing, PFC, Universal Input | ROHS3 Compliant | ||
![]() PFE1500-12-054NAH Bel Power Solutions | In Stock | - | - | - | Rack Mount | - | - | 0°C~45°C With Derating | PFE1500 (1500W) | 12.66Lx2.15W x 1.57 H 321.5mmx54.5mmx40.0mm | Active | Not Applicable | Front End | ITE (Commercial) | 1500W | 1 | CE | 92% | - | 125A | - | - | - | - | I2C Interface, PFC, Universal Input | ROHS3 Compliant | ||
![]() LS1001-9ERG Bel Power Solutions | 715 |
| - | 12 Weeks | Chassis Mount | - | - | -40°C~71°C | Melcher S (100W) | 6.60Lx4.40W x 2.40 H 168.0mmx111.0mmx60.0mm | Active | Not Applicable | Enclosed, Conformal Coated | ITE (Commercial), Railway | 100W | 1 | cCSAus, CE, NEMKO | 78% | 2kV | - | - | - | - | - | Adjustable Output, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() LK1601-9ERG Bel Power Solutions | 706 |
| - | 12 Weeks | Chassis Mount | Commercial grade | - | -40°C~71°C | Melcher K (150W) | 6.60Lx4.40W x 3.20 H 168.0mmx111.0mmx80.0mm | Active | Not Applicable | Enclosed, Conformal Coated | ITE (Commercial), Railway | 150W | 1 | cCSAus, CE, NEMKO | 85% | 2.8kV | - | - | - | - | - | Adjustable Output, DC Input Capable, Remote On/Off, Remote Sense, Universal Input | ROHS3 Compliant |