- Number of Outputs
- RoHS
- Series
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Brand
- Product Category
- Product Type
- Operating Temperature
- Mfr
- Features
Attribute column
Manufacturer
Bel Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Usage Level | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAP130-4002 Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | 0°C~70°C With Derating | MAP130 (130W) | 8.50Lx4.50W x 2.00 H 215.9mmx114.3mmx50.8mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 130W | 4 | CB, cCSAus, CE | 80% | 2.6kV | 20A 5A 1A 1A | 12V | -12V | 12V | Yes | Adjustable Output, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() LH1301-2R Bel Power Solutions | In Stock | - | Datasheet | - | Chassis Mount | - | 0°C~70°C With Derating | H (70W) | 6.63Lx1.54W x 4.37 H 168.5mmx38.7mmx111.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 70W | 1 | CE, cURus, TUV | 81% | 4kV | 6A | - | - | - | - | Adjustable Output, DC Input Capable, IP40, Remote On/Off, Standby Output, Universal Input | - | ||
![]() BLP55-1005 Bel Power Solutions | In Stock | - | Datasheet | - | Chassis Mount | - | -20°C~70°C With Derating | BLP55 (55W) | 5.00Lx3.00W x 1.23 H 127.0mmx76.2mmx31.2mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 55W | 1 | CB, CE | 70% | 4.242kV | 8A | - | - | - | - | Adjustable Output, Remote Sense, Universal Input | Non-RoHS Compliant | ||
![]() LH1901-2R Bel Power Solutions | In Stock | - | Datasheet | - | Chassis Mount | - | 0°C~70°C With Derating | H (70W) | 6.63Lx1.54W x 4.37 H 168.5mmx38.7mmx111.0mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 70W | 1 | CE, cURus, TUV | 83% | 4kV | 1.5A | - | - | - | - | Adjustable Output, DC Input Capable, IP40, Remote On/Off, Standby Output, Universal Input | - | ||
![]() MAP130-4003 Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | 0°C~70°C With Derating | MAP130 (130W) | 8.50Lx4.50W x 2.00 H 215.9mmx114.3mmx50.8mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 130W | 4 | CB, cCSAus, CE | 80% | 2.6kV | 20A 4A 1A 1A | 15V | -5V | -15V | Yes | Adjustable Output, Remote Sense, Universal Input | Non-RoHS Compliant | ||
![]() LDN40-5 Bel Power Solutions | In Stock | - | - | 18 Weeks | DIN Rail | - | -40°C~70°C | LDN40 (40W) | 2.42Lx2.83W x 3.54 H 61.5mmx72.0mmx90.0mm | Active | Not Applicable | Enclosed | ITE (Commercial) | 20W | 1 | CE | 80% | 4.2kV | - | - | - | - | - | Adjustable Output, DC Input Capable, IP20, Load Sharing, Universal Input | ROHS3 Compliant | ||
![]() MAP110-1024G Bel Power Solutions | 2214 |
| - | 12 Weeks | Chassis Mount | - | 0°C~70°C With Derating | MAP110 (110W) | 7.00Lx4.30W x 1.97 H 177.8mmx109.2mmx50.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 90W 120W Forced Air | 1 | CB, cCSAus, CE | 80% | 4.242kV | - | - | - | - | No | Adjustable Output, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() MAP30-1005G Bel Power Solutions | 2914 |
| - | 12 Weeks | Chassis Mount | - | 0°C~70°C With Derating | MAP30 (30W) | 3.00Lx5.00W x 1.16 H 76.2mmx127.0mmx29.5mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 30W | 1 | CE | 70% | 2.6kV | - | - | - | - | Yes | Adjustable Output, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() MAP130-4003G Bel Power Solutions | 2531 |
| - | 12 Weeks | Chassis Mount | - | 0°C~70°C With Derating | MAP130 (130W) | 8.50Lx4.50W x 2.00 H 215.9mmx114.3mmx50.8mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 130W | 4 | CB, cCSAus, CE | 80% | 2.6kV | - | 15V | -5V | -15V | Yes | Adjustable Output, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() UT1240-7ZG Bel Power Solutions | 645 |
| - | 12 Weeks | Chassis Mount | - | -25°C~71°C | Melcher T (500W) | 6.60Lx5.60W x 4.40 H 168.0mmx141.0mmx111.0mm | Active | Not Applicable | Enclosed, Conformal Coated | ITE (Commercial) | 500W | 1 | cCSAus, CE | 91% | 2.8kV | - | - | - | - | - | Adjustable Output, Hot Swappable, Load Sharing, Universal Input | ROHS3 Compliant | ||
![]() UT1404-7 Bel Power Solutions | 560 |
| - | - | - | - | - | Melcher T (500W) | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PFC375-4200F Bel Power Solutions | 589 |
| - | - | Chassis Mount | - | 0°C~70°C With Derating | PFC375 (375W) | 9.00Lx5.00W x 2.50 H 228.6mmx127.0mmx63.5mm | Active | - | Enclosed | ITE (Commercial) | 375W | 4 | CE | 68% | 2.6kV | 10A 10A 4A 4A | 5V | 12V | 12V | Yes | Adjustable Output, Load Sharing, PFC, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() PFC250-1024G Bel Power Solutions | 2471 |
| - | 12 Weeks | Chassis Mount | - | 0°C~70°C With Derating | PFC250 (250W) | 8.50Lx4.75W x 2.00 H 215.9mmx120.7mmx50.8mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 250W | 1 | CE | 75% | 2.6kV | 10.5A | - | - | - | No | Adjustable Output, PFC, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() ABC75-1T12L Bel Power Solutions | In Stock | - | - | 18 Weeks | Chassis Mount | - | -40°C~70°C With Derating | ABC75 (75W) | 3.00Lx2.00W x 1.00 H 76.2mmx50.8mmx25.4mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 75W | 1 | CB, CCC, CE, CSA, cUL, NEMKO, UL | 90% | 3kV | - | - | - | - | No | Adjustable Output, DC Input Capable, PFC, Universal Input | ROHS3 Compliant | ||
![]() MBC225-1015L Bel Power Solutions | In Stock | - | - | 18 Weeks | Chassis Mount | Commercial grade | -40°C~70°C With Derating | MBC225 (225W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx25.4mm | Active | 1 (Unlimited) | Open Frame | Medical | 113W 225W Forced Air | 1 | CE | 92% | 4kV | - | - | - | - | No | DC Input Capable, PFC, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() MBC350-1T48L Bel Power Solutions | In Stock | - | - | 18 Weeks | Chassis Mount | Commercial grade | -40°C~70°C With Derating | MBC350 (350W) | 5.00Lx3.00W x 1.00 H 127.0mmx76.2mmx25.4mm | Active | 1 (Unlimited) | Open Frame | Medical | 200W 350W Forced Air | 1 | CE | 94% | 4kV | - | - | - | - | No | Adjustable Output, DC Input Capable, PFC, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() MAP55-4003 Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | 0°C~70°C With Derating | MAP55 (55W) | 6.00Lx3.27W x 1.60 H 152.4mmx83.1mmx40.6mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 55W | 4 | CE | 73% | 2.6kV | - | 15V | -5V | -15V | Yes | Adjustable Output, Universal Input | ROHS3 Compliant | ||
![]() TCP4000-H090 Bel Power Solutions | 607 |
| - | 16 Weeks | Rack Mount | Commercial grade | 0°C~70°C | TCP4000 (4000W) | 15.75Lx4.06W x 3.35 H 400.0mmx103.0mmx85.0mm | Active | Not Applicable | Front End | ITE (Commercial) | 4050W | 1 | - | 94% | 1.5kV | 45A | - | - | - | - | Adjustable Output, IP20, Load Sharing, PFC | ROHS3 Compliant | ||
![]() MBC201-1T05G Bel Power Solutions | In Stock | - | - | - | Chassis Mount | Commercial grade | -20°C~70°C With Derating | MBC201 (200W) | 5.00Lx3.00W x 1.50 H 127.0mmx76.2mmx38.1mm | Active | 1 (Unlimited) | Open Frame | Medical | 160W 200W Forced Air | 1 | CE | - | 4.242kV | - | - | - | - | No | Adjustable Output, PFC, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() LK2660-7R Bel Power Solutions | In Stock | - | - | - | Chassis Mount | Commercial grade | -25°C~71°C | Melcher K (150W) | 6.60Lx4.40W x 3.20 H 168.0mmx111.0mmx80.0mm | Active | 1 (Unlimited) | Enclosed, Conformal Coated | ITE (Commercial), Railway | 150W | 2 | cCSAus, CE, cULus, NEMKO | 82% | 4kV | 3A 3A | 24V | - | - | - | Load Sharing, Universal Input | ROHS3 Compliant |