- Number of Outputs
- RoHS
- Series
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Brand
- Product Category
- Product Type
- Operating Temperature
- Mfr
- Features
Attribute column
Manufacturer
Bel Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Usage Level | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAP110-4000G Bel Power Solutions | 2613 |
| - | 12 Weeks | Chassis Mount | - | 0°C~70°C With Derating | MAP110 (110W) | 7.00Lx4.30W x 1.97 H 177.8mmx109.2mmx50.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 80W 110W Forced Air | 4 | CB, cCSAus, CE | 80% | 4.242kV | - | 12V | -12V | -5V | Yes | Adjustable Output, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() MPU150-4350G Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | 0°C~70°C With Derating | MPU150 (150W) | 8.00Lx4.20W x 1.50 H 203.2mmx106.7mmx38.1mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 150W | 4 | - | 75% | 2.6kV | - | 5V | 12V | 12V | - | Adjustable Output, Load Sharing, PFC, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() PFC375-1028FM Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | 0°C~70°C With Derating | PFC375 (375W) | 9.00Lx5.00W x 2.50 H 228.6mmx127.0mmx63.5mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 375W | 1 | CE | 68% | 2.6kV | 13.4A | - | - | - | No | Adjustable Output, Load Sharing, PFC, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() LDN20-5 Bel Power Solutions | In Stock | - | - | 18 Weeks | - | - | - | LDN20 (20W) | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAP110-4004C Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | 0°C~70°C With Derating | MAP110 (110W) | 7.20Lx4.50W x 2.40 H 183.0mmx115.0mmx61.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 60W 110W Forced Air | 4 | CB, cCSAus, CE | 80% | 4.242kV | 12A 3A 1A 1A | 24V | -15V | 15V | Yes | Adjustable Output, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() PET2000-48-074RA Bel Power Solutions | In Stock | - | - | - | - | - | - | PET2000 (2000W) | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAP110-4003 Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | 0°C~70°C With Derating | MAP110 (110W) | 7.00Lx4.30W x 1.97 H 177.8mmx109.2mmx50.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 60W 110W Forced Air | 4 | CB, cCSAus, CE | 80% | 4.242kV | 12A 5A 1A 1A | 15V | -15V | -5V | Yes | Adjustable Output, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() HBB5-3/OVP-AG Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | 0°C~50°C | Linear BB | 7.00Lx4.87W x 2.95 H 177.8mmx123.7mmx74.9mm | Obsolete | Not Applicable | Linear | ITE (Commercial) | 30W | 2 | - | 45% | 3kV | 3A 3A | -5V | - | - | - | Adjustable Output, Remote Sense | - | ||
![]() SPSFCBK-12G Bel Power Solutions | In Stock | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PFC250-4001 Bel Power Solutions | In Stock | - | Datasheet | - | Chassis Mount | - | 0°C~70°C With Derating | PFC250 (250W) | 8.50Lx4.75W x 2.00 H 215.9mmx120.7mmx50.8mm | Obsolete | Not Applicable | Enclosed | ITE (Commercial) | 250W | 4 | CE | 75% | 2.6kV | 40A 10A 6A 3A | 12V | 12V | 12V | Yes | Adjustable Output, PFC, Remote Sense, Universal Input | Non-RoHS Compliant | ||
![]() LME1601-6PG Bel Power Solutions | In Stock | - | Datasheet | - | Chassis Mount | - | -20°C~50°C | - | 6.63Lx4.38W x 1.52 H 168.5mmx111.2mmx38.7mm | Obsolete | 1 (Unlimited) | Enclosed | ITE (Commercial) | 120W | 1 | - | 88% | - | 5A | - | - | - | - | Adjustable Output, Load Sharing, PFC, Universal Input | - | ||
![]() MPU150-3300G Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | 0°C~70°C With Derating | MPU150 (150W) | 8.00Lx4.20W x 1.50 H 203.2mmx106.7mmx38.1mm | Obsolete | 1 (Unlimited) | Open Frame | ITE (Commercial) | 150W | 3 | - | 75% | 2.6kV | 35A 20A 2A | 5V | 12V | - | - | Adjustable Output, Load Sharing, PFC, Remote Sense, Universal Input | - | ||
![]() HBB15-1.5-AG Bel Power Solutions | 2929 | - | - | 15 Weeks | Chassis Mount | - | 0°C~50°C | Linear BB | 7.00Lx4.87W x 2.95 H 177.8mmx123.7mmx74.9mm | Active | Not Applicable | Linear | ITE (Commercial) | 41W | 2 | - | 55% | 3kV | - | -12V | - | - | - | Adjustable Output, Remote Sense | ROHS3 Compliant | ||
![]() HB12-1.7-AG Bel Power Solutions | 150 |
| - | 15 Weeks | Chassis Mount | Commercial grade | 0°C~50°C | Linear B | 4.87Lx4.00W x 2.10 H 123.7mmx101.6mmx53.3mm | Active | Not Applicable | Linear | ITE (Commercial) | 20W | 1 | - | 55% | 3kV | - | - | - | - | - | Adjustable Output, Remote Sense | ROHS3 Compliant | ||
![]() ABC225-1015L Bel Power Solutions | 35 |
| - | 18 Weeks | Chassis Mount | Commercial grade | -40°C~70°C With Derating | ABC225 (225W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx25.4mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 113W 225W Forced Air | 1 | CE | 92% | 3kV | - | - | - | - | No | DC Input Capable, PFC, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() HD15-6-AG Bel Power Solutions | 2733 |
| - | 15 Weeks | Chassis Mount | Commercial grade | 0°C~50°C | Linear D | 9.00Lx4.87W x 3.28 H 228.6mmx123.7mmx83.3mm | Active | Not Applicable | Linear | ITE (Commercial) | 90W | 1 | - | 55% | 3kV | - | - | - | - | - | Adjustable Output, Remote Sense | ROHS3 Compliant | ||
![]() ABC450-1T24G Bel Power Solutions | In Stock | - | - | 18 Weeks | Chassis Mount | - | -20°C~70°C With Derating | ABC450 (450W) | 6.50Lx4.00W x 1.61 H 165.1mmx101.6mmx41.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 295W 450W Forced Air | 1 | CE | 88% | 4.242kV | - | - | - | - | No | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() MBC150-1005G-2 Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | -20°C~70°C With Derating | MBC150 (150W) | 4.00Lx2.00W x 1.32 H 101.6mmx50.8mmx33.6mm | Active | 1 (Unlimited) | Open Frame | Medical | 110W 150W Forced Air | 1 | - | 86% | 5.9kV | - | - | - | - | No | Adjustable Output, DC Input Capable, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() MBC150-1005G Bel Power Solutions | In Stock | - | - | - | Chassis Mount | Commercial grade | -20°C~70°C With Derating | MBC150 (150W) | 4.00Lx2.00W x 1.32 H 101.6mmx50.8mmx33.6mm | Active | 1 (Unlimited) | Open Frame | Medical | 110W 150W Forced Air | 1 | - | 86% | 5.9kV | - | - | - | - | No | Adjustable Output, DC Input Capable, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() MBC201-1T48G Bel Power Solutions | In Stock | - | - | - | Chassis Mount | Commercial grade | -20°C~70°C With Derating | MBC201 (200W) | 5.00Lx3.00W x 1.50 H 127.0mmx76.2mmx38.1mm | Active | 1 (Unlimited) | Open Frame | Medical | 160W 200W Forced Air | 1 | CE | - | 4.242kV | - | - | - | - | No | Adjustable Output, PFC, Standby Output, Universal Input | ROHS3 Compliant |