- Number of Outputs
- RoHS
- Series
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Brand
- Product Category
- Product Type
- Operating Temperature
- Mfr
- Features
Attribute column
Manufacturer
Bel Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Usage Level | Voltage-Input | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Voltage - Output 2 | Total Power Output-Max | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FCP400-12G Bel Power Solutions | In Stock | - | Datasheet | - | Rack Mount | - | - | - | 0°C~55°C | FCP400 (400W) | 8.50Lx4.00W x 1.65 H 215.9mmx101.6mmx41.9mm | - | - | Obsolete | Not Applicable | - | Front End | - | ITE (Commercial) | 400W | - | - | - | - | 1 | - | 87% | 3kV | - | - | - | 40A | - | - | - | No | I²C™ Interface, Load Sharing, PFC, Remote Sense, Standby Output, Universal Input | - | ||
![]() CP197-AG Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | 0°C~50°C | Linear F | 16.75Lx4.88W x 3.50 H 425.5mmx124.0mmx88.9mm | - | - | Obsolete | 1 (Unlimited) | - | Linear | - | ITE (Commercial) | 250W | - | - | - | - | 1 | - | 45% | 3kV | - | - | - | 50A | - | - | - | - | Adjustable Output, Remote Sense | - | ||
![]() FMPE20.48G Bel Power Solutions | In Stock | - | Datasheet | - | Rack Mount | - | - | - | -40°C~75°C With Derating | - | 13.98Lx4.21W x 1.61 H 355.0mmx107.0mmx41.0mm | - | - | Obsolete | Not Applicable | - | Front End | - | ITE (Commercial) | 2000W | - | - | - | - | 1 | - | 96% | 4kV | - | - | - | 41.7A | - | - | - | - | Adjustable Output, Hot Swappable, Universal Input | - | ||
![]() XR04.48G Bel Power Solutions | In Stock | - | Datasheet | - | Rack Mount | - | - | - | -40°C~75°C With Derating | - | 9.02Lx4.02W x 1.61 H 229.0mmx102.0mmx41.0mm | - | - | Obsolete | Not Applicable | - | Front End | - | ITE (Commercial) | 400W | - | - | - | - | 1 | - | 88% | 4.25kV | - | - | - | 9.1A | - | - | - | - | Adjustable Output, Hot Swappable, Load Sharing, Universal Input | - | ||
![]() LWN1701-6E Bel Power Solutions | In Stock | - | - | - | DIN Rail | - | Commercial grade | 85V~264VAC | -40°C~60°C | Melcher W (250W) | 4.47Lx4.05W x 5.43 H 113.6mmx103.0mmx138.0mm | - | - | Active | Not Applicable | - | Enclosed, Conformal Coated | - | ITE (Commercial) | 250W | - | - | - | - | 1 | cCSAus, CE, cULus, NEMKO, TUV | 88% | 2.8kV | - | - | - | - | - | - | - | Yes | Adjustable Output, PFC, Universal Input | Non-RoHS Compliant | ||
![]() LXR1601-6 Bel Power Solutions | In Stock | - | - | - | DIN Rail | - | Commercial grade | 85V~264VAC | -40°C~60°C | Melcher X (375W) | 7.64Lx4.47W x 5.43 H 194.0mmx106.6mmx138.0mm | - | - | Active | Not Applicable | - | Enclosed, Conformal Coated | - | ITE (Commercial) | 375W | - | - | - | - | 1 | cCSAus, CE | 88% | 2.8kV | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, PFC, Universal Input | Non-RoHS Compliant | ||
![]() LWN1301-6E Bel Power Solutions | In Stock | - | - | - | DIN Rail | - | Commercial grade | 85V~264VAC | -40°C~60°C | Melcher W (250W) | 4.47Lx4.05W x 5.43 H 113.6mmx103.0mmx138.0mm | - | - | Active | Not Applicable | - | Enclosed, Conformal Coated | - | ITE (Commercial) | 250W | - | - | - | - | 1 | cCSAus, CE, cULus, NEMKO, TUV | 88% | 2.8kV | - | - | - | - | - | - | - | Yes | Adjustable Output, PFC, Universal Input | Non-RoHS Compliant | ||
![]() LXN2660-6 Bel Power Solutions | 809 |
| - | - | DIN Rail | - | Commercial grade | 85V~264VAC | -40°C~60°C | Melcher X (500W) | 7.64Lx4.47W x 5.43 H 194.0mmx106.6mmx138.0mm | - | - | Active | Not Applicable | - | Enclosed, Conformal Coated | - | ITE (Commercial) | 500W | - | - | - | - | 2 | cCSAus, CE | 87% | 2.8kV | - | - | - | - | 24.7V | - | - | - | Adjustable Output, Load Sharing, PFC, Universal Input | Non-RoHS Compliant | ||
![]() LT1702-7 Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | -25°C~71°C With Derating | Melcher T (500W) | 6.60Lx5.60W x 4.40 H 168.0mmx141.0mmx111.0mm | - | - | Active | 1 (Unlimited) | - | Enclosed, Conformal Coated | - | ITE (Commercial) | 500W | - | - | - | - | 1 | cCSAus, CE | 92% | 2.8kV | - | - | - | 11A | - | - | - | Yes | Adjustable Output, Hot Swappable, Load Sharing, Universal Input | ROHS3 Compliant | ||
![]() NET2-4350 Bel Power Solutions | In Stock | - | - | - | Chassis Mount | NO | - | - | 0°C~50°C | NET2 (400W) | 8.25Lx4.50W x 1.59 H 209.6mmx114.3mmx40.3mm | e0 | no | Obsolete | 1 (Unlimited) | EAR99 | Enclosed | TIN LEAD | ITE (Commercial) | 400W | UNSPECIFIED | PIN/PEG | 1 | R-XDMA-P | 5 | - | 85% | - | 3.3V | 115V | YES | 55A 5A 5A 40A 2A | 12V | 400W | 5V | No | Adjustable Output, Load Sharing, Standby Output, Universal Input | Non-RoHS Compliant | ||
![]() PFC250-4001F Bel Power Solutions | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | 0°C~70°C With Derating | PFC250 (250W) | 10.00Lx4.75W x 2.50 H 254.0mmx120.7mmx63.5mm | - | - | Obsolete | Not Applicable | - | Enclosed | - | ITE (Commercial) | 250W | - | - | - | - | 4 | CE | 75% | 2.6kV | - | - | - | 40A 10A 6A 3A | - | - | 12V | Yes | Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | Non-RoHS Compliant | ||
![]() LWR1701-6EG Bel Power Solutions | In Stock | - | - | - | DIN Rail | - | Commercial grade | 85V~264VAC | -40°C~60°C | Melcher W (125W) | 4.47Lx4.05W x 5.43 H 113.6mmx103.0mmx138.0mm | - | - | Active | Not Applicable | - | Enclosed, Conformal Coated | - | ITE (Commercial) | 125W | - | - | - | - | 1 | cCSAus, CE, cULus, NEMKO, TUV | 88% | 2.8kV | - | - | - | - | - | - | - | Yes | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() LK5320-9ERB1 Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | -40°C~71°C | Melcher K (150W) | 6.60Lx4.40W x 3.20 H 168.0mmx111.0mmx80.0mm | - | - | Active | 1 (Unlimited) | - | Enclosed, Conformal Coated | - | ITE (Commercial), Railway | 144W | - | - | - | - | 2 | cCSAus, CE, cULus, NEMKO | 82% | 4kV | - | - | - | - | 12V | - | - | - | Adjustable Output, Baseplate, DC Input Capable, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() LM2540-9 Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | -40°C~71°C With Derating | Melcher M (50W) | 6.60Lx4.37W x 1.54 H 168.0mmx111.0mmx39.0mm | - | - | Active | 1 (Unlimited) | - | Enclosed, Conformal Coated | - | ITE (Commercial), Railway | 50W | - | - | - | - | 2 | cCSAus, CE | 78% | 4kV | - | - | - | - | 15V | - | - | - | DC Input Capable, Remote On/Off, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() LS2320-9ERB1G Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | -40°C~71°C | Melcher S (100W) | 6.60Lx4.40W x 2.40 H 168.0mmx111.0mmx60.0mm | - | - | Active | 1 (Unlimited) | - | Enclosed, Conformal Coated | - | ITE (Commercial), Railway | 101W | - | - | - | - | 2 | cCSAus, CE, NEMKO | 85% | 2kV | - | - | - | 4A 4A | - | - | - | - | Adjustable Output, Baseplate, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() LS4601-9ER Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | -40°C~71°C With Derating | Melcher S (100W) | 6.60Lx4.40W x 2.40 H 168.0mmx111.0mmx60.0mm | - | - | Active | 1 (Unlimited) | - | Enclosed, Conformal Coated | - | ITE (Commercial) | 101W | - | - | - | - | 1 | cCSAus, CE, TUV | 83% | 2.8kV | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() HBB512-AG Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | 0°C~50°C | Linear BB | 7.00Lx4.87W x 2.95 H 177.8mmx123.7mmx74.9mm | - | - | Obsolete | 1 (Unlimited) | - | Linear | - | ITE (Commercial) | 30W | - | - | - | - | 2 | - | 45% | 3kV | - | - | - | 3A 1.25A | 12V | - | - | - | Adjustable Output, Remote Sense | - | ||
![]() BLP30-1005G Bel Power Solutions | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | 0°C~70°C With Derating | BLP30 (30W) | 2.07Lx4.00W x 1.07 H 52.6mmx101.6mmx27.2mm | - | - | Obsolete | 1 (Unlimited) | - | Open Frame | - | ITE (Commercial) | 30W | - | - | - | - | 1 | CB, CE | 75% | 4.242kV | - | - | - | 5A | - | - | - | - | DC Input Capable, Universal Input | - | ||
![]() HB28-1-AG Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | 0°C~50°C | Linear B | 4.87Lx4.00W x 2.10 H 123.7mmx101.6mmx53.3mm | - | - | Obsolete | 1 (Unlimited) | - | Linear | - | ITE (Commercial) | 28W | - | - | - | - | 1 | - | 60% | 3kV | - | - | - | 1A | - | - | - | - | Adjustable Output, Remote Sense | - | ||
![]() MCC600-1T12 Bel Power Solutions | 2596 |
| - | 16 Weeks | Chassis Mount | - | Commercial grade | - | -40°C~70°C With Derating | MCC600 (600W) | 8.50Lx5.00W x 1.61 H 216.0mmx127.0mmx41.0mm | - | - | Active | 1 (Unlimited) | - | Open Frame | - | Medical | 300W | - | - | - | - | 1 | CE, NEMKO | 93% | 4.245kV | - | - | - | 25A | - | - | - | No | Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | ROHS3 Compliant |