- Number of Outputs
- RoHS
- Series
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Brand
- Product Category
- Product Type
- Operating Temperature
- Mfr
- Features
Attribute column
Manufacturer
Bel Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Usage Level | Voltage-Input | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Trim/Adjustable Output | Current - Output (Max) | Voltage - Output 2 | Total Power Output-Max | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LOK4140-2RLD Bel Power Solutions | In Stock | - | - | - | DIN Rail | - | - | 85V~264VAC | -10°C~70°C With Derating | Melcher LOK4 (50W) | 4.47Lx1.50W x 3.54 H 113.6mmx38.0mmx90.0mm | Active | Not Applicable | Enclosed, Conformal Coated | ITE (Commercial) | 50W | - | - | - | - | - | - | - | 1 | - | cCSAus, CE, cULus, NEMKO, TUV | 82% | 4.3kV | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | ROHS3 Compliant | ||
![]() MAP110-4002 Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | 0°C~70°C With Derating | MAP110 (110W) | 7.00Lx4.30W x 1.97 H 177.8mmx109.2mmx50.0mm | Active | 1 (Unlimited) | Open Frame | ITE (Commercial) | 80W 110W Forced Air | - | - | - | - | - | - | - | 4 | - | CB, cCSAus, CE | 80% | 4.242kV | - | - | 12A 5A 1A 1A | 12V | - | -12V | 12V | Yes | Adjustable Output, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() MAP110-4002CT Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | 0°C~70°C With Derating | MAP110 (110W) | 7.20Lx4.50W x 2.40 H 183.0mmx115.0mmx61.0mm | Active | 1 (Unlimited) | Enclosed | ITE (Commercial) | 60W 110W Forced Air | - | - | - | - | - | - | - | 4 | - | CB, cCSAus, CE | 80% | 4.242kV | - | - | 12A 5A 1A 1A | 12V | - | -12V | 12V | Yes | Adjustable Output, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() LK2320-9ER Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | -40°C~71°C | Melcher K (150W) | 6.60Lx4.40W x 3.20 H 168.0mmx111.0mmx80.0mm | Active | 1 (Unlimited) | Enclosed, Conformal Coated | ITE (Commercial), Railway | 144W | - | - | - | - | - | - | - | 2 | - | cCSAus, CE, cULus, NEMKO | 81% | 4kV | - | - | 6A 6A | 12V | - | - | - | - | Adjustable Output, DC Input Capable, Remote On/Off, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() LK5540-9ER Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | -40°C~71°C | Melcher K (150W) | 6.60Lx4.40W x 3.20 H 168.0mmx111.0mmx80.0mm | Active | 1 (Unlimited) | Enclosed, Conformal Coated | ITE (Commercial), Railway | 150W | - | - | - | - | - | - | - | 2 | - | cCSAus, CE, cULus, NEMKO | 83% | 4kV | - | - | - | 15V | - | - | - | - | Adjustable Output, DC Input Capable, Remote On/Off, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() LK5660-7ER Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | -25°C~71°C | Melcher K (150W) | 6.60Lx4.40W x 3.20 H 168.0mmx111.0mmx80.0mm | Active | 1 (Unlimited) | Enclosed, Conformal Coated | ITE (Commercial), Railway | 144W | - | - | - | - | - | - | - | 2 | - | cCSAus, CE, cULus, NEMKO | 83% | 4kV | - | - | - | 24V | - | - | - | - | Adjustable Output, DC Input Capable, Remote On/Off, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() LS2320-9EP Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | -40°C~71°C | Melcher S (100W) | 6.60Lx4.40W x 2.40 H 168.0mmx111.0mmx60.0mm | Active | 1 (Unlimited) | Enclosed, Conformal Coated | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | 2 | - | cCSAus, CE, NEMKO | 85% | 2kV | - | - | 4A 4A | 12V | - | - | - | - | Adjustable Output, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() LS5540-9ERB1 Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | -40°C~71°C With Derating | Melcher S (100W) | 6.60Lx4.40W x 2.40 H 168.0mmx111.0mmx60.0mm | Active | 1 (Unlimited) | Enclosed, Conformal Coated | ITE (Commercial) | 96W | - | - | - | - | - | - | - | 1 | - | cCSAus, CE, TUV | 81% | 2.8kV | - | - | 3.2A | - | - | - | - | - | Adjustable Output, Baseplate, DC Input Capable, Remote On/Off, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() LS2540-9ERB1 Bel Power Solutions | In Stock | - | - | - | Chassis Mount | NO | - | - | -40°C~71°C | Melcher S (100W) | 6.60Lx4.40W x 2.40 H 168.0mmx111.0mmx60.0mm | Active | 1 (Unlimited) | Enclosed, Conformal Coated | ITE (Commercial), Railway | 101W | ADDITIONAL 15V OUTPUT AVAILABLE | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X | 2 | Not Qualified | cCSAus, CE, NEMKO | 85% | 2kV | 15V | YES | - | - | 100W | - | - | - | Adjustable Output, Baseplate, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() PFE1500-12-054NAC Bel Power Solutions | 2790 |
| - | - | Rack Mount | - | - | - | 0°C~45°C With Derating | PFE1500 (1500W) | 12.66Lx2.15W x 1.57 H 321.5mmx54.5mmx40.0mm | Active | 1 (Unlimited) | Front End | ITE (Commercial) | 1500W | - | - | - | - | - | - | - | 1 | - | CE | 94% | - | - | - | - | - | - | - | - | - | I2C Interface, PFC, Universal Input | ROHS3 Compliant | ||
![]() TXP3500-1024G Bel Power Solutions | In Stock | - | - | - | Rack Mount | - | - | - | -25°C~55°C | TXP3500 (3500W) | 17.72Lx5.31W x 3.35 H 450.0mmx135.0mmx85.0mm | Active | Not Applicable | Front End | ITE (Commercial) | 3504W | - | - | - | - | - | - | - | 1 | - | - | 93% | 1.5kV | - | - | - | - | - | - | - | - | Adjustable Output, IP20, Load Sharing, PFC, Remote On/Off, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() MBC150-1T05G Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | Commercial grade | - | -20°C~70°C With Derating | MBC150 (150W) | 4.00Lx2.00W x 1.32 H 101.6mmx50.8mmx33.6mm | Active | 1 (Unlimited) | Open Frame | Medical | 110W 150W Forced Air | - | - | - | - | - | - | - | 1 | - | - | 86% | 5.9kV | - | - | - | - | - | - | - | No | Adjustable Output, DC Input Capable, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() LXR1701-6G Bel Power Solutions | 741 |
| - | 12 Weeks | DIN Rail | - | - | - | -40°C~60°C | Melcher X (375W) | 7.64Lx4.47W x 5.43 H 194.0mmx106.6mmx138.0mm | Active | Not Applicable | Enclosed, Conformal Coated | ITE (Commercial) | 375W | - | - | - | - | - | - | - | 1 | - | cCSAus, CE | 87% | 2.8kV | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, PFC, Universal Input | ROHS3 Compliant | ||
![]() MBC450-1T15G Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | Commercial grade | - | 0°C~70°C With Derating | MBC450 (450W) | 6.50Lx4.00W x 1.61 H 165.1mmx101.6mmx41.0mm | Active | 1 (Unlimited) | Open Frame | Medical | 250W 450W Forced Air | - | - | - | - | - | - | - | 1 | - | CE | 83% | 4.242kV | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Remote Sense, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() MBC600-1036G Bel Power Solutions | 2810 |
| - | 16 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFP450-S101G Bel Power Solutions | 2349 |
| - | 16 Weeks | - | - | - | - | - | SFP450 (450W) | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LWR1801-6EG Bel Power Solutions | 2832 |
| - | 12 Weeks | DIN Rail | - | Commercial grade | - | -40°C~60°C | Melcher W (125W) | 4.47Lx4.05W x 5.43 H 113.6mmx103.0mmx138.0mm | Active | Not Applicable | Enclosed, Conformal Coated | ITE (Commercial) | 125W | - | - | - | - | - | - | - | 1 | - | cCSAus, CE, cULus, NEMKO, TUV | 88% | 2.8kV | - | - | - | - | - | - | - | Yes | Adjustable Output, PFC, Universal Input | ROHS3 Compliant | ||
![]() MBC450-1T05G Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | Commercial grade | - | 0°C~70°C With Derating | MBC450 (450W) | 6.50Lx4.00W x 1.61 H 165.1mmx101.6mmx41.0mm | Active | 1 (Unlimited) | Open Frame | Medical | 155W 275W Forced Air | - | - | - | - | - | - | - | 1 | - | CE | 83% | 4.242kV | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Remote Sense, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() MBC225-1T24L Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | Commercial grade | - | -40°C~70°C With Derating | MBC225 (225W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx25.4mm | Active | 1 (Unlimited) | Open Frame | Medical | 113W 225W Forced Air | - | - | - | - | - | - | - | 1 | - | CE | 93% | 4kV | - | - | - | - | - | - | - | No | DC Input Capable, PFC, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() MBC225-1048L Bel Power Solutions | In Stock | - | - | 18 Weeks | Chassis Mount | - | - | - | -40°C~70°C With Derating | MBC225 (225W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx25.4mm | Active | 1 (Unlimited) | Open Frame | Medical | 113W 225W Forced Air | - | - | - | - | - | - | - | 1 | - | CE | 94% | 4kV | - | - | - | - | - | - | - | No | DC Input Capable, PFC, Standby Output, Universal Input | ROHS3 Compliant |