- Number of Outputs
- RoHS
- Series
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Brand
- Product Category
- Product Type
- Operating Temperature
- Mfr
- Features
Attribute column
Manufacturer
Bel Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Usage Level | Voltage-Input | Operating Temperature | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Trim/Adjustable Output | Current - Output (Max) | Voltage - Output 2 | Total Power Output-Max | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFC500-1024F Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | 0°C~70°C With Derating | PFC500 (500W) | 10.50Lx5.00W x 2.50 H 266.7mmx127.0mmx63.5mm | - | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | 500W | - | - | - | - | - | - | 1 | - | CE | 75% | - | - | - | - | - | - | - | - | Yes | Adjustable Output, DC Input Capable, Load Sharing, PFC, Remote Sense, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() LOK4140-2RLD Bel Power Solutions | In Stock | - | - | - | DIN Rail | - | - | 85V~264VAC | -10°C~70°C With Derating | Melcher LOK4 (50W) | 4.47Lx1.50W x 3.54 H 113.6mmx38.0mmx90.0mm | - | Active | Not Applicable | - | - | Enclosed, Conformal Coated | ITE (Commercial) | 50W | - | - | - | - | - | - | 1 | - | cCSAus, CE, cULus, NEMKO, TUV | 82% | 4.3kV | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | ROHS3 Compliant | ||
![]() MAP110-4002 Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | 0°C~70°C With Derating | MAP110 (110W) | 7.00Lx4.30W x 1.97 H 177.8mmx109.2mmx50.0mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 80W 110W Forced Air | - | - | - | - | - | - | 4 | - | CB, cCSAus, CE | 80% | 4.242kV | - | - | 12A 5A 1A 1A | 12V | - | -12V | 12V | Yes | Adjustable Output, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() MAP110-4002CT Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | 0°C~70°C With Derating | MAP110 (110W) | 7.20Lx4.50W x 2.40 H 183.0mmx115.0mmx61.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | 60W 110W Forced Air | - | - | - | - | - | - | 4 | - | CB, cCSAus, CE | 80% | 4.242kV | - | - | 12A 5A 1A 1A | 12V | - | -12V | 12V | Yes | Adjustable Output, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() HN12-5.1-AG Bel Power Solutions | 2557 |
| - | 15 Weeks | Chassis Mount | - | Commercial grade | - | 0°C~50°C | Linear N | 7.00Lx4.87W x 3.28 H 177.8mmx123.7mmx83.3mm | - | Active | Not Applicable | - | - | Linear | ITE (Commercial) | 61W | - | - | - | - | - | - | 1 | - | - | 55% | 3kV | - | - | - | - | - | - | - | - | Adjustable Output, Remote Sense | ROHS3 Compliant | ||
![]() ABC150-1012G Bel Power Solutions | In Stock | - | - | 18 Weeks | Chassis Mount | - | Commercial grade | - | -20°C~70°C With Derating | ABC150 (150W) | 4.00Lx2.00W x 1.32 H 101.6mmx50.8mmx33.6mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 110W 150W Forced Air | - | - | - | - | - | - | 1 | - | CE | 86% | 4.242kV | - | - | - | - | - | - | - | No | Adjustable Output, DC Input Capable, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() LXN1801-6G Bel Power Solutions | 653 |
| - | 12 Weeks | DIN Rail | - | Commercial grade | - | -40°C~60°C | Melcher X (500W) | 7.64Lx4.47W x 5.43 H 194.0mmx106.6mmx138.0mm | - | Active | Not Applicable | - | - | Enclosed, Conformal Coated | ITE (Commercial) | 500W | - | - | - | - | - | - | 1 | - | cCSAus, CE | 87% | 2.8kV | - | - | - | - | - | - | - | - | Adjustable Output, Load Sharing, PFC, Universal Input | ROHS3 Compliant | ||
![]() ABC150-1024G Bel Power Solutions | In Stock | - | - | 18 Weeks | Chassis Mount | - | Commercial grade | - | -20°C~70°C With Derating | ABC150 (150W) | 4.00Lx2.00W x 1.32 H 101.6mmx50.8mmx33.6mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 110W 150W Forced Air | - | - | - | - | - | - | 1 | - | CE | 86% | 4.242kV | - | - | - | - | - | - | - | No | Adjustable Output, DC Input Capable, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() HB24-1.2-AG Bel Power Solutions | 134 |
| - | 15 Weeks | Chassis Mount | - | Commercial grade | - | 0°C~50°C | Linear B | 4.87Lx4.00W x 2.10 H 123.7mmx101.6mmx53.3mm | - | Active | Not Applicable | - | - | Linear | ITE (Commercial) | 29W | - | - | - | - | - | - | 1 | - | - | 60% | 3kV | - | - | - | - | - | - | - | - | Adjustable Output, Remote Sense | ROHS3 Compliant | ||
![]() ABC225-1T24L Bel Power Solutions | 157 |
| - | 18 Weeks | Chassis Mount | - | Commercial grade | - | -40°C~70°C With Derating | ABC225 (225W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx25.4mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 113W 225W Forced Air | - | - | - | - | - | - | 1 | - | CE | 93% | 3kV | - | - | - | - | - | - | - | No | DC Input Capable, PFC, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() ABC225-1024L Bel Power Solutions | 2323 |
| - | 18 Weeks | Chassis Mount | - | - | - | -40°C~70°C With Derating | ABC225 (225W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx25.4mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 113W 225W Forced Air | - | - | - | - | - | - | 1 | - | CE | 93% | 3kV | - | - | - | - | - | - | - | No | DC Input Capable, PFC, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() HE28-6-AG Bel Power Solutions | In Stock | - | - | 15 Weeks | Chassis Mount | - | Commercial grade | - | 0°C~50°C | Linear E | 14.00Lx4.87W x 3.53 H 355.6mmx123.7mmx89.7mm | - | Active | Not Applicable | - | - | Linear | ITE (Commercial) | 168W | - | - | - | - | - | - | 1 | - | - | 60% | 3kV | - | - | - | - | - | - | - | - | Adjustable Output, Remote Sense | ROHS3 Compliant | ||
![]() MBC225-1T15L Bel Power Solutions | In Stock | - | - | 18 Weeks | Chassis Mount | - | Commercial grade | - | -40°C~70°C With Derating | MBC225 (225W) | 4.00Lx2.00W x 1.00 H 101.6mmx50.8mmx25.4mm | - | Active | 1 (Unlimited) | - | - | Open Frame | Medical | 113W 225W Forced Air | - | - | - | - | - | - | 1 | - | CE | 92% | 4kV | - | - | - | - | - | - | - | No | DC Input Capable, PFC, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() G5-35/OVP-AG Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | 0°C~50°C | Linear F | 16.75Lx4.88W x 5.00 H 425.5mmx124.0mmx127.0mm | - | Obsolete | 1 (Unlimited) | - | - | Linear | ITE (Commercial) | 175W | - | - | - | - | - | - | 1 | - | - | 45% | 3kV | - | - | 35A | - | - | - | - | - | Adjustable Output, Remote Sense | - | ||
![]() HA24-0.5-AG Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | 0°C~50°C | Linear B | 4.87Lx4.00W x 2.10 H 123.7mmx101.6mmx53.3mm | - | Obsolete | 1 (Unlimited) | - | - | Linear | ITE (Commercial) | 12W | - | - | - | - | - | - | 1 | - | - | 60% | 3kV | - | - | 500mA | - | - | - | - | - | Adjustable Output | - | ||
![]() HE48-4-AG Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | - | - | 0°C~50°C | Linear E | 14.00Lx4.87W x 3.53 H 355.6mmx123.7mmx89.7mm | - | Obsolete | 1 (Unlimited) | - | - | Linear | ITE (Commercial) | 192W | - | - | - | - | - | - | 1 | - | - | 60% | 3kV | - | - | 4A | - | - | - | - | - | Adjustable Output, Remote Sense | - | ||
![]() BLP40-1005G Bel Power Solutions | In Stock | - | Datasheet | - | Chassis Mount | NO | - | - | 0°C~70°C With Derating | BLP40 (40W) | 3.00Lx5.00W x 1.23 H 76.2mmx127.0mmx31.2mm | yes | Obsolete | 1 (Unlimited) | 11 | EAR99 | Open Frame | ITE (Commercial) | 40W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | 1 | Not Qualified | CB, CE | 70% | 4.242kV | 5V | YES | 5A | - | 40W | - | - | - | Adjustable Output, Remote Sense, Universal Input | RoHS Compliant | ||
![]() FXC6000-48-S Bel Power Solutions | In Stock | - | - | 16 Weeks | Rack Mount | - | - | - | 0°C~70°C With Derating | FXC6000 (6000W) | 15.17Lx8.00W x 5.00 H 385.3mmx203.2mmx127.0mm | - | Active | Not Applicable | - | - | Front End | ITE (Commercial) | 6000W | - | - | - | - | - | - | 1 | - | CE | 91% | 4kV | - | - | - | - | - | - | - | No | Adjustable Output, I²C™ Interface, Remote Sense, Standby Output | ROHS3 Compliant | ||
![]() MBC300-1T05G Bel Power Solutions | In Stock | - | - | - | Chassis Mount | - | Commercial grade | - | -20°C~70°C With Derating | MBC300 (300W) | 5.00Lx3.00W x 1.50 H 127.0mmx76.2mmx38.1mm | - | Active | 1 (Unlimited) | - | - | Open Frame | Medical | 200W 300W Forced Air | - | - | - | - | - | - | 1 | - | CE | - | 4.242kV | - | - | 28A | - | - | - | - | No | Adjustable Output, DC Input Capable, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input | ROHS3 Compliant | ||
![]() LOK4001-2RLDG Bel Power Solutions | 2502 |
| - | 12 Weeks | DIN Rail | - | Commercial grade | - | -10°C~70°C With Derating | Melcher LOK4 (50W) | 4.47Lx1.50W x 3.54 H 113.6mmx38.0mmx90.0mm | - | Active | Not Applicable | - | - | Enclosed, Conformal Coated | ITE (Commercial) | 50W | - | - | - | - | - | - | 1 | - | cCSAus, CE, cULus, NEMKO, TUV | 70% | 4.3kV | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Load Sharing, Universal Input | ROHS3 Compliant |