- Number of Outputs
- RoHS
- Series
- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Subcategory
- Brand
- Product Category
- Product Type
- Operating Temperature
- Mfr
- Features
Attribute column
Manufacturer
Bel Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Operating Temperature | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Features | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FMPE30.48S101G Bel Power Solutions | In Stock | - | - | Rack Mount | - | -40°C~75°C | - | 13.98Lx4.21W x 1.61 H 355.0mmx107.0mmx41.0mm | - | - | Obsolete | Not Applicable | - | Front End | - | ITE (Commercial) | 2900W | - | - | - | - | - | - | 1 | - | - | 95% | 4.25kV | - | - | - | 60A | - | - | - | - | Hot Swappable, IP20, Load Sharing, Universal Input | - | ||
![]() LK2540-9ER Bel Power Solutions | In Stock | - | - | Chassis Mount | - | -40°C~71°C | Melcher K (150W) | 6.60Lx4.40W x 3.20 H 168.0mmx111.0mmx80.0mm | - | - | Active | 1 (Unlimited) | - | Enclosed, Conformal Coated | - | ITE (Commercial), Railway | 150W | - | - | - | - | - | - | 2 | - | cCSAus, CE, cULus, NEMKO | 83% | 4kV | - | - | - | 5A 5A | 15V | - | - | - | Adjustable Output, DC Input Capable, Remote On/Off, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() LK4301-9ER Bel Power Solutions | In Stock | - | - | Chassis Mount | - | -40°C~71°C | Melcher K (150W) | 6.60Lx4.40W x 3.20 H 168.0mmx111.0mmx80.0mm | - | - | Active | 1 (Unlimited) | - | Enclosed, Conformal Coated | - | ITE (Commercial), Railway | 144W | - | - | - | - | - | - | 1 | - | cCSAus, CE, cULus, NEMKO | 84% | 4kV | - | - | - | 12A | - | - | - | - | Adjustable Output, DC Input Capable, Remote On/Off, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() LK4601-9ER Bel Power Solutions | In Stock | - | - | Chassis Mount | - | -40°C~71°C | Melcher K (150W) | 6.60Lx4.40W x 3.20 H 168.0mmx111.0mmx80.0mm | - | - | Active | 1 (Unlimited) | - | Enclosed, Conformal Coated | - | ITE (Commercial), Railway | 144W | - | - | - | - | - | - | 1 | - | cCSAus, CE, cULus, NEMKO | 86% | 4kV | - | - | - | - | - | - | - | - | Adjustable Output, DC Input Capable, Remote On/Off, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() LK5660-9ERB1 Bel Power Solutions | In Stock | - | - | Chassis Mount | - | -40°C~71°C | Melcher K (150W) | 6.60Lx4.40W x 3.20 H 168.0mmx111.0mmx80.0mm | - | - | Active | 1 (Unlimited) | - | Enclosed, Conformal Coated | - | ITE (Commercial), Railway | 144W | - | - | - | - | - | - | 2 | - | cCSAus, CE, cULus, NEMKO | 83% | 4kV | - | - | - | 3A 3A | 24V | - | - | - | Adjustable Output, Baseplate, DC Input Capable, Remote On/Off, Universal Input | ROHS3 Compliant | ||
![]() LKP5660-9ER Bel Power Solutions | In Stock | - | - | Chassis Mount | - | -40°C~71°C | Melcher K (150W) | 6.60Lx4.40W x 3.20 H 168.0mmx111.0mmx80.0mm | - | - | Active | 1 (Unlimited) | - | Enclosed, Conformal Coated | - | ITE (Commercial), Railway | 250W | - | - | - | - | - | - | 2 | - | cCSAus, CE, cULus, NEMKO | 86% | 4kV | - | - | - | 5.2A 5.2A | 24V | - | - | - | Adjustable Output, DC Input Capable, Remote On/Off, Remote Sense, Universal Input | ROHS3 Compliant | ||
![]() HP6-X8X4D4D Bel Power Solutions | In Stock | - | - | Rack Mount | - | 0°C~50°C | HP6 | 11.50Lx5.50W x 1.60 H 292.1mmx140.0mmx41.0mm | - | - | Obsolete | Not Applicable | - | Front End | - | ITE (Commercial) | 600W | - | - | - | - | - | - | 4 | - | - | 78% | 4.3kV | - | - | - | 80A 40A 40A 3A | - | 12V | -12V | No | Adjustable Output, Hot Swappable, I²C™ Interface, PFC, Remote Sense, Standby Output | Non-RoHS Compliant | ||
![]() XPGE12.48G Bel Power Solutions | In Stock | - | - | Rack Mount | - | -40°C~75°C With Derating | - | 9.06Lx4.00W x 1.60 H 230.1mmx101.6mmx40.6mm | - | - | Obsolete | Not Applicable | - | Front End | - | ITE (Commercial) | 1200W | - | - | - | - | - | - | 1 | - | - | 95% | 4.25kV | - | - | - | 22.6A | - | - | - | - | Adjustable Output, Hot Swappable, Load Sharing, Universal Input | - | ||
![]() HP6-X8X8D2D Bel Power Solutions | In Stock | - | - | Rack Mount | - | 0°C~50°C | HP6 | 11.50Lx5.50W x 1.60 H 292.1mmx140.0mmx41.0mm | - | - | Obsolete | Not Applicable | - | Front End | - | ITE (Commercial) | 600W | - | - | - | - | - | - | 4 | - | - | 78% | 4.3kV | - | - | - | 80A 40A 40A 3A | 1.2V | 12V | -12V | No | Adjustable Output, Hot Swappable, I²C™ Interface, PFC, Remote Sense, Standby Output | Non-RoHS Compliant | ||
![]() CP205-A Bel Power Solutions | In Stock | - | - | Chassis Mount | NO | 0°C~50°C With Derating | Linear BAA | 16.75Lx4.88W x 5.00 H 425.5mmx124.0mmx127.0mm | e0 | no | Obsolete | 1 (Unlimited) | EAR99 | Linear | TIN LEAD | ITE (Commercial) | 44W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X | 3 | Not Qualified | - | 60% | 3.75kV | 5V | 100V | NO | 2A 500mA 1.5A | -5V | 24V | - | - | Adjustable Output, Remote Sense, Universal Input | Non-RoHS Compliant |