- Accessory Type
- For Use With
- Series
- Part Status
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Impedance
- Lead Free Status / RoHS Status
- Lead Spacing
- Lifetime @ Temp.
Attribute column
Manufacturer
Bergquist Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Shape | Package Cooled | Material Finish | Surface Mount Land Size | For Use With | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Impedance | Ripple Current @ Low Frequency | Accessory Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIXING NOZZLE 50CC Bergquist | 683 |
| - | - | - | - | - | - | - | - | Insulators | - | - | Walsin Technology Corporation | Tape & Reel (TR) | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gap Filler Mixing Nozzle | - | - | - | - | - | - | - | ||
![]() BP100-0.005-00-00-12 Bergquist | 132 |
| - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | -- | Heatsink | -- | 3000 Hrs @ 85°C | - | - | - | 450V | -40°C ~ 85°C | Bulk | 500 PGP-ST | 2.992 Dia (76.00mm) | ±20% | Active | -- | - | General Purpose | 3900µF | 32 mOhm @ 120Hz | 1.252 (31.80mm) | Polar | - | - | - | 25 mOhms | 28.4A @ 120Hz | Adhesive Tape | - | - | - | 4.398 (111.70mm) | - | - | -- | ||
![]() BP100-0.005-00-00-50 Bergquist | 374 |
| - | Through Hole | Radial, Can - Snap-In - 4 Lead | - | - | - | - | -- | Heatsink | -- | 5000 Hrs @ 85°C | - | - | - | 450V | -40°C ~ 85°C | Tape & Box (TB) | 096 PLL-4TSI | 1.378 Dia (35.00mm) | ±20% | Active | -- | - | General Purpose | 1000µF | 235 mOhm @ 100Hz | -- | Polar | - | - | - | 54 mOhms | 6A @ 100Hz | Adhesive Tape | - | - | - | 3.937 (100.00mm) | - | - | -- | ||
![]() BP100-0.005-00-00-25 Bergquist | 1277 |
| - | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Heatsink | - | - | - | - | - | - | - | - | pushPIN™ | - | - | Active | - | Top Mount | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 26.38°C/W @ 100 LFM | - | - | Adhesive Tape | -- | -- | -- | - | 2.362 (60.00mm) | 1.575 (40.00mm) | - |