- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- RoHS
- Material
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Type | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP1200-0.009-00-100 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1100ST-0.012-02-113 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1100ST / TSP 1100ST | - | Yellow | 1.5 MPa | Thermally Conductive Insulator | 0.3048 mm | UL 94 V-0 | ||
![]() QII-0.006-AC-96 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4400 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() SP1100ST-0.012-02-138 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1100ST / TSP 1100ST | - | Yellow | 1.5 MPa | Thermally Conductive Insulator | 0.3048 mm | UL 94 V-0 | ||
![]() SP1100ST-0.012-02-116 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1100ST / TSP 1100ST | - | Yellow | 1.5 MPa | Thermally Conductive Insulator | 0.3048 mm | UL 94 V-0 | ||
![]() SP1200-0.009-00-93 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-AC-36 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1700 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-AC-44 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2300 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-AC-6 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1400 | + 180 C | - 60 C | SP1200-0.009-AC-06 | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-AC-10 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1500 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-00-79 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-AC-40 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 900 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-AC-118 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-00-113 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-00-136 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-00-118 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1100ST-0.012-02-92 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1100ST / TSP 1100ST | - | Yellow | 1.5 MPa | Thermally Conductive Insulator | 0.3048 mm | UL 94 V-0 | ||
![]() SP1200-0.009-00-132 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-00-56 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-00-57 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 |