- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- RoHS
- Material
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | For Use With | Length - in | Length - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Width - in | Width - mm | Series | Type | Color | Accessory Type | Tensile Strength | Thermal Conductivity | Product | Length | Width | Thickness | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GP2202SF-0.030-01-0918 Bergquist | In Stock | - | - | Silicone-Free Metal Oxide | - | Silicone Sensitive Applications | 1 | - | - | - | + 125 C | - | - 40 C | - | BG425298.01 2190967 | - | Details | GAP PAD | - | - | - | 2202SF / TGP 2202SF | Thermal Pad | Gray | - | - | 2 W/m-K | Thermally Conductive Gap Pad | 457.2 mm | 228.6 mm | 0.762 mm | UL 94 V-0 | ||
![]() SP1200-0.009-AC-1212 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | Electrical Isolation Applications | 1 | - | - | - | + 180 C | Bergquist | - 60 C | - | L12INW12INH0.012 ACA BG424045 L12INW12INH0D0 2166792 | Active | Details | Sil-Pad | 6.204910 oz | - | - | 1200 / TSP 1800 | Thermal Pad | Black | - | 9 MPa | 1.8 W/m-K | Thermally Conductive Insulator | 304.8 mm | 304.8 mm | 0.406 mm | UL 94 V-0 | ||
![]() HF625-0.005-00-1212 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | Electronic Components and Heat Sink | 1 | Heatsink | - | - | + 150 C | - | - | - | BG405850 L12INW12INH0D0 2165965 | - | Details | Hi-Flow | 1.490572 oz | - | - | 625 / THF 500 | Thermal Interface Material | Green | Hi-Flow Insulator | 206 MPa | 0.5 W/m-K | Phase Change Material | 304.8 mm | 304.8 mm | 0.127 mm | UL 94 V-0 | ||
![]() GPHC3.0-0.010-02-0816 Bergquist | 297 |
| - | Silicone Elastomer | 5 kVAC | Low Stress Components and Boards | 1 | - | - | - | + 200 C | Bergquist | - 60 C | Bulk | PN0003019 L16INW8INH0D0 2167953 | Active | Details | GAP PAD | - | - | - | HC 3.0 / TGP HC3000 | Thermal Pad | Blue | - | 16 psi | 3 W/m-K | Thermally Conductive Gap Pad | 406.4 mm | 203.2 mm | 0.25 mm | UL 94 V-0 | ||
![]() GP2202SF-0.080-01-0918 Bergquist | In Stock | - | - | Silicone-Free Metal Oxide | - | Silicone Sensitive Applications | 1 | - | - | - | + 125 C | - | - 40 C | - | PN0018389 L18INW9INH0D0 2294932 | - | Details | GAP PAD | - | - | - | 2202SF / TGP 2202SF | Thermal Pad | Gray | - | - | 2 W/m-K | Thermally Conductive Gap Pad | 457.2 mm | 228.6 mm | 2.032 mm | UL 94 V-0 | ||
![]() GPVOUS-B-0.060-01-0816 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | Isolation Between Heat Sinks and High Voltage Bare Leaded Devices | 1 | - | - | - | + 200 C | - | - 60 C | - | BG427366 2191397 | - | Details | GAP PAD | - | - | - | VO Ultra Soft-B / TGP 1000VOUSB | - | Pink | - | - | - | Thermally Conductive Gap Pad | 406.4 mm | 203.2 mm | 1.524 mm | UL 94 V-0 | ||
![]() GPHC3.0-0.015-02-0816 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Low Stress Components and Boards | 1 | - | - | - | + 200 C | - | - 60 C | - | PN0004539 2194627 | - | Details | GAP PAD | 1.261 lbs | - | - | HC 3.0 / TGP HC3000 | Thermal Pad | Blue | - | 16 psi | 3 W/m-K | Thermally Conductive Gap Pad | 406.4 mm | 203.2 mm | 0.38 mm | UL 94 V-0 | ||
![]() SP1200-0.012-AC-1212 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | Electrical Isolation Applications | 1 | - | - | - | + 180 C | - | - 60 C | - | L12INW12INH0.012 BG424986 2190917 | - | Details | Sil-Pad | 4.609531 oz | - | - | 1200 / TSP 1800 | Thermal Pad | Black | - | 9 MPa | 1.8 W/m-K | Thermally Conductive Insulator | 304.8 mm | 304.8 mm | 0.406 mm | UL 94 V-0 | ||
![]() GPHC1000-0.015-02-0816 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electrical Insulator and Thermal Interface | 1 | - | - | - | + 200 C | - | - 60 C | - | BG408061 L16INW8INH0D0 2166007 | - | Details | GAP PAD | - | - | - | HC1000 / TGP HC1000 | - | Gray | - | - | - | Thermally Conductive Gap Pad | 406.4 mm | 203.2 mm | 0.381 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-AC-1012 Bergquist | 2398 |
| - | Silicone Elastomer | 4 kVAC | Electrical Components and Heat Sink | 1 | - | - | - | + 200 C | - | - 60 C | - | L12INW10INH0.015 ACA BG412956 L12INW10INH0D0 2166145 | - | Details | Sil-Pad | 1.181 lbs | - | - | A2000 / TSP A3000 | Thermal Pad | White | - | 50 psi | 3 W/m-K | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() GF1500LV-00-120-400CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | - | + 200 C | - | - 60 C | - | PN0000474 L400CCW400CCH0D0 2167855 | - | Details | Gap Filler | - | - | - | 1500LV / TGF 1500LVO | Liquid Gap Filler | Yellow, White | - | - | 1.8 W/m-K | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() GF2000-05-15-1200CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 2 | - | - | - | + 200 C | - | - 60 C | - | - | - | Details | Gap Filler | - | - | - | 2000 / TGF 2000 | - | Pink, White | - | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() GF1500-10-60-1200CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 2 | - | - | - | + 200 C | - | - 60 C | - | BG430084 2167472 | - | Details | Gap Filler | - | - | - | 1500 / TGF 1500 | - | Yellow, White | - | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() LBSA1800-00-00-600CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | - | + 200 C | - | - 60 C | - | BG422046 2190572 | - | Details | Liqui-Bond | - | - | - | SA 1800 / TLB SA1800 | - | Black | - | - | - | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() GF3500LV-00-240-7G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | - | + 200 C | - | - 60 C | - | - | - | Details | Gap Filler | - | - | - | 3500LV / TGF 3500LVO | - | Blue, White | - | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() GF4000-00-240-400CC Bergquist | 2497 |
| - | Silicone Elastomer | - | - | 1 | - | - | - | + 200 C | Bergquist | - 60 C | Bulk | BG430223 L400CCW400CCH0D0 2167493 | Not For New Designs | Details | Gap Filler | - | - | - | 4000 / TGF 4000 | - | Blue, White | - | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() LBSA3505-07-240-1200CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | - | + 200 C | - | - 60 C | - | - | - | Details | Liqui-Bond | - | - | - | SA 3505 / TLB SA3500 | Thermal Conductive Gel Paste | Brown, Gray | - | 450 psi | 3.5 W/m-K | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() LBSA2000-05-00-600CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | - | + 200 C | - | - 60 C | - | PN0003260 2193606 | - | Details | Liqui-Bond | - | - | - | SA 2000 / TLB SA2000 | - | Yellow | - | - | - | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() GF2000-10-60-10G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | - | + 200 C | - | - 60 C | - | - | - | Details | Gap Filler | - | - | - | 2000 / TGF 2000 | - | Pink, White | - | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() LBEA1805-00-30-1200CC Bergquist | In Stock | - | - | Epoxy | - | - | 1 | - | - | - | + 125 C | - | - 40 C | - | - | - | Details | Liqui-Bond | - | - | - | EA 1805 / TLB EA1800 | - | Gray, Yellow | - | - | - | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 |