- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- RoHS
- Material
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Series | Type | Color | Size | Tensile Strength | Thermal Conductivity | Product | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP2000-0.020-AC-27 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 600 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-00-138 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-AC-128 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-00-56 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.010-AC-37 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.010-AC-55 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 1500 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.010-AC-123 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.010-AC-4 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | SP2000-0.010-AC-04 | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-00-89 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-AC-29 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-00-17 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-AC-3 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | SP2000-0.020-AC-03 | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-00-11 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-AC-124 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 600 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.010-AC-76 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 900 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() GP5000S35-0.040-03-07.8715.74 Bergquist | In Stock | - | - | - | - | 10 | - | - | 2192190 | Details | GAP PAD | - | 5000S35 / TGP 5000 | - | - | - | - | - | - | - | - | - | - | ||
![]() LF3800LVO-00-150CC Bergquist | In Stock | - | - | Silicone Elastomer | - | 10 | + 200 C | - 60 C | 2590999 | Details | Liqui-Form | 1.025 lbs | TLF 3800LVO | Thermal Conductive Gel Paste | Gray | 150 cc | 90 psi | 3.8 W/m-K | Thermal Management | - | - | - | UL 94 V-0 | ||
![]() GP5000S35NT-0.040-02-0816 Bergquist | In Stock | - | - | Polymer | - | - | + 200 C | - 60 C | - | Details | GAP PAD | - | 5000S35 / TGP 5000 | - | Green (Light Green) | - | - | 5 W/m-K | Thermally Conductive Gap Pad | 406.4 mm | 203.2 mm | 1.016 mm | - | ||
![]() SP2000-0.020-00-132 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP400-0.009-00-133 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | - | 20 MPa | - | Thermally Conductive Insulator | - | - | 0.229 mm | UL 94 V-0 |