- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- RoHS
- Material
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Tradename | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP800-0.005-00-27 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP800-0.005-00-122 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-16 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 2000 | + 180 C | - 60 C | Details | Sil-Pad | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-23 Bergquist | In Stock | - | - | Silicone Elastomer | - | 3500 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP900S-0.009-00-124 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 900S / TSP 1600S | - | Pink | 9 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() QII-0.006-00-21 Bergquist | In Stock | - | - | Silicone Elastomer | - | 100 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-37 Bergquist | In Stock | - | - | Silicone Elastomer | - | 3700 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP900S-0.009-00-102 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 900S / TSP 1600S | Thermal Pad | Pink | 9 MPa | 1.6 W/m-K | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() QII-0.006-00-36 Bergquist | In Stock | - | - | Silicone Elastomer | - | 100 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-59 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 2900 | + 180 C | - 60 C | Details | Sil-Pad | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-120 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 4300 | + 180 C | - 60 C | Details | Sil-Pad | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP800-0.005-00-123 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP400-0.009-00-55 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP800-0.005-00-102 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-122 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 3700 | + 180 C | - 60 C | Details | Sil-Pad | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-60 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 4700 | + 180 C | - 60 C | Details | Sil-Pad | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-AC-85 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4000 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-52 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 4100 | + 180 C | - 60 C | Details | Sil-Pad | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-AC-65 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4000 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() QII-0.006-AC-84 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4000 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 |