- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP1200-0.009-AC-63 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-87 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 3100 | + 180 C | - 60 C | - | Details | Sil-Pad | 400 / TSP 900 | Gray | 20 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-112 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP1200-0.009-AC-126 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1900 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-120 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP900S-0.009-AC-88 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 1900 | + 180 C | - 60 C | - | Details | Sil-Pad | 900S / TSP 1600S | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP980-0.009-00-135 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP900S-0.009-00-89 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 900S / TSP 1600S | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP1200-0.009-AC-47 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1600 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP900S-0.009-AC-93 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 2300 | + 180 C | - 60 C | - | Details | Sil-Pad | 900S / TSP 1600S | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP900S-0.009-AC-7 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 1800 | + 180 C | - 60 C | SP900S-0.009-AC-07 | Details | Sil-Pad | 900S / TSP 1600S | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP900S-0.009-AC-65 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 2400 | + 180 C | - 60 C | - | Details | Sil-Pad | 900S / TSP 1600S | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP900S-0.009-AC-89 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 3000 | + 180 C | - 60 C | - | Details | Sil-Pad | 900S / TSP 1600S | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP900S-0.009-AC-17 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 1900 | + 180 C | - 60 C | - | Details | Sil-Pad | 900S / TSP 1600S | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP900S-0.009-00-77 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 900S / TSP 1600S | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP980-0.009-00-133 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-124 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 2200 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP900S-0.009-00-76 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 900S / TSP 1600S | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP900S-0.009-00-16 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 900S / TSP 1600S | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP980-0.009-AC-65 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 2000 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 |