- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Tradename | Series | Type | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP1200-0.016-AC-118 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2000 | + 180 C | - 60 C | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-28 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 3600 | + 180 C | - 60 C | Details | Sil-Pad | 800 / TSP 1600 | - | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP900S-0.009-AC-22 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 3500 | + 180 C | - 60 C | Details | Sil-Pad | 900S / TSP 1600S | - | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP400-0.009-00-132 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 400 / TSP 900 | - | Gray | 20 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-00-137 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 400 / TSP 900 | - | Gray | 20 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.007-AC-33 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 4700 | + 180 C | - 60 C | Details | Sil-Pad | 400 / TSP 900 | - | Gray | 20 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP1200-0.012-00-124 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-00-82 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1100ST-0.012-02-34 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1100ST / TSP 1100ST | - | Yellow | 1.5 MPa | Thermally Conductive Insulator | 0.3048 mm | UL 94 V-0 | ||
![]() SP1200-0.012-00-122 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-36 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 3500 | + 180 C | - 60 C | Details | Sil-Pad | 800 / TSP 1600 | - | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP400-0.009-00-135 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 400 / TSP 900 | - | Gray | 20 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP900S-0.009-00-38 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 900S / TSP 1600S | - | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() QII-0.006-00-55 Bergquist | In Stock | - | - | Silicone Elastomer | - | 100 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() SP1500ST-0.008-02-24 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1500ST / TSP 1800ST | - | Blue | 1.6 MPa | Thermally Conductive Insulator | 0.203 mm | UL 94 V-0 | ||
![]() SP400-0.007-AC-79 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 3300 | + 180 C | - 60 C | Details | Sil-Pad | 400 / TSP 900 | - | Gray | 20 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP900S-0.009-00-132 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 900S / TSP 1600S | - | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP800-0.005-AC-39 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 2300 | + 180 C | - 60 C | Details | Sil-Pad | 800 / TSP 1600 | - | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP2000-0.010-00-111 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | Details | Sil-Pad | 2000 / TSP 3500 | - | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.010-00-62 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | Details | Sil-Pad | 2000 / TSP 3500 | - | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 |