- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- RoHS
- Material
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPK10-0.006-00-29 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.015-00-17 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPK10-0.006-AC-59 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 700 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK10-0.006-00-31 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.015-00-67 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-AC-37 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPK10-0.006-AC-89 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1500 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.020-AC-89 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 600 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPK10-0.006-00-47 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK10-0.006-00-125 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | Thermal Pad | Beige | 35 MPa | 1.3 W/m-K | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK10-0.006-00-45 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK10-0.006-AC-77 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1600 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK10-0.006-AC-2 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 600 | + 180 C | - 60 C | SPK10-0.006-AC-02 | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK10-0.006-AC-75 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 3100 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.015-AC-84 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 700 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPK10-0.006-00-85 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK10-0.006-00-7 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | SPK10-0.006-00-07 | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.020-00-30 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-AC-7 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | SPA2000-0.020-AC-07 | Details | Sil-Pad | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-AC-18 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 |