- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPK4-0.006-AC-10 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2300 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-00-134 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK10-0.006-AC-33 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 3100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.020-AC-78 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 600 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPK10-0.006-AC-51 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2000 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK10-0.006-AC-24 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 700 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.020-00-66 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPK10-0.006-00-41 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.015-AC-136 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 600 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-AC-12 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 3400 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPK10-0.006-AC-68 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 0.013044 oz | K-10 / TSP K1300 | Thermal Pad | Beige | 35 MPa | 1.3 W/m-K | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.015-AC-59 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPK4-0.006-00-88 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-AC-114 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 3300 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.020-AC-83 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP1200-0.016-AC-93 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1600 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 1200 / TSP 1800 | - | Black | 9 MPa | - | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-AC-128 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPK4-0.006-00-6 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | SPK4-0.006-00-06 K4-06 2250533 | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.020-AC-64 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 1400 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP1500ST-0.008-02-42 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 1500ST / TSP 1800ST | - | Blue | 1.6 MPa | - | Thermally Conductive Insulator | 0.203 mm | UL 94 V-0 |