- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP400-0.007-00-36 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-00-78 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.007-AC-110 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 3800 | + 180 C | - 60 C | BG408538 3223-07AC-110 2213606 | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-101 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 1600 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.007-AC-120 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 4300 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP2000-0.020-AC-92 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-AC-76 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 600 | + 200 C | - 60 C | - | Details | Sil-Pad | - | 2000 / TSP 3500 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-33 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 4700 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.007-00-136 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | PN0021386 2252612 | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP800-0.005-00-129 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-93 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 3500 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-88 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 2400 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-4 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 2900 | + 180 C | - 60 C | SP400-0.009-AC-04 | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-25 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 3600 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP800-0.005-00-135 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP400-0.007-00-65 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-00-104 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | BG99623 7403-09FR-104 2167754 | Details | Sil-Pad | 0.010011 oz | 400 / TSP 900 | Thermal Pad | Gray | 20 MPa | 0.9 W/m-K | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-00-81 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-31 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 3500 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.007-AC-138 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 3400 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 |