- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Width - in | Width - mm | Series | Color | Tensile Strength | Product | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPK6-0.006-AC-11.5/250 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | To Act As Dielectric Barrier Against Cut-Through | 1 | - | - | + 180 C | - 60 C | BG36191 2188889 | Details | Sil-Pad | - | - | K-6 / TSP K1100 | Blue-Green | 35 MPa | Thermally Conductive Insulator | 250 ft | 11.5 in | 0.152 mm | UL 94 VTM-0 | ||
![]() GF2000-07-15-50CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 10 | - | - | + 200 C | - 60 C | BG409168 L50CCW0H0D0 2189228 | Details | Gap Filler | - | - | 2000 / TGF 2000 | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() SPK4-0.006-00-11.5/250 Bergquist | In Stock | - | - | Silicone Elastomer | - | Thermal Insulation | 1 | - | - | + 180 C | - 60 C | BG430825 2192344 | Details | Sil-Pad | 11.5 mm | - | K-4 / TSP K900 | Gray | - | Thermally Conductive Insulator | 250 ft | 11.5 mm | 0.15 mm | UL 94 V-0 | ||
![]() SP400-0.009-00-12/50 Bergquist | In Stock | - | - | Silicone Elastomer | - | Thermal Insulation | 3 | - | - | + 180 C | - 60 C | BG22060 2188862 | Details | Sil-Pad | 12 in | - | 400 / TSP 900 | Gray | - | Thermally Conductive Insulator | 50 ft | 12 in | 0.229 mm | UL 94 V-0 | ||
![]() HF565UT-0.010-02-11/250 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 125 C | - | BG422872 2190686 | Details | Hi-Flow | 11 in | - | 565UT / THF 3000UT | Blue | - | Phase Change Material | 250 ft | 11 in | 0.254 mm | - | ||
![]() TGF1450-07-60-50CC Bergquist | In Stock | - | - | Silicone Elastomer | - | Thermal Insulation | 10 | - | - | + 175 C | - 60 C | - | Details | Gap Filler | - | - | 1450 / TGF 1450 | Blue | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() SP1200-0.016-00-12/250 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | Where Electrical Isolation Critical Condition | 1 | - | - | + 180 C | - 60 C | BG430455 2198620 | Details | Sil-Pad | - | - | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 250 ft | 1 ft | 0.406 mm | UL 94 V-0 | ||
![]() SPK6-0.006-00-17 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | - | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | K-6 / TSP K1100 | Blue-Green | 35 MPa | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-00-113 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | - | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | K-6 / TSP K1100 | Blue-Green | 35 MPa | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-00-98 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | - | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | K-6 / TSP K1100 | Blue-Green | 35 MPa | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-00-89 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | - | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | K-6 / TSP K1100 | Blue-Green | 35 MPa | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-00-96 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | - | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | K-6 / TSP K1100 | Blue-Green | 35 MPa | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() BP100-0.005-00-62 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | - | - | + 120 C | - 30 C | - | Details | Bond-Ply | - | - | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-130 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | - | - | + 120 C | - 30 C | - | Details | Bond-Ply | - | - | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-73 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | - | - | + 120 C | - 30 C | - | Details | Bond-Ply | - | - | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-135 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | - | - | + 120 C | - 30 C | - | Details | Bond-Ply | - | - | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-19 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | - | - | + 120 C | - 30 C | - | Details | Bond-Ply | - | - | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-75 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | - | - | + 120 C | - 30 C | - | Details | Bond-Ply | - | - | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-25 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | - | - | + 120 C | - 30 C | BG410949 BP111-25 2189318 | Details | Bond-Ply | - | - | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | - | - | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-27 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | - | - | + 120 C | - 30 C | - | Details | Bond-Ply | - | - | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | - | - | 0.14 mm | UL 94 V-0 |