- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Tradename | Series | Type | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP1200-0.009-00-85 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.012-00-48 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() Q3-0.005-00-17 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP1200-0.012-00-44 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.012-AC-138 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 1600 | + 180 C | - 60 C | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1100ST-0.012-02-35 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1100ST / TSP 1100ST | - | Yellow | 1.5 MPa | Thermally Conductive Insulator | 0.3048 mm | UL 94 V-0 | ||
![]() PPK10-0.006-AC-126 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 1500 | + 150 C | - | Details | Poly-Pad / Sil-Pad | K-10 / TSP PPK1300 | - | Yellow | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() HF625-0.005-00-58 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 100 | + 150 C | - | Details | Hi-Flow | 625 / THF 500 | - | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.002-00-79 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | Details | Hi-Flow | 300P / THF 1600P | - | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-00-56 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 100 | + 150 C | - | Details | Hi-Flow | 625 / THF 500 | - | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() SP1100ST-0.012-02-39 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1100ST / TSP 1100ST | - | Yellow | 1.5 MPa | Thermally Conductive Insulator | 0.3048 mm | UL 94 V-0 | ||
![]() QII-0.006-00-73 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-38 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | Details | Bond-Ply | 100 / TBP 850 | - | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-85 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | + 120 C | - 30 C | Details | Bond-Ply | 100 / TBP 850 | - | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-83 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | + 120 C | - 30 C | Details | Bond-Ply | 100 / TBP 850 | - | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() PPK4-0.006-00-40 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | + 150 C | - | Details | Poly-Pad / Sil-Pad | K-4 / TSP PPK900 | - | Pink | - | Thermally Conductive Insulator | 0.152 mm | - | ||
![]() PP400-0.009-00-103 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | - | 100 | + 150 C | - 20 C | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | - | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PPK10-0.006-AC-120 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 2000 | + 150 C | - | Details | Poly-Pad / Sil-Pad | K-10 / TSP PPK1300 | - | Yellow | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() SP1200-0.012-00-57 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.012-00-120 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 |