- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Tradename | Series | Type | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP1200-0.012-AC-24 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 900 | + 180 C | - 60 C | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1100ST-0.012-02-125 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1100ST / TSP 1100ST | - | Yellow | 1.5 MPa | Thermally Conductive Insulator | 0.3048 mm | UL 94 V-0 | ||
![]() SP1100ST-0.012-02-37 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1100ST / TSP 1100ST | - | Yellow | 1.5 MPa | Thermally Conductive Insulator | 0.3048 mm | UL 94 V-0 | ||
![]() SP2000-0.020-00-114 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | Details | Sil-Pad | 2000 / TSP 3500 | - | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP1200-0.012-00-52 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.012-00-53 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP2000-0.010-00-63 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | Details | Sil-Pad | 2000 / TSP 3500 | - | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP1200-0.012-00-42 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-00-29 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() PPK10-0.006-00-101 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 150 C | - | Details | Poly-Pad / Sil-Pad | K-10 / TSP PPK1300 | - | Yellow | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() Q3-0.005-00-92 Bergquist | In Stock | - | - | Silicone Elastomer | - | 100 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP2000-0.010-00-64 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | Details | Sil-Pad | 2000 / TSP 3500 | - | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP1200-0.012-AC-116 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1900 | + 180 C | - 60 C | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.012-00-45 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.016-AC-117 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1900 | + 180 C | - 60 C | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-00-26 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1200 / TSP 1800 | - | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() QII-0.006-00-87 Bergquist | In Stock | - | - | Silicone Elastomer | - | 100 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() Q3-0.005-00-15 Bergquist | In Stock | - | - | Silicone Elastomer | - | 100 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-00-51 Bergquist | In Stock | - | - | Silicone Elastomer | - | 100 | + 180 C | - 60 C | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() SP1100ST-0.012-02-128 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | 100 | + 180 C | - 60 C | Details | Sil-Pad | 1100ST / TSP 1100ST | - | Yellow | 1.5 MPa | Thermally Conductive Insulator | 0.3048 mm | UL 94 V-0 |