- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- RoHS
- Material
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP400-0.007-AC-6 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 2900 | + 180 C | - 60 C | SP400-0.007-AC-06 | Details | Sil-Pad | 400 / TSP 900 | Gray | 20 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.007-AC-28 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 3600 | + 180 C | - 60 C | - | Details | Sil-Pad | 400 / TSP 900 | Gray | 20 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP900S-0.009-AC-20 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 3700 | + 180 C | - 60 C | - | Details | Sil-Pad | 900S / TSP 1600S | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP400-0.007-AC-26 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 3900 | + 180 C | - 60 C | - | Details | Sil-Pad | 400 / TSP 900 | Gray | 20 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP1200-0.009-00-31 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.012-00-138 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP800-0.005-00-7 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | SP800-0.005-00-07 | Details | Sil-Pad | 800 / TSP 1600 | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP900S-0.009-00-37 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 900S / TSP 1600S | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP1200-0.012-00-59 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-136 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 3400 | + 180 C | - 60 C | - | Details | Sil-Pad | 400 / TSP 900 | Gray | 20 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP1200-0.012-00-121 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-97 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 3900 | + 180 C | - 60 C | - | Details | Sil-Pad | 800 / TSP 1600 | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP800-0.005-00-10 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 800 / TSP 1600 | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP1200-0.016-AC-110 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1700 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.016-AC-113 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1400 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP1200-0.009-00-25 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 1200 / TSP 1800 | Black | 9 MPa | Thermally Conductive Insulator | 0.406 mm | UL 94 V-0 | ||
![]() SP900S-0.009-00-130 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 900S / TSP 1600S | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP800-0.005-00-13 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 800 / TSP 1600 | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP2000-0.020-00-62 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | White | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-29 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | 980 / TSP 1680 | Pink | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 |