- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Tradename | Series | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HF300P-0.0015-00-115 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-AC-98 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 2400 | + 150 C | - | Details | Hi-Flow | 625 / THF 500 | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-AC-11 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 3100 | + 150 C | - | Details | Hi-Flow | 625 / THF 500 | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() BP100-0.008-00-131 Bergquist | In Stock | - | - | Acrylic | 6 kVAC | - | 100 | + 120 C | - 30 C | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() HF650P-0.001-01-111 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-98 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | + 120 C | - 30 C | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() HF300P-0.002-00-54 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-95 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | + 120 C | - 30 C | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() HF300P-0.002-00-110 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-AC-59 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 2100 | + 150 C | - | Details | Hi-Flow | 625 / THF 500 | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-00-52 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 100 | + 150 C | - | Details | Hi-Flow | 625 / THF 500 | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.002-00-75 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.002-00-55 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-AC-13 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 4300 | + 150 C | - | Details | Hi-Flow | 625 / THF 500 | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF625-0.005-AC-91 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 2100 | + 150 C | - | Details | Hi-Flow | 625 / THF 500 | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-36 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | + 120 C | - 30 C | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() HF300P-0.002-00-58 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF650P-0.001-01-117 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | 100 | + 150 C | - 40 C | Details | Hi-Flow | 650P / THF 1500P | Gold | 7000 psi | Phase Change Material | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.008-00-25 Bergquist | In Stock | - | - | Acrylic | 6 kVAC | - | 100 | + 120 C | - 30 C | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() HF625-0.005-AC-112 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 2000 | + 150 C | - | Details | Hi-Flow | 625 / THF 500 | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 |