- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- RoHS
- Material
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPK10-0.006-AC-112 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 600 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.020-00-76 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-00-27 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPK6-0.006-AC-112 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1700 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-AC-110 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2400 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-00-22 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 0.141537 oz | K-6 / TSP K1100 | Thermal Pad | Blue-Green | 35 MPa | 1.1 W/m-K | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-00-31 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK10-0.006-00-135 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-00-128 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-00-38 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-AC-111 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 3400 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-00-23 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-AC-99 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1600 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-00-32 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-00-124 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() TLBSA2005RT-00-00-400cc Bergquist | In Stock | - | - | - | - | 1 | - | - | PN0016640 2213990 | Details | Liqui-Bond | - | SA 2005RT / TLB SA2005RT | - | - | - | - | - | - | - | - | - | ||
![]() TGP3000ULM-0.080-02-0816 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1 | + 200 C | - 60 C | 2633455 | Details | GAP PAD | 1.160 lbs | 3000ULM / TGP 3000ULM | Thermal Pad | Blue | 25 psi | 3 W/m-K | Thermally Conductive Gap Pad | 406.4 mm | 203.2 mm | 1.016 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-24 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | - | - | 0.22 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-98 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 3300 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | - | - | 0.127 mm | UL 94 V-0 | ||
![]() SP900S-0.009-AC-117 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 3200 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 900S / TSP 1600S | - | Pink | 9 MPa | - | Thermally Conductive Insulator | - | - | 0.229 mm | UL 94 0-V |