- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- RoHS
- Material
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Base Product Number | Breakdown Voltage / V | Designed for | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Series | Type | Color | Usage | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Operating Temperature Range | Backing, Carrier | Outline | Tensile Strength | Thermal Conductivity | Product | Thermal Resistivity | Hardness | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PPK4-0.006-00-42 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 6 kVAC | - | - | 100 | + 150 C | - | - | - | - | - | Details | Poly-Pad / Sil-Pad | - | K-4 / TSP PPK900 | - | Pink | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | 0.152 mm | - | ||
![]() TLBSA2005RT-00-00-400cc Bergquist | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | PN0016640 2213990 | - | Details | Liqui-Bond | - | SA 2005RT / TLB SA2005RT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GP3004SF-0.040-01-0918 Bergquist | 2885 |
| - | Silicone-Free | Rectangular | GP3004SF | 6 kVAC | Silicone Sensitive Applications | - | 1 | + 125 C | Bergquist | - 40 C | Bulk | L9INW18INH0.04 PN0011924 2196886 | Active | Details | GAP PAD | 1.301 lbs | 3004SF / TGP 3004SF | Thermal Pad | Gray (Light Gray) | Thermally Conductive | 12 Months | Tacky - Both Sides | 77°F (25°C) | Date of Manufacture | - | Fiberglass | 457.20mm x 228.60mm | - | 3 W/m-K | Thermally Conductive Gap Pad | - | - | 457.2 mm | 228.6 mm | 1.016 mm | UL 94 V-0 | ||
![]() GP3000S30-0.010-02-0816 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 3 kVAC | Low Stress Applications | - | 1 | + 200 C | - | - 60 C | - | L16INW8INH0.01 SH BG417112 GP3000S30-0.010-02-0816-NA L16INW8INH0D0 2166348 | - | Details | GAP PAD | 5.086505 oz | 3000S30 / TGP 3000 | Thermal Pad | Blue (Light Blue) | - | - | - | - | - | - | - | - | 26 psi | 3 W/m-K | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 0.254 mm | UL 94 V-0 | ||
![]() GPVOUS-0.100-AC-0816 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 6 kVAC | Isolation Between Heat Sinks and High Voltage Bare Leaded Devices | - | 1 | + 200 C | - | - 60 C | - | L8INW16INH0.1 BG408523 L8INW16INH0D0 2166017 | - | Details | GAP PAD | 1.301 lbs | VO Ultra Soft / TGP 1000VOUS | Thermal Pad | Pink | - | - | - | - | - | - | - | - | 8 psi | 1 W/m-K | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 2.54 mm | UL 94 V-0 | ||
![]() GP2000SF-0.080-02-0816 Bergquist | In Stock | - | - | Silicone-Free Metal Oxide | - | - | 5 kVAC | Silicone Sensitive Applications | - | 1 | + 125 C | - | - 60 C | - | - | - | Details | GAP PAD | - | 2000SF / TGP 2000SF | - | Green | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 2.032 mm | UL 94 V-0 | ||
![]() GP3500ULM-G-0.040-12-0816 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 5 kVAC | High Performance and Low Stress Applications | - | 1 | + 200 C | - | - 60 C | - | BG429683 L16INW8INH0D0 2167423 | - | Details | GAP PAD | - | 3500ULM / TGP 3500ULM | - | Gray | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 1.016 mm | UL 94 V-0 | ||
![]() SP1200-0.016-AC-1212 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 6 kVAC | Electrical Isolation Applications | - | 1 | + 180 C | - | - 60 C | - | L12INW12INH0.016 ACA BG424196 L12INW12INH0D0 2166808 | - | Details | Sil-Pad | 5.257836 oz | 1200 / TSP 1800 | Thermal Pad | Black | - | - | - | - | - | - | - | - | 9 MPa | 1.8 W/m-K | Thermally Conductive Insulator | - | - | 304.8 mm | 304.8 mm | 0.406 mm | UL 94 V-0 | ||
![]() GP2202SF-0.060-01-0918 Bergquist | In Stock | - | - | Silicone-Free Metal Oxide | - | - | - | Silicone Sensitive Applications | - | 1 | + 125 C | - | - 40 C | - | BG429636 2191967 | - | Details | GAP PAD | - | 2202SF / TGP 2202SF | Thermal Pad | Gray | - | - | - | - | - | - | - | - | - | 2 W/m-K | Thermally Conductive Gap Pad | - | - | 457.2 mm | 228.6 mm | 1.524 mm | UL 94 V-0 | ||
![]() GP3004SF-0.060-01-0918 Bergquist | 2830 |
| - | Silicone-Free | Rectangular | GP3004SF | 6 kVAC | Silicone Sensitive Applications | - | 1 | + 125 C | Bergquist | - 40 C | Bulk | L18INW9INH0.06 PN0016663 2213999 | Active | Details | GAP PAD | 2.879 lbs | 3004SF / TGP 3004SF | Thermal Pad | Gray (Light Gray) | Thermally Conductive | 12 Months | Tacky - Both Sides | 77°F (25°C) | Date of Manufacture | - | Fiberglass | 457.20mm x 228.60mm | - | 3 W/m-K | Thermally Conductive Gap Pad | - | - | 457.2 mm | 228.6 mm | 1.524 mm | UL 94 V-0 | ||
![]() GP2202SF-0.125-01-0918 Bergquist | In Stock | - | - | Silicone-Free Metal Oxide | - | - | - | Silicone Sensitive Applications | - | 1 | + 125 C | - | - 40 C | - | PN0019038 L18INW9INH0D0 2255266 | - | Details | GAP PAD | - | 2202SF / TGP 2202SF | Thermal Pad | Gray | - | - | - | - | - | - | - | - | - | 2 W/m-K | Thermally Conductive Gap Pad | - | - | 457.2 mm | 228.6 mm | 3.175 mm | UL 94 V-0 | ||
![]() GPVO-0.060-AC-0816 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 6 kVAC | Filling air gaps between PC boards and heat sinks or metal chassis | - | 1 | + 200 C | - | - 60 C | - | BG108135 L8INW16INH0D0 2165787 | - | Details | GAP PAD | 12.752302 oz | VO / TGP 800VO | Thermal Pad | Gold/Pink | - | - | - | - | - | - | - | - | 100 psi | 0.8 W/m-K | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 1.524 mm | UL 94 V-0 | ||
![]() PPK4-0.006-00-11.512 Bergquist | In Stock | - | - | Fiberglass Polyester | - | - | 6 kVAC | Silicone Sensitive Applications | - | 1 | + 150 C | - | - | - | PPK4-0.006-00-11512 | - | Details | Poly-Pad / Sil-Pad | - | K-4 / TSP PPK900 | - | Mauve | - | - | - | - | - | - | - | - | 34 MPa | - | Thermally Conductive Insulator | - | - | 304.8 mm | 292.1 mm | 0.152 mm | UL 94 V-0 | ||
![]() QII-0.006-00-1212 Bergquist | 46 |
| - | Silicone Elastomer | - | - | - | Replacing Thermal Grease | 12 x 12in | 1 | + 180 C | - | - 60 C | - | L12INW12INH0.006IN BG429367 QII-0.006-00-1212-NA 2191868 | - | Details | Q-Pad / Sil-Pad | 3.302414 oz | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | - | - | - | - | -60 → +180 °C | - | - | 50 psi | 2.5 W/m-K | Thermally Conductive Insulator | - | Shore A 93 | 304.8 mm | 304.8 mm | 0.152 mm | UL 94 V-0 | ||
![]() GPVOS-0.160-AC-0816 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 6 kVAC | Low pressure components | - | 1 | + 200 C | - | - 60 C | - | BG403219 L8INW16INH0D0 2165914 | - | Details | GAP PAD | 2 lbs | VO Soft / TGP 800VOS | - | Gold/Pink | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 4.064 mm | UL 94 V-0 | ||
![]() GP2202SF-0.040-01-0918 Bergquist | In Stock | - | - | Silicone-Free Metal Oxide | - | - | - | Silicone Sensitive Applications | - | 1 | + 125 C | - | - 40 C | - | BG425378.01 2190982 | - | Details | GAP PAD | - | 2202SF / TGP 2202SF | Thermal Pad | Gray | - | - | - | - | - | - | - | - | - | 2 W/m-K | Thermally Conductive Gap Pad | - | - | 457.2 mm | 228.6 mm | 1.016 mm | UL 94 V-0 | ||
![]() GPVOUS-B-0.080-AC-0816 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 6 kVAC | Isolation Between Heat Sinks and High Voltage Bare Leaded Devices | - | 1 | + 200 C | - | - 60 C | - | BG428053 | - | Details | GAP PAD | - | VO Ultra Soft-B / TGP 1000VOUSB | - | Pink | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 2.032 mm | UL 94 V-0 | ||
![]() GP3004SF-0.010-01-0918 Bergquist | 2807 |
| - | Silicone-Free | Rectangular | GP3004SF | 6 kVAC | Silicone Sensitive Applications | - | 1 | + 125 C | Bergquist | - 40 C | Bulk | BG429257 2191835 | Active | Details | GAP PAD | 1 lb | 3004SF / TGP 3004SF | Thermal Pad | Gray (Light Gray) | Thermally Conductive | 12 Months | Tacky - Both Sides | 77°F (25°C) | Date of Manufacture | - | Fiberglass | 457.20mm x 228.60mm | - | 3 W/m-K | Thermally Conductive Gap Pad | - | - | 457.2 mm | 228.6 mm | 0.254 mm | UL 94 V-0 | ||
![]() SPK6-0.006-00-11.512 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 6 kVAC | To act as dielectric barrier against cut-through | - | 1 | + 180 C | - | - 60 C | - | L12INW12INH0.006 BG93822 L12INW12INH0D0 2167686 | - | Details | Sil-Pad | 2.657928 oz | K-6 / TSP K1100 | Thermal Pad | Blue-Green | - | - | - | - | - | - | - | - | 35 MPa | 1.1 W/m-K | Thermally Conductive Insulator | - | - | 304.8 mm | 292.10 mm | 0.15 mm | UL 94 VTM-0 | ||
![]() PPK10-0.006-AC-11.512 Bergquist | In Stock | - | - | Fiberglass Polyester | - | - | 6 kVAC | Silicone Sensitive Applications | - | 1 | + 150 C | Bergquist | - | - | BG36015 L12INW12INH0D0 2180223 | Active | Details | Poly-Pad / Sil-Pad | - | K-10 / TSP PPK1300 | - | Yellow | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | 304.8 mm | 292.1 mm | 0.152 mm | UL 94 V-0 |