- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Width - in | Width - mm | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GF1500-07-480-400CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | BG430853 L400CCW0H0D0 2167563 | Details | Gap Filler | - | - | - | 1500 / TGF 1500 | - | Yellow, White | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() GF4000-00-240-2G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Gap Filler | - | - | - | 4000 / TGF 4000 | - | Blue, White | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() LBEA1805-10-30-400CC Bergquist | In Stock | - | - | Epoxy | - | - | 2 | - | - | + 125 C | - 40 C | - | Details | Liqui-Bond | - | - | - | EA 1805 / TLB EA1800 | - | Gray, Yellow | - | - | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() GF3500S35-07-60-6G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | BG429901 2167450 | Details | Gap Filler | - | - | - | 3500S35 / TGF 3600 | - | Blue, White | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() GF2000-07-15-200CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Gap Filler | - | - | - | 2000 / TGF 2000 | - | - | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() GF3500LV-00-240-1200CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | PN0013769 2197596 | Details | Gap Filler | - | - | - | 3500LV / TGF 3500LVO | Liquid Gap Filler | Blue, White | - | 3.5 W/m-K | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() LBSA3505-07-240-10G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Liqui-Bond | - | - | - | SA 3505 / TLB SA3500 | Thermal Conductive Gel Paste | Brown, Gray | 450 psi | 3.5 W/m-K | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() LF2000-00-00-5G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Liqui-Form | - | - | - | 2000 / TLF LF2000 | - | Gray | - | - | Thermally Conductive Liquid Formable Material | - | - | - | UL 94 V-0 | ||
![]() LBEA1805-10-30-1200CC Bergquist | In Stock | - | - | Epoxy | - | - | 1 | - | - | + 125 C | - 40 C | - | Details | Liqui-Bond | - | - | - | EA 1805 / TLB EA1800 | Thermal Conductive Gel Paste | Gray, Yellow | 450 psi | 1.8 W/m-K | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() TGF1450-07-60-7G Bergquist | In Stock | - | - | Silicone Elastomer | - | Thermal Insulation | 1 | - | - | + 175 C | - 60 C | - | Details | Gap Filler | - | - | - | 1450 / TGF 1450 | - | Blue | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() LBSA1800-00-00-5G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Liqui-Bond | - | - | - | SA 1800 / TLB SA1800 | - | Black | - | - | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() LBSA3505-00-240-10G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | - | Details | Liqui-Bond | - | - | - | SA 3505 / TLB SA3500 | Thermal Conductive Gel Paste | Brown, Gray | 450 psi | 3.5 W/m-K | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() LBEA1805-00-30-400CC Bergquist | In Stock | - | - | Epoxy | - | - | 2 | - | - | + 125 C | - 40 C | PN0015918 2198652 | Details | Liqui-Bond | - | - | - | EA 1805 / TLB EA1800 | Thermal Conductive Gel Paste | Gray, Yellow | 450 psi | 1.8 W/m-K | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() GF3500S35-00-60-200CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | BG428504 L200CCW0H0D0 2167260 | Details | Gap Filler | - | - | - | 3500S35 / TGF 3600 | Liquid Gap Filler | Blue, White | - | 3.6 W/m-K | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() SPK4-0.006-00-87 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | - | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-AC-124 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | - | - | + 180 C | - 60 C | BG91079 2192564 | Details | Sil-Pad | 0.019386 oz | - | - | K-4 / TSP K900 | Thermal Pad | Gray | 35 MPa | 0.9 W/m-K | Thermally Conductive Insulator | 22.15 mm | 20.07 mm | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-AC-123 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 2100 | - | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-00-82 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | - | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-AC-105 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 2400 | - | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-AC-80 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 2200 | - | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 |