- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Width - in | Width - mm | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP980-0.009-AC-10 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 1800 | - | - | + 150 C | - 40 C | - | Details | Sil-Pad | - | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | - | - | 0.22 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-00-48 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | - | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | A1500 / TSP A2000 | - | Green | - | - | Thermally Conductive Insulator | - | - | 0.254 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-00-31 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | - | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | A1500 / TSP A2000 | - | Green | - | - | Thermally Conductive Insulator | - | - | 0.254 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-00-5 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | - | - | + 180 C | - 60 C | SPA1500-0.010-00-05 | Details | Sil-Pad | - | - | A1500 / TSP A2000 | - | Green | - | - | Thermally Conductive Insulator | - | - | 0.254 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-73 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | - | 3800 | - | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | - | - | 0.127 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-00-37 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | - | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | A1500 / TSP A2000 | - | Green | - | - | Thermally Conductive Insulator | - | - | 0.254 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-29 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | - | 3000 | - | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | - | - | 0.127 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-98 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 1800 | - | - | + 150 C | - 40 C | - | Details | Sil-Pad | - | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | - | - | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-81 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 1800 | - | - | + 150 C | - 40 C | - | Details | Sil-Pad | - | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | - | - | 0.22 mm | UL 94 V-0 | ||
![]() SP900S-0.009-AC-76 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | - | 3200 | - | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | 900S / TSP 1600S | - | Pink | 9 MPa | - | Thermally Conductive Insulator | - | - | 0.229 mm | UL 94 0-V | ||
![]() SP980-0.009-00-44 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 100 | - | - | + 150 C | - 40 C | - | Details | Sil-Pad | - | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | - | - | 0.22 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-41 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | - | 2000 | - | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | - | - | 0.127 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-22 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | - | 4300 | - | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | - | - | 0.127 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-00-39 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 100 | - | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | A1500 / TSP A2000 | - | Green | - | - | Thermally Conductive Insulator | - | - | 0.254 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-25 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | - | 3600 | - | - | + 180 C | - 60 C | - | Details | Sil-Pad | - | - | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | - | - | 0.127 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-00-12/250 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | High Thermal Performance and Electrical Isolation | 1 | - | - | + 180 C | - 60 C | BG420250 2180063 | Details | Sil-Pad | - | - | A1500 / TSP A2000 | - | Green | 7 MPa | - | Thermally Conductive Insulator | 250 ft | 1 ft | 0.254 mm | UL 94 V-0 | ||
![]() HF625-0.005-00-12/200 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 150 C | - 65 C | - | Details | Hi-Flow | 12 in | - | 625 / THF 500 | - | Green | - | - | Phase Change Material | 200 ft | 12 in | 0.127 mm | UL 94 V-0 | ||
![]() GF1000-07-15-10G Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 175 C | - 60 C | - | Details | Gap Filler | - | - | 1000 / TGF 1000 | - | Gray, White | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 | ||
![]() LBEA1805-10-30-7G Bergquist | In Stock | - | - | Epoxy | - | - | 1 | - | - | + 125 C | - 40 C | - | Details | Liqui-Bond | - | - | EA 1805 / TLB EA1800 | Thermal Conductive Gel Paste | Gray, Yellow | 450 psi | 1.8 W/m-K | Thermally Conductive Liquid Adhesive | - | - | - | UL 94 V-0 | ||
![]() GF2000-00-600-200CC Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 1 | - | - | + 200 C | - 60 C | BG428232 2191589 | Details | Gap Filler | - | - | 2000 / TGF 2000 | - | - | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | UL 94 V-0 |