- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPA2000-0.020-00-65 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP1500ST-0.008-02-91 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 1500ST / TSP 1800ST | - | Blue | 1.6 MPa | - | Thermally Conductive Insulator | - | - | 0.203 mm | UL 94 V-0 | ||
![]() SPK4-0.006-00-45 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | PN0000190 2411466 | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-AC-137 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2400 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-00-87 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-AC-124 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | BG91079 2192564 | Details | Sil-Pad | 0.019386 oz | K-4 / TSP K900 | Thermal Pad | Gray | 35 MPa | 0.9 W/m-K | Thermally Conductive Insulator | 22.15 mm | 20.07 mm | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-AC-123 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-00-82 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-AC-105 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2400 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-AC-80 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2200 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-00-61 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-AC-87 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2200 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-AC-135 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2300 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-AC-39 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1900 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-00-73 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-AC-15 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2000 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-AC-48 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 3100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-AC-25 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 3100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-AC-128 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2200 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-AC-63 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 3700 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 |