- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPK6-0.006-AC-90 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 3000 | + 180 C | - 60 C | BG70654 K6AC-90 2192493 | Details | Sil-Pad | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-AC-42 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2400 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-AC-137 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SP400-0.007-00-93 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | PN0008496 2195421 | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-29 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 3000 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-00-79 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-00-59 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.007-AC-102 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | BG107468 3223-07AC-102 2188825 | Details | Sil-Pad | 0.028057 oz | 400 / TSP 900 | Thermal Pad | Gray | 20 MPa | 0.9 W/m-K | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.007-AC-42 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 3800 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-80 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 3100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP800-0.005-00-105 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 800 / TSP 1600 | - | Gold | 12 MPa | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP900S-0.009-00-123 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 900S / TSP 1600S | - | Pink | 9 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP900S-0.009-00-85 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 900S / TSP 1600S | - | Pink | 9 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP900S-0.009-00-15 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 900S / TSP 1600S | - | Pink | 9 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP900S-0.009-00-48 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 900S / TSP 1600S | - | Pink | 9 MPa | - | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP400-0.009-00-3 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | 7403-09FR-03 BG95020 SP400-0.009-00-03 BG427035 2192639 | Details | Sil-Pad | 0.033640 oz | 400 / TSP 900 | Thermal Pad | Gray | 20 MPa | 0.9 W/m-K | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-129 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-127 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-00-5 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 150 C | - 40 C | SP980-0.009-00-05 | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 | ||
![]() SP980-0.009-AC-110 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 2100 | + 150 C | - 40 C | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | 0.22 mm | UL 94 V-0 |