- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- RoHS
- Material
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP980-0.009-AC-64 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 3200 | + 150 C | - 40 C | - | Details | Sil-Pad | - | 980 / TSP 1680 | - | Pink | - | - | Thermally Conductive Insulator | - | - | 0.22 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-00-136 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | A1500 / TSP A2000 | - | Green | - | - | Thermally Conductive Insulator | - | - | 0.254 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-AC-117 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2000 | + 180 C | - 60 C | - | Details | Sil-Pad | - | A1500 / TSP A2000 | - | Green | - | - | Thermally Conductive Insulator | - | - | 0.254 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-00-53 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-00-68 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-AC-119 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 2300 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-AC-120 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 1600 | + 200 C | - 60 C | PN0021162 2266819 | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-00-70 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-AC-135 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 600 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-00-75 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-AC-125 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 600 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-AC-126 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | SPA2000-0.020-AC-126-NA BG422124 | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-AC-61 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 1600 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-AC-33 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 1600 | + 200 C | - 60 C | - | Details | Sil-Pad | - | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SPK4-0.006-00-13 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-AC-55 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 3900 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-4 / TSP K900 | - | Gray | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-AC-87 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1900 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK6-0.006-AC-21 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 3000 | + 180 C | - 60 C | - | Details | Sil-Pad | - | K-6 / TSP K1100 | - | Blue-Green | 35 MPa | - | Thermally Conductive Insulator | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() SP400-0.009-00-26 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | BG95793 L0.812INW0.812INH0.009 7403-09FR-26 2192683 | Details | Sil-Pad | 0.007908 oz | 400 / TSP 900 | Thermal Pad | Gray | 20 MPa | 0.9 W/m-K | Thermally Conductive Insulator | - | - | 0.229 mm | UL 94 V-0 | ||
![]() TGP7000ULM-0.100-02-0808 Bergquist | In Stock | - | - | Fiberglass | 5 kVAC | 2 | + 200 C | - 60 C | 2474876 | Details | GAP PAD | - | TGP 7000ULM | Thermal Pad | Gray | 22 psi | 7 W/m-K | Thermally Conductive Gap Pad | 203.2 mm | 203.2 mm | 2.54 mm | UL 94 V-0 |