- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PP400-0.009-00-3 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | PP400-0.009-00-03 | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PP1000-0.009-AC-55 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 3500 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() PP400-0.009-00-117 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PPK10-0.006-00-120 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-10 / TSP PPK1300 | Yellow | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() PP400-0.009-AC-95 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 2100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PP1000-0.009-AC-40 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 1300 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() PP1000-0.009-AC-27 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 2400 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() PP400-0.009-AC-8 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 3400 | + 150 C | - 20 C | PP400-0.009-AC-08 | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PP400-0.009-AC-54 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 4200 | + 150 C | - 20 C | BG100177 PP400AC-54 2165763 | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PP400-0.009-00-22 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PP1000-0.009-AC-25 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 2100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() PP400-0.009-00-13 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PP1000-0.009-AC-23 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 1700 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 1000 / TSP PP1200 | Yellow | 48 MPa | Thermally Conductive Insulator | 0.229 mm | - | ||
![]() PP400-0.009-00-79 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PP400-0.009-00-93 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 100 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PP400-0.009-AC-90 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 3900 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PP400-0.009-AC-100 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 2000 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PP400-0.009-AC-120 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 4200 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() PPK10-0.006-00-133 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-10 / TSP PPK1300 | Yellow | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() PP400-0.009-AC-47 Bergquist | In Stock | - | - | Silicone Elastomer | 2.5 kVAC | 3300 | + 150 C | - 20 C | - | Details | Poly-Pad / Sil-Pad | 400 / TSP PP900 | Brown (Tan) | 48 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 |