- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- RoHS
- Material
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Base Product Number | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Width - in | Width - mm | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Usage | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Shipping Info | Outline | Tensile Strength | Thermal Conductivity | Product | Features | Thermal Resistivity | Usable Temperature Range | Length | Width | Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GPVOUS-0.080-01-0816 Bergquist | 617 |
| - | - | Silicone Elastomer | - | - | 6 kVAC | - | 1 | - | - | + 200 C | - | - 60 C | - | BG402191.01 L8INW16INH0D0 GPVOUS-0.080-00-0816 2191192 2165886 | - | Details | GAP PAD | 10.194175 oz | - | - | - | VO Ultra Soft / TGP 1000VOUS | - | - | - | Thermal Pad | Pink | - | - | - | - | - | - | - | - | 8 psi | 1 W/m-K | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | 2.03 mm | - | - | UL 94 V-0 | ||
![]() GPVOUS-0.160-AC-0816 Bergquist | 66 |
| - | - | Silicone Elastomer | - | - | 6 kVAC | Isolation Between Heat Sinks and High Voltage Bare Leaded Devices | 1 | - | - | + 200 C | - | - 60 C | - | L8INW16INH0.16 BG408206 L8INW16INH0D0 2166009 | - | Details | GAP PAD | 1.775 lbs | - | - | - | VO Ultra Soft / TGP 1000VOUS | - | - | - | Thermal Pad | Pink | - | - | - | - | - | - | - | - | 8 psi | 1 W/m-K | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | 4.064 mm | - | - | UL 94 V-0 | ||
![]() GPVO-0.080-01-0816 Bergquist | 39 |
| - | - | Silicone Elastomer | - | - | 6 kVAC | - | 1 | - | - | + 200 C | - | - 60 C | - | BG37257 L8INW16INH0D0 2165843 | - | Details | GAP PAD | 1.461 lbs | - | - | - | VO / TGP 800VO | - | - | - | Thermal Pad | Gold/Pink | - | - | - | - | - | - | - | - | 100 psi | 0.8 W/m-K | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | 2.032 mm | - | - | UL 94 V-0 | ||
![]() GPVOS-0.040-01-0816 Bergquist | 89 |
| - | - | Silicone Elastomer | - | - | 6 kVAC | - | 1 | - | - | + 200 C | - | - 60 C | - | BG402601 L8INW16INH0.04 GPVOS-0.040-00-0816 L8INW16INH0D0 2165895 | - | Details | GAP PAD | 11.205950 oz | - | - | - | VO Soft / TGP 800VOS | - | - | - | Thermal Pad | Gold/Pink | - | - | - | - | - | - | - | - | 40 psi | 0.8 W/m-K | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | 1.016 mm | - | - | UL 94 V-0 | ||
![]() GPVO-0.060-01-0816 Bergquist | 114 |
| - | - | Silicone Elastomer | - | - | 6 kVAC | - | 1 | - | - | + 200 C | - | - 60 C | - | BG37256 L8INW16INH0D0 2165842 | - | Details | GAP PAD | 8.454355 oz | - | - | - | VO / TGP 800VO | - | - | - | Thermal Pad | Gold/Pink | - | - | - | - | - | - | - | - | 100 psi | 0.8 W/m-K | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | 1.524 mm | - | - | UL 94 V-0 | ||
![]() GP2000S40-0.125-02-0816 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 5 kVAC | Low Stress Applications | 1 | - | - | + 200 C | - | - 60 C | - | BG416441 L8INW16INH0D0 2166300 | - | Details | GAP PAD | 2 lbs | - | - | - | 2000S40 / TGP 2000 | - | - | - | Thermal Pad | Gray | - | - | - | - | - | - | - | - | 45 psi | 2 W/m-K | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | 3.175 mm | - | - | UL 94 V-0 | ||
![]() GP2200SF-0.040-02-0816 Bergquist | 201 |
| - | - | Fiberglass | - | - | 5 kVAC | - | 1 | - | - | + 125 C | - | - 60 C | - | L16INW8INH0.04 SH BG424578 L16INW8INH0D0 2166846 | - | Details | GAP PAD | 1.661 lbs | - | - | - | 2200SF / TGP 2200SF | - | - | - | Thermal Pad | Green | - | - | - | - | - | - | - | - | 33 psi | 2 W/m-K | Thermally Conductive Gap Pad | - | - | - | 203.2 mm | 1.333 ft | 0.04 in | - | - | UL 94 V-0 | ||
![]() GPVOUS-0.250-AC-0816 Bergquist | 18 |
| - | - | Silicone Elastomer | - | - | 6 kVAC | - | 1 | - | - | + 200 C | Bergquist | - 60 C | - | L8INW16INH0.25 BG409909 L8INW16INH0D0 2166043 2191446 2166043 | Active | Details | GAP PAD | 2.357 lbs | - | - | Bulk | VO Ultra Soft / TGP 1000VOUS | - | - | - | Thermal Pad | Pink | - | - | - | - | - | - | - | - | 8 psi | 1 W/m-K | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | 6.35 mm | - | - | UL 94 V-0 | ||
![]() SP400-0.009-00-12/250 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 3.5 kVAC | - | 1 | - | - | + 180 C | - | - 60 C | - | BG35331 2179596 | - | Details | Sil-Pad | 24.130 lbs | - | - | - | 400 / TSP 900 | - | - | - | - | Gray | - | - | - | - | - | - | - | - | 20 MPa | - | Thermally Conductive Insulator | - | - | - | - | - | 0.229 mm | - | - | UL 94 V-0 | ||
![]() SP400-0.009-AC-1212 Bergquist | 9 |
| - | - | Silicone Elastomer | - | - | 3.5 kVAC | - | 1 | - | - | + 180 C | - | - 60 C | - | L12INW12INH0.009 AC BG97136 L12INW12INH0D0 2167744 | - | Details | Sil-Pad | 3.361785 oz | - | - | Bulk | 400 / TSP 900 | - | - | - | Thermal Pad | Gray | - | - | - | - | - | - | - | - | 20 MPa | 0.9 W/m-K | Thermally Conductive Insulator | - | - | - | - | - | 0.229 mm | - | - | UL 94 V-0 | ||
![]() SP1100ST-0.012-02-1212 Bergquist | In Stock | - | - | - | Fiberglass | - | - | - | - | 1 | - | - | + 180 C | - | - 60 C | - | L12INW12INH0.012 BG420184 L12INW12INH0D0 2166528 | - | Details | Sil-Pad | 5.335539 oz | - | - | - | 1100ST / TSP 1100ST | - | - | - | Thermal Pad | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | 304.8 mm | 304.8 mm | 0.012 in | - | - | - | ||
![]() GF2000-00-60-200CC Bergquist | 102 | - | - | - | Silicone Elastomer | - | - | - | - | 1 | - | - | + 200 C | - | - 60 C | - | BG416054 L200CCW0H0D0 2189771 | - | Details | Gap Filler | - | - | - | - | 2000 / TGF 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() SPA1500-0.010-00-1212 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 6 kVAC | - | 1 | - | - | + 180 C | - | - 60 C | - | L12INW12INH0.01 BG412438 L12INW12INH0D0 2166142 | - | Details | Sil-Pad | 4.641524 oz | - | - | - | A1500 / TSP A2000 | - | - | - | Thermal Pad | Green | - | - | - | - | - | - | - | - | 50 psi | 2 W/m-K | Thermally Conductive Insulator | - | - | - | - | - | 0.254 mm | - | - | UL 94 V-0 | ||
![]() GF2000-00-15-50CC Bergquist | 301 |
| - | - | Fiberglass | - | - | - | - | 10 | - | - | + 200 C | Bergquist | - 60 C | Bulk | L50CCW0 LIQUID SY BG405950 2165968 | Active | Details | Gap Filler | 3.499177 oz | - | - | - | 2000 / TGF 2000 | 50cc Cartridge | - | - | Liquid Gap Filler | Pink | - | 6 Months | - | 77°F (25°C) | Date of Manufacture | - | - | - | - | 2.0W/m-K | Thermally Conductive Liquid Gap Filler | - | - | -76°F ~ 392°F (-60°C ~ 200°C) | - | - | - | UL94 V-0 | - | UL 94 V-0 | ||
![]() LBEA1805-00-30-50cc Bergquist | In Stock | - | - | - | Epoxy | - | - | - | - | 10 | - | - | + 125 C | - | - 40 C | - | L50CCW50CCH0 SY PN0005206 2194122 | - | Details | Liqui-Bond | 8 oz | - | - | - | EA 1805 / TLB EA1800 | - | - | - | Thermal Conductive Gel Paste | Gray, Yellow | - | - | - | - | - | - | - | - | 450 psi | 1.8 W/m-K | Thermally Conductive Liquid Adhesive | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() GPVOUS-0.040-01-0816 Bergquist | 549 |
| - | - | Silicone Elastomer | Rectangular | GPVOUS | 6 kVAC | - | 1 | - | - | + 200 C | Bergquist | - 60 C | Bulk | 2191190 BG407728.01 L8INW16INH0D0 2165993 | Active | Details | GAP PAD | 9.187068 oz | - | - | - | VO Ultra Soft / TGP 1000VOUS | - | - | - | Thermal Pad | Pink | - | 12 Months | Tacky - One Side | 77°F (25°C) | Date of Manufacture | Sil-Pad | - | 406.40mm x 203.20mm | 8 psi | 1 W/m-K | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | 1.016 mm | - | - | UL 94 V-0 | ||
![]() GP5000S35-0.020-02-0816 Bergquist | 16639 |
| Datasheet | 10 Weeks | Polymer | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gap Pad® 5000S35 | - | Active | 1 (Unlimited) | Pad, Sheet | Green | - | 6 Months | Tacky - Both Sides | 95°F 35°C or Below | Date of Manufacture | Fiberglass | - | 406.40mm x 203.20mm | - | 5.0W/m-K | - | - | - | - | - | - | 0.0200 0.508mm | - | ROHS3 Compliant | - | ||
![]() LBSA1000-00-00-30CC Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | - | - | 1 | - | - | + 200 C | - | - 60 C | - | BG420820 L30CCW0H0D0 2166558 | - | Details | Liqui-Bond | - | - | - | - | SA 1000 / TLB SA1000 | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Liquid Adhesive | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() SP2000-0.020-00-91 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 4 kVAC | - | 100 | - | - | + 200 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | - | - | 2000 / TSP 3500 | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | - | 0.508 mm | - | - | UL 94 V-0 | ||
![]() GPVO-0.020-01-0816 Bergquist | In Stock | - | - | - | Silicone Elastomer | - | - | 6 kVAC | - | 1 | - | - | + 200 C | - | - 60 C | - | L8INW16INH0.02 BG37254 L8INW16INH0D0 2165840 | - | Details | GAP PAD | 3.832454 oz | - | - | - | VO / TGP 800VO | - | - | - | - | Gold/Pink | - | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | - | 406.4 mm | 203.2 mm | 0.508 mm | - | - | UL 94 V-0 |