- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- RoHS
- Material
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Type | Color | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PPK4-0.006-AC-81 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2300 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-4 / TSP PPK900 | - | Pink | Thermally Conductive Insulator | 0.152 mm | - | ||
![]() Q3-0.005-AC-84 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4000 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-00-32 Bergquist | In Stock | - | - | Silicone Elastomer | - | 100 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-00-110 Bergquist | In Stock | - | - | Silicone Elastomer | - | 100 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() PPK4-0.006-AC-46 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2200 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-4 / TSP PPK900 | - | Pink | Thermally Conductive Insulator | 0.152 mm | - | ||
![]() PPK4-0.006-AC-48 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 3100 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-4 / TSP PPK900 | - | Pink | Thermally Conductive Insulator | 0.152 mm | - | ||
![]() PPK4-0.006-AC-57 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 3700 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-4 / TSP PPK900 | - | Pink | Thermally Conductive Insulator | 0.152 mm | - | ||
![]() Q3-0.005-00-133 Bergquist | In Stock | - | - | Silicone Elastomer | - | 100 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-00-70 Bergquist | In Stock | - | - | Silicone Elastomer | - | 100 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() PPK4-0.006-AC-9 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 4300 | + 150 C | - | PPK4-0.006-AC-09 | Details | Poly-Pad / Sil-Pad | K-4 / TSP PPK900 | - | Pink | Thermally Conductive Insulator | 0.152 mm | - | ||
![]() Q3-0.005-00-131 Bergquist | In Stock | - | - | Silicone Elastomer | - | 100 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-125 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4300 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() PPK4-0.006-AC-88 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2100 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-4 / TSP PPK900 | - | Pink | Thermally Conductive Insulator | 0.152 mm | - | ||
![]() Q3-0.005-00-76 Bergquist | In Stock | - | - | Silicone Elastomer | - | 100 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-77 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4300 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-24 Bergquist | In Stock | - | - | Silicone Elastomer | - | 3400 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-00-31 Bergquist | In Stock | - | - | Silicone Elastomer | - | 100 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-43 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4600 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-28 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4000 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-00-73 Bergquist | In Stock | - | - | Silicone Elastomer | - | 100 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 |