- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- RoHS
- Material
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Type | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q3-0.005-00-35 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() PPK4-0.006-AC-8 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 3000 | + 150 C | - | PPK4-0.006-AC-08 | Details | Poly-Pad / Sil-Pad | K-4 / TSP PPK900 | - | Pink | - | Thermally Conductive Insulator | 0.152 mm | - | ||
![]() Q3-0.005-AC-103 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 4300 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-104 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 4200 | + 180 C | - 60 C | BG401387 2188961 | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-3 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 3600 | + 180 C | - 60 C | Q3-0.005-AC-03 | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-00-77 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.0015-00-138 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | 300P / THF 1600P | - | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-8 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 3900 | + 180 C | - 60 C | Q3-0.005-AC-08 | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-00-15 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() HF300P-0.0015-00-78 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | 300P / THF 1600P | - | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-81 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 3800 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-00-30 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() HF300P-0.0015-00-79 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | 300P / THF 1600P | - | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-00-44 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() PPK4-0.006-AC-25 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 3100 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-4 / TSP PPK900 | - | Pink | - | Thermally Conductive Insulator | 0.152 mm | - | ||
![]() PPK4-0.006-AC-41 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 1700 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-4 / TSP PPK900 | - | Pink | - | Thermally Conductive Insulator | 0.152 mm | - | ||
![]() PPK4-0.006-AC-33 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | 4300 | + 150 C | - | - | Details | Poly-Pad / Sil-Pad | K-4 / TSP PPK900 | - | Pink | - | Thermally Conductive Insulator | 0.152 mm | - | ||
![]() QII-0.006-00-38 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 100 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() HF625-0.005-00-101 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 100 | + 150 C | - | - | Details | Hi-Flow | 625 / THF 500 | - | Green | 206 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() HF300P-0.002-00-138 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | 300P / THF 1600P | - | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 |