- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Type | Color | Operating Temperature Range | Tensile Strength | Thermal Conductivity | Product | Hardness | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP2000-0.020-AC-37 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-00-50 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-AC-21 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 600 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-AC-22 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 700 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-AC-34 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP400-0.007-00-29 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | - | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 400 / TSP 900 | - | Gray | - | 20 MPa | - | Thermally Conductive Insulator | - | - | - | 0.229 mm | UL 94 V-0 | ||
![]() SP2000-0.020-AC-119 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 1500 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-AC-120 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 800 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-AC-26 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 600 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.020-AC-5 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 500 | + 200 C | - 60 C | SP2000-0.020-AC-05 | Details | Sil-Pad | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP400-0.007-00-89 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | - | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 400 / TSP 900 | - | Gray | - | 20 MPa | - | Thermally Conductive Insulator | - | - | - | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.007-00-32 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | - | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 400 / TSP 900 | - | Gray | - | 20 MPa | - | Thermally Conductive Insulator | - | - | - | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.007-00-82 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | - | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 400 / TSP 900 | - | Gray | - | 20 MPa | - | Thermally Conductive Insulator | - | - | - | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.007-AC-104 Bergquist | 147 |
| - | Silicone Elastomer | 3.5 kVAC | 25.4 x 19.05mm | 2650 | + 180 C | - 60 C | BG99507 3223-07AC-104 2192751 | Details | Sil-Pad | 400 / TSP 900 | - | Gray | -60 → +180 °C | 20 MPa | 0.9W/m·K | Thermally Conductive Insulator | Shore A 85 | 25.4mm | 19.05mm | 0.229 mm | UL 94 V-0 | ||
![]() SP2000-0.020-AC-65 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP400-0.007-00-97 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | - | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | 400 / TSP 900 | - | Gray | - | 20 MPa | - | Thermally Conductive Insulator | - | - | - | 0.229 mm | UL 94 V-0 | ||
![]() SP2000-0.020-AC-98 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP2000-0.010-00-4 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | 100 | + 200 C | - 60 C | SP2000-0.010-00-04 | Details | Sil-Pad | 2000 / TSP 3500 | - | White | - | - | - | Thermally Conductive Insulator | - | - | - | 0.508 mm | UL 94 V-0 | ||
![]() SP400-0.009-00-24 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | - | 100 | + 180 C | - 60 C | BG96428 7403-09FR-24 2192723 | Details | Sil-Pad | 400 / TSP 900 | Thermal Pad | Gray | - | 20 MPa | 0.9 W/m-K | Thermally Conductive Insulator | - | - | - | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-86 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | - | 3100 | + 180 C | - 60 C | - | Details | Sil-Pad | 400 / TSP 900 | - | Gray | - | 20 MPa | - | Thermally Conductive Insulator | - | - | - | 0.229 mm | UL 94 V-0 |