- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Series | Type | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP400-0.009-00-42 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP800-0.005-00-59 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 800 / TSP 1600 | - | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-53 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4400 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | - | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-39 Bergquist | In Stock | - | - | Silicone Elastomer | - | 3200 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | - | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-56 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4500 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | - | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-88 Bergquist | In Stock | - | - | Silicone Elastomer | - | 3400 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | - | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-61 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 4400 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 800 / TSP 1600 | - | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() Q3-0.005-AC-114 Bergquist | In Stock | - | - | Silicone Elastomer | - | 4200 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | - | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP800-0.005-00-25 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 800 / TSP 1600 | - | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() QII-0.006-00-115 Bergquist | In Stock | - | - | Silicone Elastomer | - | 100 | + 180 C | - 60 C | - | Details | Q-Pad / Sil-Pad | - | II / TSP Q2500 | Q-Pad Grease Replacement Thermal Interface | Black | - | Thermally Conductive Insulator | 0.152 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-98 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 3300 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-45 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 4600 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 400 / TSP 900 | - | Gray | 20 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP400-0.009-AC-43 Bergquist | In Stock | - | - | Silicone Elastomer | 3.5 kVAC | 3300 | + 180 C | - 60 C | BG98084 7403-09AC-43 2167750 | Details | Sil-Pad | 0.004833 oz | 400 / TSP 900 | - | Gray | 20 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 V-0 | ||
![]() SP800-0.005-00-138 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 800 / TSP 1600 | - | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP900S-0.009-00-13 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 900S / TSP 1600S | - | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP800-0.005-00-121 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 800 / TSP 1600 | - | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP900S-0.009-00-47 Bergquist | In Stock | - | - | Silicone Elastomer | 5.5 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 900S / TSP 1600S | - | Pink | 9 MPa | Thermally Conductive Insulator | 0.229 mm | UL 94 0-V | ||
![]() SP800-0.005-AC-128 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 3100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 800 / TSP 1600 | - | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-66 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 4100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 800 / TSP 1600 | - | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 | ||
![]() SP800-0.005-00-52 Bergquist | In Stock | - | - | Silicone Elastomer | 3 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | - | 800 / TSP 1600 | - | Gold | 12 MPa | Thermally Conductive Insulator | 0.127 mm | UL 94 V-0 |