- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- RoHS
- Material
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Dielectric Strength | Dimensions | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Operating Temperature Range | Form | Tensile Strength | Thermal Conductivity | Product | Hardness | Thermal Resistance | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GPVOS-0.020-01-0816 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | - | - | 1 | + 200 C | - 60 C | L8INW16INH0.02 BG402600 L8INW16INH0D0 2165894 | Details | GAP PAD | 2.440738 oz | - | VO Soft / TGP 800VOS | Thermal Pad | - | - | Gold/Pink | - | - | 40 psi | 0.8 W/m-K | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 0.508 mm | UL 94 V-0 | ||
![]() GP1450-0.100-01-0816 Bergquist | In Stock | - | - | Fiberglass | - | - | - | - | 1 | - | - | PN0008532 2195432 | Details | GAP PAD | - | - | 1450 / TGP 1350 | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | 8 in | 1.333 ft | 0.1 in | - | ||
![]() GF1100SF-00-240-50cc Bergquist | In Stock | - | - | Fiberglass | - | - | - | - | 10 | + 125 C | - 60 C | L50CCW50CCH0 SY BG416646 TGF1100SF-00-240-50CC 2166309 | Details | Gap Filler | 5.105430 oz | - | 1100SF / TGF 1100SF | Liquid Gap Filler | - | - | - | - | - | - | - | Thermally Conductive Liquid Gap Filler | - | - | - | - | - | UL 94 V-0 | ||
![]() SPA2000-0.015-AC-62 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | - | - | 100 | + 200 C | - 60 C | L0.6INW0.75INH0.015 AAC 2189441 | Details | Sil-Pad | 0.032487 oz | - | A2000 / TSP A3000 | Thermal Pad | - | - | White | - | - | 50 psi | 3 W/m-K | Thermally Conductive Insulator | - | - | - | - | 0.508 mm | UL 94 V-0 | ||
![]() GP2000S40-0.020-02-0816 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | - | - | 1 | + 200 C | - 60 C | L16INW8INH0.02 SH BG417684 L16INW8INH0D0 2166372 | Details | GAP PAD | 7 oz | - | 2000S40 / TGP 2000 | Thermal Pad | - | - | Gray | - | - | 45 psi | 2 W/m-K | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.015-00-99 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | - | - | 100 | + 200 C | - 60 C | BG429019 | Details | Sil-Pad | 1.304431 oz | - | A2000 / TSP A3000 | - | 200 °C | -60 °C | White | - | - | - | - | Thermally Conductive Insulator | - | - | - | - | 0.508 mm | UL 94 V-0 | ||
![]() GPA2000-0.040-02-93 Bergquist | In Stock | - | - | Fiberglass | 4 kVAC | - | - | - | 1 | + 200 C | - 60 C | L0.8INW1.35INH0.040 2427550 | Details | GAP PAD | 0.074992 oz | - | A2000 / TGP A2000 | Thermal Pad | - | - | Gray | - | - | 55 psi | 2 W/m-K | Thermally Conductive Gap Pad | - | - | 1.35 in | 0.8 in | 0.04 in | UL 94 V-0 | ||
![]() GP1450-0.125-01-0816 Bergquist | In Stock | - | - | Fiberglass | - | - | - | - | 1 | - | - | PN0002738 2193536 | Details | GAP PAD | - | - | 1450 / TGP 1350 | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | 8 in | 1.333 ft | 0.125 in | - | ||
![]() GPA2000-0.040-02-0816 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | - | - | - | 1 | + 200 C | - 60 C | L8INW16INH0.04 BG407867 L8INW16INH0D0 2165999 | Details | GAP PAD | 1 lb | - | A2000 / TGP A2000 | Thermal Pad | - | - | Gray | - | - | 55 psi | 2 W/m-K | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 1.016 mm | UL 94 V-0 | ||
![]() GP3500ULM-0.125-02-0816 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | - | - | - | 1 | + 200 C | - 60 C | BG430149 L16INW8INH0D0 L16INW8INH0.125 SH 2167482 | Details | GAP PAD | 2 lbs | - | 3500ULM / TGP 3500ULM | Thermal Pad | - | - | Gray | - | - | 4 psi | 3.5 W/m-K | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 3.17 mm | UL 94 V-0 | ||
![]() SP2000-0.015-00-122 Bergquist | 1117 |
| - | Silicone Elastomer | 4 kVAC | - | - | 28.96 x 20.57mm | 100 | + 200 C | - 60 C | L1.14INW0.81INH0.015 2192479 | Details | Sil-Pad | 0.028918 oz | Bulk | 2000 / TSP 3500 | Thermal Pad | - | - | White | -60 → +200 °C | - | 50 psi | 3.5 W/m-K | Thermally Conductive Insulator | Shore A 90 | - | 28.96mm | 20.57mm | 0.508 mm | UL 94 V-0 | ||
![]() GP1450-0.060-01-0816 Bergquist | In Stock | - | - | Fiberglass | 6 kVAC | - | - | - | 1 | + 125 C | - 60 C | PN0007128 L16INW8INH0D0 2168170 | Details | GAP PAD | - | - | 1450 / TGP 1350 | Thermal Pad | - | - | Pink | - | - | 16 psi | 1.3 W/m-K | Thermally Conductive Gap Pad | - | - | 406.4 mm | 203.2 mm | 0.06 in | UL 94 V-0 | ||
![]() SP900S-0.009-00-1212 Bergquist | 42 |
| - | Silicone Elastomer | 5.5 kVAC | - | - | - | 1 | + 180 C | - 60 C | L12INW12INH0.009 BG427594 2191450 | Details | Sil-Pad | 2.010616 oz | - | 900S / TSP 1600S | Thermal Pad | - | - | Pink | - | Sheet | 9 MPa | 1.6 W/m-K | Thermally Conductive Insulator | - | - | 304.8mm | 304.8mm | 0.229 mm | UL 94 0-V | ||
![]() BP100-0.011-00-1112 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | - | - | 1 | + 120 C | - 30 C | L12INW11INH0.011 BG419067 2190076 | Details | Bond-Ply | 5.603798 oz | - | 100 / TBP 850 | Thermal Pad | - | - | White | - | - | 6 MPa | 0.8 W/m-K | Thermally Conductive Adhesive Tape | - | - | 304.80 mm | - | 0.279 mm | UL 94 V-0 | ||
![]() SP400-0.007-AC-53 Bergquist | 149 |
| - | Silicone Elastomer | 3.5 kVAC | - | - | 21.97 x 16.51mm | 100 | + 180 C | - 60 C | 3223-07AC-53 BG95430 L0.865INW0.65INH0.007 AC 2192674 | Details | Sil-Pad | - | - | 400 / TSP 900 | Thermal Pad | - | - | Gray | -60 → +180 °C | - | 20 MPa | 0.9 W/m-K | Thermally Conductive Insulator | Shore A 85 | - | 21.97mm | 16.51mm | 0.229 mm | UL 94 V-0 | ||
![]() SPK10-0.006-00-52 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | - | - | - | 100 | + 180 C | - 60 C | L0.855INW0.63INH0.006 2167644 | Details | Sil-Pad | 0.004665 oz | Bulk | K-10 / TSP K1300 | Thermal Pad | - | - | Beige | - | - | 35 MPa | 1.3 W/m-K | Thermally Conductive Insulator | - | - | 21.72 mm | 16 mm | 0.15 mm | UL 94 VTM-0 | ||
![]() TGP12000ULM-0.040-00-0808 Bergquist | In Stock | - | - | Silicone Elastomer | 6.2 kVAC | Thermal Management | - | - | 1 | + 200 C | - 60 C | 2678252 | Details | GAP PAD | - | - | TGP 12000ULM | Thermal Pad | - | - | Gray | - | - | 15 psi | 12 W/m-K | Thermally Conductive Gap Pad | - | - | 203.2 mm | 203.2 mm | 1.016 mm | UL 94 V-0 | ||
![]() GF3500S35-00-60-6Gallon Bergquist | In Stock | - | - | - | - | - | - | - | 1 | - | - | BG422333 GF3500S35-00-60-6G GF3500S35-00-60-6GAL 2166671 | Details | Gap Filler | - | - | 3500S35 / TGF 3600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1058883 Bergquist | In Stock | - | - | - | - | Heat Sink and Heat Generating Components | - | - | 7 | - | - | - | Details | LOCTITE Powerstrate Xtreme | - | - | TCF 4000 PXF-8 | - | - | - | Gray | - | - | - | 3.4 W/m-K | Phase Change Material | - | 0.02 C/W | - | - | - | - | ||
![]() GPVO-0.160-AC-0816 Bergquist | In Stock | - | - | - | - | - | - | - | 1 | - | - | L8INW16INH0.16 BG403126 L8INW16INH0D0 2165913 | Details | GAP PAD | - | - | VO / TGP 800VO | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | - | - | - | - | - |