- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Base Product Number | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Width - in | Series | Type | Color | Usage | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Outline | Tensile Strength | Thermal Conductivity | Product | Thermal Resistivity | Length | Width | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP980-0.009-00-44 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 4 kVAC | - | 100 | + 150 C | - | - 40 C | - | - | - | Details | Sil-Pad | - | - | 980 / TSP 1680 | - | Pink | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | 0.22 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-41 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 3 kVAC | - | 2000 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | 800 / TSP 1600 | - | Gold | - | - | - | - | - | - | - | 12 MPa | - | Thermally Conductive Insulator | - | - | - | 0.127 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-22 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 3 kVAC | - | 4300 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | 800 / TSP 1600 | - | Gold | - | - | - | - | - | - | - | 12 MPa | - | Thermally Conductive Insulator | - | - | - | 0.127 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-00-39 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 6 kVAC | - | 100 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | A1500 / TSP A2000 | - | Green | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | 0.254 mm | UL 94 V-0 | ||
![]() SP800-0.005-AC-25 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 3 kVAC | - | 3600 | + 180 C | - | - 60 C | - | - | - | Details | Sil-Pad | - | - | 800 / TSP 1600 | - | Gold | - | - | - | - | - | - | - | 12 MPa | - | Thermally Conductive Insulator | - | - | - | 0.127 mm | UL 94 V-0 | ||
![]() SPA1500-0.010-00-12/250 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 6 kVAC | High Thermal Performance and Electrical Isolation | 1 | + 180 C | - | - 60 C | - | BG420250 2180063 | - | Details | Sil-Pad | - | - | A1500 / TSP A2000 | - | Green | - | - | - | - | - | - | - | 7 MPa | - | Thermally Conductive Insulator | - | 250 ft | 1 ft | 0.254 mm | UL 94 V-0 | ||
![]() HF625-0.005-00-12/200 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | - | 1 | + 150 C | - | - 65 C | - | - | - | Details | Hi-Flow | - | 12 in | 625 / THF 500 | - | Green | - | - | - | - | - | - | - | - | - | Phase Change Material | - | 200 ft | 12 in | 0.127 mm | UL 94 V-0 | ||
![]() GP3004SF-0.023-01-0918 Bergquist | 2899 |
| - | Silicone-Free | Rectangular | GP3004SF | 6 kVAC | Silicone Sensitive Applications | 1 | + 125 C | Bergquist | - 40 C | Bulk | BG428276 2191598 | Active | Details | GAP PAD | 1.801 lbs | - | 3004SF / TGP 3004SF | Thermal Pad | Gray (Light Gray) | Thermally Conductive | 12 Months | Tacky - Both Sides | 77°F (25°C) | Date of Manufacture | Fiberglass | 457.20mm x 228.60mm | - | 3 W/m-K | Thermally Conductive Gap Pad | - | 457.2 mm | 228.6 mm | 0.58 mm | UL 94 V-0 | ||
![]() GP2000SF-0.040-02-0816 Bergquist | In Stock | - | - | Silicone-Free Metal Oxide | - | - | 5 kVAC | Silicone Sensitive Applications | 1 | + 125 C | - | - 60 C | - | BG421341 2190510 | - | Details | GAP PAD | - | - | 2000SF / TGP 2000SF | - | Green | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | 406.4 mm | 203.2 mm | 1.016 mm | UL 94 V-0 | ||
![]() HF300G-0.005-AC-1012 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 300 VAC | Computer Processor and Heat Sink | 1 | + 100 C | - | - | - | BG422166 2190590 | - | Details | Hi-Flow | - | - | 300G / THF 1600G | - | Green | - | - | - | - | - | - | - | 3 MPa | - | Phase Change Material | - | 304.8 mm | 254 mm | 0.127 mm | UL 94 V-0 | ||
![]() GP2202SF-0.023-01-0918 Bergquist | In Stock | - | - | Silicone-Free Metal Oxide | - | - | - | Silicone Sensitive Applications | 1 | + 125 C | - | - 40 C | - | BG425299.01 2190968 | - | Details | GAP PAD | - | - | 2202SF / TGP 2202SF | Thermal Pad | Gray | - | - | - | - | - | - | - | - | 2 W/m-K | Thermally Conductive Gap Pad | - | 457.2 mm | 228.6 mm | 0.58 mm | UL 94 V-0 | ||
![]() SPK10-0.006-AC-8.2/50 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 6 kVAC | - | 1 | + 180 C | - | - 60 C | - | 2446649 | - | Details | Sil-Pad | - | - | K-10 / TSP K1300 | - | Brown (Beige) | - | - | - | - | - | - | - | 35 MPa | - | Thermally Conductive Insulator | - | - | - | 0.15 mm | UL 94 VTM-0 | ||
![]() GPVOUS-B-0.020-AC-0816 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 6 kVAC | Isolation Between Heat Sinks and High Voltage Bare Leaded Devices | 1 | + 200 C | - | - 60 C | - | - | - | Details | GAP PAD | - | - | VO Ultra Soft-B / TGP 1000VOUSB | - | Pink | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | 406.4 mm | 203.2 mm | 0.508 mm | UL 94 V-0 | ||
![]() HF330P-0.0055-00-10.512 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 5 kVAC | High Power Electrical Device Requiring Electrical Isolation and Heat Sink | 1 | + 125 C | - | - 40 C | - | - | - | Details | Hi-Flow | - | - | 330P / THF 1400P | - | Gold | - | - | - | - | - | - | - | 7000 psi | - | Phase Change Material | - | 304.8 mm | 266.7 mm | 0.13 mm | UL 94 V-0 | ||
![]() GP2000SF-0.020-02-0816 Bergquist | In Stock | - | - | Silicone-Free Metal Oxide | - | - | 5 kVAC | Silicone Sensitive Applications | 1 | + 125 C | - | - 60 C | - | BG421340 | - | Details | GAP PAD | - | - | 2000SF / TGP 2000SF | - | Green | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | 406.4 mm | 203.2 mm | 0.508 mm | UL 94 V-0 | ||
![]() GPVOUS-B-0.040-AC-0816 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 6 kVAC | Isolation Between Heat Sinks and High Voltage Bare Leaded Devices | 1 | + 200 C | - | - 60 C | - | BG429886 2215045 | - | Details | GAP PAD | - | - | VO Ultra Soft-B / TGP 1000VOUSB | - | Pink | - | - | - | - | - | - | - | - | - | Thermally Conductive Gap Pad | - | 406.4 mm | 203.2 mm | 1.016 mm | UL 94 V-0 | ||
![]() PPK4-0.006-00-136 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 6 kVAC | - | 100 | + 150 C | - | - | - | - | - | Details | Poly-Pad / Sil-Pad | - | - | K-4 / TSP PPK900 | - | Pink | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | 0.152 mm | - | ||
![]() PPK10-0.006-AC-100 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 6 kVAC | - | 500 | + 150 C | - | - | - | - | - | Details | Poly-Pad / Sil-Pad | - | - | K-10 / TSP PPK1300 | - | Yellow | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | 0.152 mm | UL 94 V-0 | ||
![]() Q3-0.005-00-20 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | - | - | 100 | + 180 C | - | - 60 C | - | - | - | Details | Q-Pad / Sil-Pad | - | - | 3 / TSP Q2000 | Q-Pad Grease Replacement Thermal Interface | Black | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | 0.127 mm | UL 94 V-0 | ||
![]() PPK4-0.006-00-135 Bergquist | In Stock | - | - | Silicone Elastomer | - | - | 6 kVAC | - | 100 | + 150 C | - | - | - | - | - | Details | Poly-Pad / Sil-Pad | - | - | K-4 / TSP PPK900 | - | Pink | - | - | - | - | - | - | - | - | - | Thermally Conductive Insulator | - | - | - | 0.152 mm | - |