- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Type | Color | Tensile Strength | Thermal Conductivity | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPK10-0.006-AC-55 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2000 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.020-AC-86 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPK10-0.006-AC-76 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1700 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.020-AC-95 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPK10-0.006-00-97 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK10-0.006-AC-124 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1600 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK10-0.006-AC-65 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1300 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.020-00-56 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPK10-0.006-AC-53 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 1700 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK10-0.006-AC-137 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 900 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK4-0.006-00-17 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | 2192536 2192536 | Details | Sil-Pad | K-4 / TSP K900 | Thermal Pad | Gray | 35 MPa | 0.9 W/m-K | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.020-AC-124 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 600 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPK10-0.006-AC-20 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 2200 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.020-AC-23 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPK10-0.006-00-27 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPK10-0.006-00-96 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.020-AC-3 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | SPA2000-0.020-AC-03 | Details | Sil-Pad | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPK10-0.006-00-38 Bergquist | In Stock | - | - | Silicone Elastomer | 6 kVAC | 100 | + 180 C | - 60 C | - | Details | Sil-Pad | K-10 / TSP K1300 | - | Brown (Beige) | 35 MPa | - | Thermally Conductive Insulator | 0.15 mm | UL 94 VTM-0 | ||
![]() SPA2000-0.020-AC-130 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 500 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 | ||
![]() SPA2000-0.020-00-97 Bergquist | In Stock | - | - | Silicone Elastomer | 4 kVAC | 100 | + 200 C | - 60 C | - | Details | Sil-Pad | A2000 / TSP A3000 | - | White | - | - | Thermally Conductive Insulator | 0.508 mm | UL 94 V-0 |