- Series
- Tradename
- Factory Pack QuantityFactory Pack Quantity
- Thickness
- Material
- RoHS
- Product
- Maximum Operating Temperature
- Color
- Flammability Rating
- Breakdown Voltage / V
- Minimum Operating Temperature
Attribute column
Manufacturer
Bergquist Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breakdown Voltage / V | Designed for | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Tradename | Series | Color | Tensile Strength | Product | Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BP100-0.011-00-8 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | + 120 C | - 30 C | BP100-0.011-00-08 | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.008-00-11 Bergquist | In Stock | - | - | Acrylic | 6 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.008-00-102 Bergquist | In Stock | - | - | Acrylic | 6 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-53 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-62 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-4 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | + 120 C | - 30 C | BP100-0.011-00-04 | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-117 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() HF300P-0.001-00-100 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 100 | + 150 C | - | - | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-61 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-118 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-119 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() HF300P-0.001-00-75 Bergquist | In Stock | - | - | Silicone Elastomer | 5 kVAC | Electronic Components and Heat Sink | 562 | + 150 C | - | THF 1600P1.0-0.004-00-75,L.360INW.360INH0.001IN 2792840 | Details | Hi-Flow | 300P / THF 1600P | Green | 48 MPa | Phase Change Material | 0.127 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-3 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | + 120 C | - 30 C | BP100-0.011-00-03 | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-57 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.008-00-15 Bergquist | In Stock | - | - | Acrylic | 6 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.005-00-104 Bergquist | In Stock | - | - | Acrylic | 3 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.008-00-100 Bergquist | In Stock | - | - | Acrylic | 6 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.008-00-99 Bergquist | In Stock | - | - | Acrylic | 6 kVAC | - | 100 | + 120 C | - 30 C | - | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.008-00-5 Bergquist | In Stock | - | - | Acrylic | 6 kVAC | - | 100 | + 120 C | - 30 C | BP100-0.008-00-05 | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 | ||
![]() BP100-0.011-00-2 Bergquist | In Stock | - | - | Acrylic | 8.5 kVAC | - | 100 | + 120 C | - 30 C | BP100-0.011-00-02 | Details | Bond-Ply | 100 / TBP 850 | White | 6 MPa | Thermally Conductive Adhesive Tape | 0.14 mm | UL 94 V-0 |